Products/Services for IR Reflective Pigments
-
Pigments - (346 companies)Image credit: BJB Enterprises | Metalor Pigments are insoluble colorants which are not physically or chemically affected in an incorporated substrate. Overview Pigments, especially those which occur...Color / AppearanceColorant TypeForm -
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
-
Industrial Paints - (660 companies)Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates. Industrial paints are used in the aerospace, architectural and construction, automotive, and electronics industries. They are also used in marine... -
Safety and Reflective Tapes - (184 companies)Description. Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions. Application. Safety tapes are used in flagging applications or to mark an area 's perimeter. Reflective tapes are used... -
Optical Filters - (326 companies)...or pigmented gelatin resins, and are relatively inexpensive to manufacture and purchase. The ability of absorptive filters to attenuate light is based on the filter's physical thickness and the amount of dye or pigmentation present. Absorptive...
-
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
-
Paper and Paperboard Materials - (563 companies)Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
-
Material Testing Services - (859 companies)...services is shown below. Please click the link to see a video demonstration of the test. Material Testing Services. Description. Applications. Chemical Analysis. Ash Testing. Ash testing quantifies fillers and inorganic pigments. Approximate measure...
-
Radiant Heaters - (242 companies)How to Select Radiant Heaters. Radiant heaters use a reflective shield to direct radiant heat onto a heated surface. Many products are so precise that heat can be directed to pinpoint locations. Radiant heaters are used in food service, as well...
-
Radiant Heater Elements - (109 companies)Radiant heater elements are used with radiant flat panel and radiant reflective heaters. Radiant heater elements are replacement heater elements for radiant flat panel heaters and radiant reflective heaters. Radiant heaters are used to heat objects...
Product News
-
Charles Ross & Son Company
Mixing Equipment for Pigment Dispersions Pigment dispersions are typically prepared in a two-step process: (1) powder wet-out in a batching tank and (2) one or more passes through a mill to achieve the desired fineness of grind. The costly and time-consuming milling step is often a production bottleneck which in the past has forced manufacturers to add more milling equipment to handle multiple passes or simply keep up with volume demands. Today, companies are looking at better ways to prepare the pre-mix and disperse agglomerates... (read more)Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
Control Instruments Corp.
Metallized Pigment Case History One of the world's largest manufacturers of chemicals, producing ingredients for several markets: performance products (paper, personal care, and pharma chemicals), functional solutions (catalysts, industrial coatings, and construction chemicals), agricultural (fungicides, herbicides, and insecticides) and chemicals (inorganics, petrochemicals, and intermediate products), wanted to monitor the flammability of the drying oven to prevent a buildup of flammable solvent vapors that could cause an... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Continental Products Corp.
Mixing Powder Paint & Pigment Blends Watch > > >Mixing Powder Paint and Pigment Blends in the Rollo-Mixer. Industrial Mixer - Mixing Powder Paint and Pigment Blends in the Continental Rollo-Mixer (R) Industrial Mixer. Continental's Technical Dir. explains Continental's Technical Dir. explains how, why and where the Rollo-Mixer (R), is used in the powder paint and pigment industries for accurate blends to meet spectrometer levels. Pigment & Colorant Samples made with Rollo-Mixers (R). Pigments and paints made in the Rollo-Mixer... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Avantier Inc.
IR Optics Avantier delivers high-performance infrared optics for advanced applications like thermal imaging, spectroscopy, and high-power lasers. We ensure optimal performance across the infrared spectrum with our custom-crafted components. Avantier utilizes diamond turning machines to achieve sub-nanometer surface finishes and sub-micrometer form accuracies. This allows us to produce precise IR lenses, IR windows, and complex assemblies. Our diamond fly cutting machine also enables intricate diffraction... (read more) -
Continental Products Corp.
Pigment & Colorant Samples made with Rollo-Mixers Blending and Coating Pigments & Colorants in the Rollo-Mixer (R). Uniformly mixing 11 different ingredients with thimble amounts of pigment additives is critical to the powdered paint industry. The Continental Rollo-Mixer (R) Batch Mixer works well for matching delta L, A ,B , & E values, batch after batch, which eliminates the need to rework the batch and adjust the formula with more expensive pigments. Yellow and white highway paints are gently mixed in the Rollo-Mixer (R) Batch Mixer without... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Encoder Products Company
Reflective Encoder Technology Transmissive optical encoders. Most optical encoders are based on a transmissive optical architecture. This approach employs a high-quality LED light source that shines through a transmissive encoder disc and is received by a separate detector IC on the opposite side. Reflective optical encoders. EPC 's newest encoder series utilizes reflective optical technology. In this approach, the LED and detector are located next to each other. The LED light shines onto a reflective disc and the reflected... (read more)Browse Linear Encoders Datasheets for Encoder Products Company -
CeNing Optics Co., Ltd.
High-Reflectivity Dielectric Mirrors Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology to achieve reflectivity of up to 99.9% at specified wavelengths and angles of incidence while minimizing absorption and scattering losses. Available with N-BK7 and UV Fused Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance... (read more)Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
Electro Optical Components, Inc.
Stock IR Filters & Windows for Medical & NDIR Infrared (IR) filters are normally combinations of thin film deposition interference filters. Out of band blocking can be achieved by the proper choice of substrate, reflectance filter stacks or by adding absorption glass. The thin film infrared filters are comprised of stacks of thin layers (of different optical materials) in controlled thicknesses. Light is reflected at each film interface and by the correct choice of parameters can be made to interfere with that from other interfaces... (read more)Browse Optical Filters Datasheets for Electro Optical Components, Inc. -
Alluxa, Inc.
Infrared (IR) bandpass and dual band filters Precision Infrared Narrow Bandpass and Dual Bandpass Filters Featuring Low OH-Band Absorption. Alluxa 's new precision infrared bandpass and dual bandpass filter technology brings new levels of performance with higher transmissions, steeper slopes, and flatter pass bands than traditional evaporated coatings. Alluxa 's new class of Infrared (IR) bandpass and dual band filters bring the precision of dielectric filters to the IR between 2 and 5 microns. They are manufactured with an advanced... (read more) -
iba America LLC
ibaFOB-R: Connection to Reflective Memory iba AG is expanding its product portfolio with the new "ibaFOB-R" network card. This PCIe plug-in card allows control systems based on Reflective Memory to be seamlessly integrated into the iba system. Reflective Memory enables real-time synchronization and data exchange between multiple systems, and is particularly used in complex, distributed control systems and simulations within industrial environments. Combined with ibaPDA (from version 8.8), the ibaFOB-R card facilitates data acquisition... (read more)Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC
-
The Waterborne Coatings Symposium, 40th symposium, 2013
Blending IR reflective pigments with traditional pigments can have a significant impact on the Total Solar Reflectance (TSR) of the finished product2.
-
Reduction in Vehicle Temperatures and Fuel Use from Cabin Ventilation, Solar-Reflective Paint, and a New Solar-Reflective Glazing
IR reflective pigments (available from Ferro Corporation) were incorporated into a commercial automotive refinish basecoat composition.
-
Research Needs: Glass Solar Reflectance and Vinyl Siding
The heat source used in the test is heavily weighted in the IR wavelength range so it may not accurately represent the heat build-up in products that make use of IR reflective pigments .
-
Spectrally selective and adaptive surfaces for protection against radiative heating: ITO and VO 2
Berdahl proposes IR reflecting pigments consisting of, most preferable, TiO2 pigments of size 1–4 mm, which are reported to reflect considerable amounts of the radiation spectra that can be expected from fires [5].
-
The Effects of Infrared-Blocking Pigments and Deck Venting on Stone-Coated Metal Residential Roofs
Special IR Reflective Pigments Make a Dark Roof Reflect Almost Like a White Roof,” Thermal Performance of the Exterior Envelopes of Buildings, IX, Proceedings of ASHRAE THERM IX, Clearwater, FL, December.
-
Metal oxide‐coating PMMA or Talc as a new IR blocker inhibits IR ‐induced decrease of collagens in human dermal fibroblasts
IR reflective pig- ments such as metal oxides do not absorb near-IR region, but either reflect or transmit it.
-
Novel pigment approaches in optically variable security inks including polarizing cholesteric liquid crystal (CLC) polymers
Note that the color travel of blue reflecting pigments makes then invisible while invisible IR reflecting pigments become visible.
-
DYNAMIC THERMALLY-DISCONNECTED BUILDING ENVELOPES A NEW PARADIGM FOR WALLS AND ROOFS IN LOW ENERGY BUILDINGS
Miller, W.A., Loyle, K.T., Desjarlais, A.O., Akbari, H., Levenson, R., Berdahl, P., Kriner, S., Weil, S., and Scichili, R.G., “Special IR reflective pigments make a dark roof reflect almost like a white roof,” Proceedings of Thermal Performance .
-
Steep-Slope Assembly Testing of Clay and Concrete Tile With and Without Cool Pigmented Colors
Special IR Reflective Pigments Make a Dark Roof Reflect Almost Like a White Roof.” .
-
Reading Restorations
When IR is used by the examination of paintings, many pigments reflect IR .
Indicates content that may require registration and/or purchase.