-
Supplier: Computer Express L.L.C.
Description: • ISA slot : 10
- Form Factor: ATX
- Bus / Standard: ISA / EISA
- Board Function: Passive Backplane
-
Supplier: Computer Express L.L.C.
Description: • PICMG slot1 - PCI slot : 1 - ISA slot : 5
- Form Factor: ATX
- Bus / Standard: ISA / EISA, PCI
- Board Function: Passive Backplane
-
Supplier: ACCES I/O Products, Inc.
Description: I/O and the card is organized into eight 8-bit ports. Input voltages can range up to 30 VDC. This card is particularly useful for interface between an ISA-Bus computer and industry-standard, optically-isolated, solid-state I/O module mounting racks. Up to four 16-position I/O racks can
- Digital I/O Channels: 64 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Individually-isolated digital inputs for up to three 16-bit groups Polarity-protected input voltage amplitudes to 28V and 60V 60Vrms Isolation, Channel-to-Channel and Channel-to-Host PC On-card shields prevent accidental contact with user voltages Some models can generate interrupts when
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: may be setup to be input or output. Mode 1: Each group may be setup to have eight lines of input or output. (Note: in this mode, three lines are used for handshaking and interrupt-control signals.) Mode 2: Eight lines are used for bidirectional bus and five lines are used for handshaking.
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: per each 16 bits, can be used to provide easy connection to your system. The card uses six bytes of I/O Bus address; one byte for each eight bits of output. Outputs of a programmable array logic chip enable data bytes to be clocked into latches. Outputs of the latches, in turn, are connected
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: SIE Computing Solutions, Inc.
Description: Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. 10.5”H x 19”W x 18”D Chassis (267mm x 483mm x 457mm) 20-slot ISA or PCI/ISA Passive PICMG® Compliant Backplanes IDE and SCSI-SCA Bus Peripheral Bay
- ISA Slots: 11
- PCI Slots: 6
- PISA Slots: 2
- Output Rating: 600 watts
-
Supplier: Ant Computer, Inc.
Description: 6-ISA slot Backplane FEATURES 6 ISA Bus Slots AT compatible 12-pin power input connector (P8/P9) With LED power indicators for +5V, -5V, +12V, -12V Heavy duty terminal block connectors
- ISA Slots: 6
- Power Connectors: AT Standard Power Connector
- Board Function: Passive Backplane
-
Supplier: Measurement Computing
Description: 16-channel, 12-bit analog voltage output board for ISA bus. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, Output Module
- Host Connection: Direct Backplane Interface
-
Supplier: Measurement Computing
Description: 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM Or Removable Hard Disk
- Mounting Style: Rack Mounted
-
Industrial Chassis and Card Cages - 6-Slot Wallmount Chassis, Half-Size CPU Cards Support -- AEC-204Supplier: Aaeon Systems Inc.
Description: Applications Automation Industry Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features High Performance Half-size CPU Cards 4-slot PCISA/ ISA Bus Passive Backplanes Wallmount or Desktop Applications 3.5" x 1 External Drive Bay
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Industrial Automation Network Security Telecom Application Server Features 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay
- Mounting Style: Rack Mounted
-
Supplier: Measurement Computing
Description: 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 6-Slot Wallmount Chassis 6-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 Power Supply Up To 400W Front Panel 3.5" Disk Drive Bay For Floppy Disk
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: AAEON Electronics, Inc.
Description: 4U 16-Slot Rackmount Chassis, Full-Size CPU Cards Support Main Feature 4U 19" Rackmount Chassis 16-Slot ISA/PICMG Bus Passive Backplane 2+1 Redundant Or PS2 Power Supply One 5.25" CD-ROM Or Removable Hard Disk Drive Lockable Front Doors For Added Protection USB Port x 2 And
- Cooling Fans: 3
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win98, WinNT, DOS, other ) Features Rack-mount Flat Panel Industrial Workstation 10.4" Active Matrix (TFT) LCD with the all NEW 1400 nits Backlight 6-slot
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: ISA-bus Shock Mounted Passive Backplane PCI Passive Back Plane Optional 4-PCI, 2-ISA Slot Add $50 200 Mhz Pentium MMX CPU Board 32MB DRAM 4.3 GB Shock Mounted Hard Disk 1.44 MB Shock Mounted Floppy Disk Two RS-232 Ports w/ 16550 Uarts Bi-directional (SPP/ECP/EPP) Parallel
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Features Panel-mount "Embedded" Industrial Computer 6-slot ISA-bus Shock Mounted Passive Backplane 66Mhz 486DX2 CPU Board 256KB Cache 4 MB DRAM 4MB Flash Boot Disk Two RS-232 Ports w/ 16550 Uarts Bi-directional (SPP/ECP/EPP) Parallel Port KB Interface PS/2 Mouse Port FDD
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ISA Bus Controller, CMOS, PQFP160, QFP-160 Product overview: SLC88B17QFP from SMSC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win95, WinNT, DOS, other ) Features Rack-mount Industrial Computer 12-slot ISA-bus Shock Mounted Passive Backplane 200 Mhz Pentium MMX CPU
- Features: Other
-
Supplier: Trenton Systems, Inc.
Description: 7 ISA slots, 1 CPU slot, plus 12 PCI slots
- ISA Slots: 7
- PCI Slots: 12
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: NEXCOM USA
Description: 8 Slot backplane, size 210mm (W) x 260mm (L)
- ISA Slots: 2
- PCI Slots: 4
- Power Connectors: ATX Power Connector
- Board Function: Active Backplane
-
Supplier: American Portwell Technology Inc.
Description: 3-slot passive ISA backplane
- ISA Slots: 3
- Bus / Standard: ISA / EISA
- Board Function: Passive Backplane
-
Supplier: Trenton Systems, Inc.
Description: 6 ISA slots, 1 CPU slot, plus 6 PCI slots
- ISA Slots: 6
- PCI Slots: 6
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: Global American, Inc.
Description: 1101510 - 4-SLOT (1 x PISA, 2 x ISA, 2 x PCI) Passive Backplane
- ISA Slots: 2
- PCI Slots: 2
- PISA Slots: 1
- Power Connectors: ATX Power Connector
-
Supplier: Trenton Systems, Inc.
Description: 12 ISA slots plus 6 PCI slots, 1 CPU slot
- ISA Slots: 12
- PCI Slots: 6
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: Trenton Systems, Inc.
Description: 2 ISA slots plus 10 PCI slots and 1 CPU slot
- ISA Slots: 2
- PCI Slots: 10
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: Global American, Inc.
Description: 1107643 - 14-SLOT (6 x ISA, 7 x PCI, 2 x PICMG) PICMG 1.0 Active Backplane
- ISA Slots: 6
- PCI Slots: 7
- Power Connectors: AT Standard Power Connector, ATX Power Connector
- Board Function: Active Backplane
Find Suppliers by Category Top
Conduct Research Top
-
Power Issues in Edge Card Systems
such as voltage levels, power pin placements, power requirements, etc. Specifically, PICMG 1.0/1.2 industry specifications define these power specifications for the parallel bus systems that contain PCI-X, PCI or ISA edge cards. A new standard called SHB Express or PICMG 1.3 defines the power
More Information Top
-
A real‐time reconstruction system for magnetic resonance imaging
Each of the basic functional units was built as a single board that plugs into a slot of a standard ISA bus back- plane .
-
Advanced Traffic Sensor for Work Zone and Incident Management Systems
The 6225 operates stand-alone with a 5V power supply, with PC/l04 expansion cards, or an ISA Bus backplane .
-
Computers in Aerospace Conference > The role of standards in lower-cost digital spacecraft avionics
Defines a small, rugged form-factor for the venerable PCIAT ( ISA ) backplane bus .
-
Towards an open-source integrated development and real-time control platform for robots
The four boards are inserted into the control PC — a control box with ISA bus backplane and a single-board computer PCA- 6773 (Advantech).
-
Time-synchronized multi-phase generator
To make use of readily available PC’s, the phase generator was designed to be compatible with ISA BUS backplanes .
-
Digital electronic engine control (DEEC)/engine diagnostic unit (EDU) functional tester (DEFT) for the F100-PW-220/-229 engines
passive ISA bus backplane and Windows95 .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA289567&Location=U2&doc=GetTRDoc.pdf
One example of this is the PC ISA backplane bus which not only has gained wide popularity in the personal computer industry but is also growing in use in industrial controls applications.
-
Power Segmented Backplanes - SBS Technologies, Industrial Computers
They are a 20-slot power and bus segmented ISA backplane and a 19-slot power and segmented ISA/PCI backplane, respectively.
-
Modularity, adaptability and evolution in the AUTOPIA architecture for control of autonomous vehicles
At the beginning, the system was hosted on an industrial PC, based in a backplane with Bus ISA and control motor cards.
-
Technical status of the Dish/Stirling Joint Venture Program
Controls hardware includes an off-the-shelf 386sx CPU with ISA bus and passive backplane which utilizes the OCTAGON Micro PC form factor, a custom digital VO interface board, a custom analog input interface board, a custom thennmuple input interface, and custom …
Indicates content that may require registration and/or purchase.