-
Supplier: Accuris
Description: Tracked Changes (Redline) - Paints and varnishes \x97 Determination of pH value \x97 Part 2: pH sensors with ISFET technology
-
Supplier: Emerson Automation Solutions – Rosemount
Description: pH instruments. The ion-selective field effect transistor (ISFET) pH electrode provides a stable pH measurement. Its rate of response can be ten times faster than glass electrodes, enabling better process control. Its short response time and increased stability at low
- pH Range: 2 to 12 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: -10 to 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Cole-Parmer
Description: Replacement Sensor for Waterproof Non-Glass ISFET pH Testers 95941-02; 95941-04 and 95941-06.
-
-
Supplier: AENOR
Description: Paints and varnishes - Determination of pH value - Part 2: pH sensors with ISFET technology (ISO 19396-2:2025)
-
Supplier: ASTM International
Description: 1.1 This test method covers the continuous determination of pH of water by electrometric measurement using the glass, the antimony or the ion-selective field-effect transistor (ISFET) electrode as the sensor. 1.2 This test method does not cover measurement of samples with less
-
Supplier: ASTM International
Description: 1.1 This test method covers the continuous determination of pH of water by electrometric measurement using the glass, the antimony or the ion-selective field-effect transistor (ISFET) electrode as the sensor. 1.2 This test method does not cover measurement of samples with less
-
Supplier: ASTM International
Description: 1.1 This test method covers the continuous determination of pH of water by electrometric measurement using the glass, the antimony or the ion-selective field-effect transistor (ISFET) electrode as the sensor. 1.2 This test method does not cover measurement of samples with less
Find Suppliers by Category Top
More Information Top
-
Integrated pH Sensors and Performance Improvement Mechanism of ZnO-Based Ion-Sensitive Field-Effect Transistors
Abstract—Compact ZnO-based ion-sensitive field-effect- transistor ( ISFET ) pH sensors were successfully fabricated by integrating the intrinsic zinc oxide (i-ZnO) sensing membrane with the ZnO-based FET.
-
Smart Sensors and Systems
The passivation layer made of silicon nitride in a CMOS technology can function as a pH sensitive membrane so that the floating-gate ISFET pH sensor can be realized without any post-IC process.
-
Effect of Left Ventricular Assist Device (LVAD) on Myocardial pH Change after Regional Coronary Occlusion
Abstract: To evaluate the effect of an assist pump on the metabolic viability of the ischemic myocardium, myocardial pH was continuously monitored using an ion‐sensitive field‐effect transistor ( ISFET ) pH sensor in 14 dogs after coronary occlusion.
-
Detailed conceptual design of a high-temperature CO/sub 2/ sensor for geothermal applications. Final report, Task I
adding significant error t o the measurement. ment o f electrolyte pH a t elevated temperatures i s the ISFET pH sensor .
-
Operational of ISFET as a pH Sensor by Using Signal Modulated Reference Electrode
Schematic circuit of signal modulated reference electrode – ISFET pH sensor .
-
A novel pH sensor using differential ISFET current mode read-out circuit
Keyword: Chemical sensor; ISFET pH sensor ; Differential ISFET; Current mode circuits; Operational Floating Current Conveyor.
-
Integrated microsensors and systems
In this paper, ISFET pH sensor integrated with signal-processing circuits on a single chip and amperometric immunosensor with microelectrode system fabricated on silicon based on MEMS are studied.
-
Low drift and small hysteresis characteristics of diamond electrolyte-solution-gate FET
I 70 1807–18 [18] Jamasb S, Collins S and Smith R L 1998 A physical model for drift in pH ISFETs Sensors Actuators B 49 146–55 [19] Chou J C, Huang K Y and Lin J S 2000 Simulation of time-dependent …
-
A Novel pH Sensor Current Mode Read-Out Circuit Using Operational Floating Current Conveyor
Keyword: Chemical sensor; ISFET pH sensor ; Differential .
-
A CMOS-integrated `ISFET-operational amplifier' chemical sensor employing differential sensing
Abstract-We report the design, fabrication, and evaluation of a CMOS-integrated Ion-Sensitive Field-Effect Transistor ( ISFET ) pH sensor employing differential sensing.
Indicates content that may require registration and/or purchase.