Products/Services for Isopropyl Alcohol Scrubbers

  • Floor Scrubbers-Image
    Floor Scrubbers - (154 companies)
    Scrubbers Information Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors, and parking areas. Scrubbers can be used in either indoor or outdoor applications, and include small walk-behind machines...
  • Scrubbers-Image
    Scrubbers - (389 companies)
    Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...
  • Cleaning Agents and Surface Treatments-Image
    Cleaning Agents and Surface Treatments - (1898 companies)
    Examples include acetic and gluconic acid. Solvents include a variety of substances used to dissolve grease and oil without the hazards of corrosivity. Solvent cleaners consist of compounds such as alcohols, chlorinated hydrocarbons, or terpenes...
  • Hydrometers-Image
    Hydrometers - (78 companies)
    ...display the percentage of ethyl alcohol by weight in water. A thermohydrometer includes both a thermometer and a hydrometer. Thermohydrometers enable the accurate measurement of both temperature and specific gravity of a sample. The Importance...
  • Tower Packing-Image
    Tower Packing - (42 companies)
    ...surface area for the gas and liquid in a web scrubber to make contact. Applications. Applications for tower packing include: aeration. acid gas scrubbing. catalytic gas scrubbing. distillation. precipitation. particulate removal. mist elimination...
  •  
    Dust Collectors and Dust Collector Filters - (765 companies)
    ...are self-contained portable filtration systems that remove harmful particulates and return filtered air back into the facility, requiring no external ventilation. Wet Scrubbing. Wet scrubbers are devices that use a liquid (often water) to capture and remove...
  •  
    Vehicle Cleaning Systems - (41 companies)
    Vehicle cleaning systems wash the exteriors and interiors of aircraft, railcars, automobiles, and marine vessels. Systems include sprayers, scrubbers, dusters, vacuums, shampooers, and blowers that typically focused on a singular class of vehicle...
  •  
    Downdraft Tables - (68 companies)
    Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air.
  •  
    Swabs and Cleaning Sticks - (54 companies)
    Swabs and cleaning sticks consist of a small wad of nonwoven, cotton, microfiber or foam wrapped around either one or both ends of a short wood, paper, or plastic rod or tube for use in medical, fiber optic, laboratory, electronic and other critical cleaning applications.
  •  
    Inorganic Chemicals and Compounds - (901 companies)
    ...in many applications, including electroplating, dye and precision casting, alcohol distillation, and papermaking. Sulfur dioxide and sulfites are inorganic chemicals used as preservatives. Inorganic compounds are also used as feed additives...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Competition Chemicals, Inc.
AGC Chemicals Americas, Inc.
Competition Chemicals, Inc.
Competition Chemicals, Inc.
Competition Chemicals, Inc.