Products/Services for ITO Micro Syringes
-
Syringes and Needles - (225 companies)Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. A syringe is a device used to inject medications or other liquids into body tissues or other...ConfigurationReusableInjection Method -
Syringe Pumps - (66 companies)Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals. Syringe pumps are used... -
Micro-dispensing Valves - (15 companies)Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro... -
Micro Connectors and Nano Connectors - (173 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano... -
Micro Machining Services - (176 companies)Micro machining services perform precision machining on small parts to integrate detail. Micro machining services perform precision machining operations on small parts to achieve intricate details. They perform machining activities such as: drilling... -
Dispensing Valve Systems - (149 companies)...diaphragm valves, micro-dispensing valves, needle or spool dispensing valves, pinch valves, spray valves, or positive displacement precision valves. Diaphragm and micro-dispensing valves are two types of dispensing valve systems. Diaphragm dispensing valve...
-
Precision Dispensing Needle Valves - (54 companies)Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position.
-
MEMS Processing Equipment - (42 companies)MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment includes...
-
Laboratory Filters - (149 companies)...across the filter. Fouling is minimized by design features that cause the G force to reach the filter at an angle, sweeping accumulated molecules from the surface. Syringe filters consist of a filter element and housing assembly and are used...
-
Aspirators - (11 companies)...for manual operation. Images credits: Allied Health Products; Nasal Bulb Syringe...
Product News
-
Hamilton Company
Syringes: Microliter ™ Syringes 0.5 uL – 500 uL Microliter TM syringes (0.5 uL - 500 uL) from Hamilton Comapny. These micro-volume syringes have a tight tolerance between the plunger and the barrel. This type of syringe is for use with liquids and incorporates a stainless steel plunger that is individually fitted to its matching syringe barrel. To view additional information, ask a question or to request a quotation, please use the links to the right. For years, Hamilton has provided the scientific community with the highest quality syringe... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Compact Full Height Syringe Pump The Hamilton PSD/6 is the newest full-height syringe pump to join the Hamilton PSD family. It is Hamilton 's most compact full height pump and offers the largest range of compatible syringes sizes. Enhanced flow stability and increased dispense times make it ideal for applications like flow cytometry and micro fluidics. The PSD/6 performs all standard liquid handling functions, including dispensing, serial dispensing and diluting. The PSD/6 is a reliable turnkey system to meet the requirements... (read more)Browse Liquid Handling Pumps Datasheets for Hamilton Company -
Hamilton Company
Instrument Syringes All Hamilton instrument syringes are either 1700 or 1000 series Gastight (R) syringes with a polymer plunger tip that creates a leak-free seal. Traditionally the tip is made from PTFE or UHMWPE but other materials can be used for select applications. We offer a comprehensive selection of specialty syringes with various terminations and plunger material types providing long life for the most precise and reliable fluid handling. Our instrument syringes meet the needs for the most demanding... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Hamilton Company
GC Autosampler Syringes Hamilton maintains a large catalog of replacement syringes for the most popular GC autosamplers. Our syringes are handmade with an unmatched attention to detail. The manufacturing process and quality assurance procedures ensure that every syringe we sell will provide superior accuracy and precision as well as cycle life. Choose the sub category that is associated with your autosampler manufacturer to find the syringes available for your instrument. CTC / LEAP Technologies GC Autosampler... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Central Scientific Commerce, Inc. (CSC)
High-Precision Syringe Pump Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this reason, there is no need for a special syringe except in special cases, and various types of syringes on the market or self-made syringes can be used. A wide variety of models can be used to respond... (read more) -
Prosys
Single Barrel Syringe Filling Single Barrel Syringe Filling. The ProSys FTP 60, ATV 20, MTS, RS & ProTrac Series are compact solutions for manual and automated filling and closing of single barrel syringes. Syringe filling machinery systems include a syringe body load station, fill station and closure stations. MTS Syringe Filler - to 15 Per Minute. RS8 & RS12 Syringe Filler - to 55 Per Minute. ProTrac Syringe Filler - to 120 Per Minute. Contact Us: Please contact us if you would like to receive additional information... (read more)Browse Packaging Machines Datasheets for Prosys -
Hamilton Company
Syringe for Neuroscience Research Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 uL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with minimal tissue damage and reduced variability. A unique, adjustable needle sleeve maintains rigidity and ensures a targeted injection path to an exact location. Two needle sleeve options are offered - one... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Precision Pipetting and Syringe Drives When inertness, accuracy, and high duty cycles matter, Hamilton is your clear choice. From precision syringe pumps to valves to pipetting modules, as a long-time supplier to top automation manufacturers, we 've built a reputation on exceeding customer expectations. Partner with us today and put our project experiences to work for you. (read more)Browse Pipettes and Tips Datasheets for Hamilton Company -
IMI Life Science
Cadent 3 Syringe Pump The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a standalone controller or integrate into complex systems. Programmable, maintenance free, precision liquid metering device. 30 mm stroke driven via stepper motor and precision... (read more)Browse Syringe Pumps Datasheets for IMI Life Science
-
Modulation by fluoxetine of striatal dopamine release following Δ 9 ‐tetrahydrocannabinol: a microdialysis study in conscious rats
The probe was then connected via Te¯on tubing to a 1.0 ml Exmire micro syringe ( Ito Corporation, Fuji, Japan), ®lled with an arti®cial cerebrospinal ¯uid (composition in mM): NaCl, 125; KCl, 2.5; CaCl2.2H20, 1.5; NaHCO3, 27; NaH2PO4.H20…
-
Neuroprotection and Regeneration of the Spinal Cord
For each injec- tion, 0.25 μl of BDA was delivered for a period of 30 s via a 15–20-μm inner diameter glass capillary attached to a micro liter syringe ( ITO Corporation, Shizuoka, Japan).
-
The vesicular glutamate transporter VGLUT3 contributes to protection against neonatal hypoxic stress
The apparatus was calibrated before each session using a built-in pump incorporating a micro - syringe ( Ito corporation, Fuji, Japan), which injected a sinusoidal air- flow with a maximal amplitude of 2 μl and a frequency of 6 Hz into the animal…
-
Effects of residual chlorfluazuron on haemolymph‐borne oviposition‐stimulating factors in Spodoptera litura
of chlorfluazuron diluted in 2.0 ll of acetone were applied topically using a micro - syringe ( Ito , Fuji-City, Japan) to the dorsum of the third or fourth thoracic segments of newly ecdysed fifth instars of S. litura of similar weight (approximately…
-
Reduction in egg hatch after a sublethal dose of chlorfluazuron to larvae of the common cutworm, Spodoptera litura
The sublethal dose (LD10: 1.0 ng larvaÀ1 ) of chlorflua- zuron was topically applied in 2 mL acetone from a micro - syringe ( Ito Corporation, Japan), fixed into a microapplicator (Kiya Corporation, Japan) to the dorsum of the third or fourth thoracic segments…
-
Amount‐dependent isotopic fractionation during compound‐specific isotope analysis
For CO2 and n-hexane/toluene experiments, injection was accomplished manually using a gas-tight syringe (Exmire Micro Syringe MS GF10, ITO Corporation, Japan).
-
Novel Fabrication of Conductive Polymers Contained Micro‐Array Gas Sensitive Films Using A Micromanipulation Method
To fabricate the microsensor array films, 1 ± 3 mL monomer solution was injected onto the ITO electrode by a micro - syringe connected with a micro-injector (IM300 Micro- injector, Narishige Japan).
-
Genetic and hormonal control of melanization in reddish–brown and albino mutants in the desert locust Schistocerca gregaria
…synthesized by Yamazaki Co. (Japan) were mixed with 2 μL of rapeseed oil (Hayashi Chemical Co., Japan) and injected into nymphs through the membrane between the third and fourth abdominal segments with a micro syringe (MS-N50, Ito , Japan), 1 day after…
-
Generation of tendon‐to‐bone interface “enthesis” with use of recombinant BMP‐2 in a rabbit model
A 15 mg portion of rhBMP-2 in 15 mL of buffer solution was injected with a micro - syringe and 25G needle ( Ito Corp, Shizuoka, Japan) into the left flexor digitorum communis tendon (Fig. 1a).
-
Comparison of air‐agitated liquid–liquid microextraction and ultrasound‐assisted emulsification microextraction for polycyclic aromatic hydrocarbons determinat...
The Hettich centrifuge, model EBA20 (Tuttlingen, Germany), was used for accelerating the phase-separation, and a 10.0 L ITO (Fuji, Japan) micro - syringe was applied for collection of the sedimented organic solvent and injection into the GC.
Indicates content that may require registration and/or purchase.