-
Supplier: David Round
Description: Roto-Mate™/ Roto-Max™ Jib Crane Motorization products are now manufactured by David Round in stainless steel for sanitary and clean room use. Roto-Mate™/ Roto-Max™ kits provide powered rotation to either new or existing jib cranes, which can significantly reduce
- Load Capacity: 1 to 8 tons
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount, Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Dearborn Overhead Crane
Description: The most economical means of providing hoist coverage for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has 2 brackets that mount to a wall or building beam. The bottom bracket has a boom that is
- Load Capacity: 0.5 to 5 tons
- Horizontal Available Span: 8 to 30 ft
- Type: Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: David Round
Description: Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes
- Load Capacity: 0.25 tons
- Horizontal Available Span: 12 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
-
Supplier: David Round
Description: Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes
- Load Capacity: 3 tons
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: C & C Lift Truck, Inc.
Description: and contains proper mount provisions for connection to jib head. Slide thrust roller is mounted in a heavy duty machined carriage weldment. Jib crane design incorporates safety features to prevent removal of head under accidental heavy impact application. Yellow enamel finish.
- Load Capacity: 3 tons
Find Suppliers by Category Top
More Information Top
-
Material Handling - Grainger Industrial Supply
• Jib Crane Mntng Kit , 2200 lb, Up to 20Ft.
-
Plant Services Products
David Round's Roto-Mate Jib Crane Motorization Kits help eliminate workplace ...
-
Plant Services Products
David Round's Roto-Mate Jib Crane Motorization Kits help eliminate workplace ...
-
Plant Services Products
David Round's Roto-Mate Jib Crane Motorization Kits help eliminate workplace ...
-
Plant Services Products
David Round's Roto-Mate Jib Crane Motorization Kits help eliminate workplace ...
-
Plant Services Products
David Round's Roto-Mate Jib Crane Motorization Kits help eliminate workplace ...
-
RTK Combat Support Boat Type CSB 508
Optional equipment includes an illuminated helmsman's compass, deck gear, cargo/vehicle lashing kit , demountable jib crane with a capacity of 250 kg and a four-wheel close-coupled boat trailer.
-
NEW SERVICE INFORMATION PACK FROM DEMAG | News | The Engineer
“Demag Shop” interfaces with the company’s designer software packages for the specification of hoists, crane construction kits , jibs , cranes and drives.
-
Combat Support Boat (CSB)
Optional equipment includes an illuminated helmsman's compass, deck gear, cargo lashing kit , de-mountable jib crane with a capacity of 100 kg and a four-wheel close-coupled boat trailer.
-
double jib - offers from double jib manufacturers, suppliers, exporters & wholesalers
Double-beam, Gantry crane, Slewing cranes, Jib cranes , EOT cranes, Portal cranes, Crane kits .
Indicates content that may require registration and/or purchase.