Products/Services for Jigsaw Puzzle Die Cut

  • Die Cutting Services-Image
    Die Cutting Services - (541 companies)
    How to Select Die Cutting Services. Image Credit: Can-Do National Tape. Die cutting services use a variety of die cutting methods to fashion materials into predefined shapes or sizes. Die cutting is a process used to shear and cut materials using...
  • Die Cutters and Die Cutting Machines-Image
    Die Cutters and Die Cutting Machines - (157 companies)
    Die cutters and die cutting machines convert web or sheet materials into shapes. They are used to process woven cloth, non-woven textiles, and rubber sheets. Types of Die Cutters and Die Cutting Machines. There are two basic types of die cutters...
  • Threading Dies-Image
    Threading Dies - (254 companies)
    Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die...
  • Die Sets-Image
    Die Sets - (109 companies)
    Die sets are assemblies that link the upper and lower die holders. They include guide pins or posts, guide pin bushings, heel blocks, heel plates, and die shoes. Features. Die sets are metal plates, usually made of aluminum or steel, that provide...
  • Die Springs-Image
    Die Springs - (58 companies)
    Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments...
  •  
    Die Bonders - (30 companies)
    Die bonders permanently attach a semiconductor die or chip to a package or substrate. Die bonders are specialized semi- or fully-automatic high-precision machine tools used in semiconductor device fabrications. Die bonders fix the semiconductor chip...
  •  
    Sheet and Film Dies - (17 companies)
    ...uniformly across the die width. Continuous sheets or films can be created with a constant flow of material. Cooling and surface texture is often imparted by calendaring. Completed sheets can be cut or sectioned for packaging and sale. Sheets may...
  •  
    Mold and Die Change Equipment - (64 companies)
    Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold. Mold change equipment and die change...
  •  
    Wire Drawing Dies - (42 companies)
    Wire drawing dies are tools with highly-polished, specially-shaped holes through which wire is drawn to reduce its diameter. They have a metal case and a nib made of: tungsten carbide (TC). polycrystalline diamond (PCD). natural diamond...
  •  
    Tool and Die Makers - (1266 companies)
    Tool and die makers manufacture progressive tooling, stamping dies, jigs, fixtures, and other tooling. Tool and die makers manufacture fourslide tooling, jigs and fixtures, progressive dies, sheet metal forming dies, welding fixtures, and custom...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Service Announcements
Budnick Converting, Inc.
Budnick Converting, Inc.
Quantaflex Printed Electronics Inc.
High Performance Alloys, Inc.