Products/Services for Jme X Ray Tube

  • X-ray Sources-Image
    X-ray Sources - (61 companies)
    X-ray sources are lamps that generate or produce X-rays, a form of electromagnetic radiation, for non-destructive testing (NDT) or inspection. How to Select X-Ray Sources. What are X-Ray Sources?. X-ray sources are vacuum tubes that use...
  • X-ray Instruments and X-ray Systems-Image
    X-ray Instruments and X-ray Systems - (267 companies)
    ...systems are X-ray instruments and X-ray systems that use fine focus X-ray tubes. By focusing on very small, specific spots, these devices provide radiographic images with higher quality and resolution than other systems. Specifications. Important...
  • X-Ray Fluorescence Spectrometers-Image
    X-Ray Fluorescence Spectrometers - (89 companies)
    X-ray fluorescence spectrometers (XRFs) use a spectroscopic technique that is commonly used with solids, in which X-rays are used to excite a sample and generate secondary X-rays. The X-rays broadcast into the sample by X-ray fluorescence...
  •  
    Test Tubes - (141 companies)
    ...that are disposable and/or graduated. Generally, 18-mm x 150-mm is the standard test tube size. The image below is of a graduated test tube made of KIMAX glass. Image Credit: Small Parts, Inc. Resources. University of Michigan Health System - Department...
  •  
    Quartz Tube and Rod - (37 companies)
    Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
  •  
    Glass Tube and Rod - (63 companies)
    Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Vacuum Tubes - (24 companies)
    Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces. These components are used in electronics and can also be referred to as electron...
  •  
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Microwave Tubes - (6 companies)
    ...170: X-Radiation Detection and Measurements for Microwave Tubes, Recommended Practice on. IEEE 802.16: Air Interface for Broadband Wireless Access Systems...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Excelitas Technologies Corp.
AirClean Systems
Excelitas Technologies Corp.
Excelitas Technologies Corp.