-
Supplier: Lingto Electronic Limited
Description: JPEG 2000 VIDEO CODEC
- TJ: -40 to 85 C
- Features: Codec, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 911113-ADV202BBC-135 Operating Temperature Range: -40°C ~ 85°C Features: JPEG2000 Video Codec Interface 16 b - 144-CSPBGA (13x13) Package: Tray Package: 144-BGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories:
- TJ: -40 to 85 C
- Package Type: BGA
- Features: Codec, Other, Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: based CODECs. In existing H264 CODECs, performance may be limited due to limitation in both memory bandwidth and hardware resources. With the H.264 encoder built in at the front-end, the number of encoding channel supported scales with number of TW5864 chips used. The front-end
- Package Type: BGA
- Features: Codec
-
-
Supplier: 4D Systems Pty. Ltd.
Description: camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module Small size, low cost
- Monochrome / Color: Color
- Camera Function: Video
Find Suppliers by Category Top
More Information Top
-
Field-Programmable Logic and Applications
A single 70-kgate Motion- JPEG Codec chip has been developed by Okada et al [10] at Sanyo; this chip can compress and decom- press VGA-size (640x480) JPEG images at a rate of 30 frames/second - again with low power dissipation.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/38551/92Mar_Metcalf.pdf?sequence=1
Dedicated JPEG codec chips are now available and are being utilized as an interim solution for motion video compression while work is ccnpleted on the standard and chipsets for MPEG compression.
-
Comparison of wavelet scalar quantization and JPEG for fingerprint image compression
Numerous custom JPEG codec chips exist, and every major DSP man- ufacturer sells JPEG binary and source code libraries for their processors.
-
IP transmission system for digital cinema using 2048 scanning line resolution
First, it is much easier to implement a parallel processing decoder by using compact JPEG CODEC chips , and the functions of data distribution and aggregation are simpler to implement due to the independent processing of the 8 by 8 pixel blocks. Second …
-
A single chip motion JPEG codec LSI
In order to overcome the cost issue, we developed a hard-wired single- chip JPEG codec LSI that has low power requirements and is multifunctional.
-
A single chip motion JPEG codec LSI
… and power consumption is low (220 mW), making it well suited to a wide range of image processing applications in consumer products In order to overcome the cost issue, we developed a hard-wired single- chip JPEG codec LSI with a low …
-
A JPEG Chip for Image Compression and Decompression
Note that our focus has been on the development of a single- chip JPEG codec at a campus-lab with limited resources rather than an application-specific standard product (ASSP) chip design adopted for commercially available chips [16].
-
124 MSamples/s Pixel-Pipelined Motion-JPEG 2000 Codec Without Tile Memory
SPECIFICATION OF THE DEVELOPED JPEG 2000 CODEC CHIP .
-
Super-high-definition digital movie system
First, it is much easier to implement a parallel processing decoder by using compact JPEG CODEC LSI chips , fewer buffer memories are needed, and data distribution and aggregation .
-
A Low Power JPEG2000 Encoder With Iterative and Fault Tolerant Error Concealment
The latest JPEG 2000 Codec chip from Analog Device, the ADV202 [16] contains over 1 MB of image buffer memory.
Indicates content that may require registration and/or purchase.