Products/Services for JTAG Pogo Pin Connectors
-
Electrical Connectors - (3299 companies)...of insulator material (e.g. ceramics). Terminal pins in a connector provide the electrical conduction that makes the connection. They are nearly always made up of some type of metal, but any material that conducts electricity can be used (e.g.Connector TypeCoupling / AdapterGender -
PCB Pins and Receptacles - (85 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed... -
Spring Pins - (109 companies)...spring pins, there are a variety of applications. For example, electrical spring pins are sometimes used as electrical connectors. Spring pin fasteners are suitable for casting, stamping, and other production operations. Slotted spring pins are better... -
Circular Connectors - (665 companies)Circular connectors are multi-pin connectors primarily used for external interfacing. Circular connectors are multi-pin connectors primarily used for external interfacing. They can be used for data transfer, electrical signal transmissions... -
IC Pin Probes - (19 companies)...silver-plated or copper contacts, and are offered generally as an upgraded connector. Non-plated products are also available. In terms of approvals, IC pin probes that are destined for sale in the Europe should comply with Restriction of Hazardous... -
DIN Connectors - (329 companies)DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched...
-
Micro Connectors and Nano Connectors - (173 companies)...pin termination involves an electrical connection made by soldering wires or pins onto a board. Solder cup terminations involve soldering the connector onto the mounting location to create an electrical connection. Other termination options for micro...
-
Hitch Pins and Linch Pins - (85 companies)Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
-
Modular Connectors and RJ Connectors - (438 companies)Contact size (AWG) - An electrical contact is the termination of an electrical wire in the connector's pin or socket. Contact size, also referred to as "termination size," is the maximum diameter wire the connector can accommodate. In North America...
-
Centronics Connectors - (75 companies)...connectors also have slots to receive pins from male connectors. Typically, Centronics connections consist of a 36-pin male or female connector at the printer or other peripheral, a cable, and a 25-pin parallel port on the computer. Centronics...
Product News
-
Shenzhen QH Industrial Co., Ltd
Pogo Pins for Precision Electrical Connections In compact electronic devices, maintaining reliable electrical contact while minimizing size is a constant challenge. Traditional connectors may struggle with space limitations, alignment issues, or long-term wear under repeated use. Reliable Contact in Compact Designs. Pogo pins are designed as spring-loaded probes, ensuring consistent electrical contact even under movement or vibration: Spring-loaded structure maintains stable contact force. Gold-plated surface enhances corrosion resistance... (read more) -
Shenzhen QH Industrial Co., Ltd
60A Rolling Through Hole Pogo Pins Designed for applications requiring reliable electrical connection under continuous motion and mechanical stress, these pogo pins combine rolling contact structure with high-cycle durability. Key Parameters. Current Rating: 1A - 60A. Voltage Rating: Up to 12V. Contact Resistance: <= 50 m O. Cycle Life: Up to 1,000,000 cycles. Rolling Contact Advantage. 360 Rolling Contact: Reduces friction and wear compared to standard pogo pins. Stable Conductivity: Maintains reliable electrical connection... (read more)Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
Flexible 5 Pin Magnetic Connector To Adapter Cable As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend --Delivers a convenient experience for charging and data transfer. What is 5 pin magnetic connector?. The 5-pin magnetic connector consists of male and female components; its core design incorporates magnets into the structure of a traditional pogo pin connector.Its five gold-plated contacts serve various... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
Flexible Charging - 5 Pin Magnetic Cable Connector 5-Pin Magnetic Cable Connector - Flexible Connection Solutions for OEM/ODM Projects. The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This magnetic cable connector provides a practical solution for integrating power and signal connections into electronic devices and customized cable assemblies. As a connector and cable manufacturer, QH Industrial supports OEM/ODM customization to help engineers and purchasing teams... (read more)Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
N52 Magnetic Force 4 Pin Magnetic Connector What is magnetic connector?. A magnetic connector is a connection solution that uses magnetic force to achieve automatic adsorption and alignment.When the male and female connectors are brought close together, the magnets automatically guide them to align and attract each other, completing the electrical connection. Why are engineers turning to magnetic solutions?. 1) Automatic attachment and easy operation: Connection can be completed with one hand without precise alignment, making... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
Flexible Type-C To 4 Pin Magnetic Connector Cable Description. This 4-pin magnetic connector to Type-C adapter cable is a smart charging and data transmission solution that utilizes magnetic attraction for alignment and connection.Supports reversible blind insertion, utilizing a strong magnetic array for precise alignment. Advantage. 1- Safety and loss prevention. 2- High-efficiency transmission. 3- Dustproof and waterproof. 4- Suitable for multiple applications. 5- High-current carrying capacity. Application. 1- Digital Accessories. 2... (read more)Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
Smart Ring Charger 2 Pin Magnetic Cable Connector 2-Pin Round Type Magnetic Cable Connector - Flexible Connection Solutions for OEM/ODM Projects. The 2-Pin Round Type Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This magnetic cable connector provides a practical solution for integrating power and signal connections into electronic devices and customized cable assemblies. As a connector and cable manufacturer, QH Industrial supports OEM/ODM customization to help engineers... (read more)Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Xiamen Innovacera Advanced Materials Co., Ltd.
8 Pin 30A 10kV CF2.75 Ceramic Vacuum Connector Technical Specifications: - Number of Pins: 8. - Voltage Rating: 10 kV. - Current Rating: 30 A. - Conductor Diameter Size: 0.094 inch , 2.3876 mm. - Conductor Material: Copper or Molybdenum or Customization. - Insulator: 95% Alumina Ceramic. - Flange: CF2.75 (CF35). - Using Temperature: -269 to 450 C. - Pressure Maximum: 1500 psig. - Size: OD69.5*169mm. Advantages: - Equivalent to standard ceramic to metal seals vacuum connector feedthrough specifications. - Supports 10kV high voltage & 30A... (read more)Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Strainsert
Force Sensing Load Pins transmitted by the shear planes of the pin. The circuit typically includes temperature compensating, signal trim (optional) and balance resistors terminating in suitable connector socket or integral cable. Strainsert factory calibrations are intended to simulate installed conditions, however, it is recommended that an in-place calibration be performed to account for any installation, tolerance, and/or alignment influences affecting sensor measurement. If the force F is applied to the pin... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
National Bolt & Nut Corporation
Standard and Custom Cotter Pins Cotter pins. Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
-
Rapid debug of yield and performance bottlenecks within the UltraSPARC-I microprocessor
These are connected to the IEEE 1149.1 ( JTAG The first board receives the tester pogo - pin interface and second board was designed to receive the Schiumberger IDS 5000 e-beam prober load module. The flex cables then connect the two boards with connectors .
-
Low cost automatic mixed-signal board test using IEEE 1149.4
This uses the JTAG Technologies, Inc. controller to source signals to an IEEE 1149.4 controlled electronic … They also have a DUT socket for testing packaged silicon chip and I/O connectors for signaling and … … are being used that have a minimum pitch of 0.4mm and as many as 441 pins . … that is inserted into the socket base to provide a test probe for each socket pogo pin.
-
Essentials of Electronic Testing for Digital, Memory and Mixed-Signal VLSI Circuits
The optional scan pattern generator (SCPG) supports JTAG boundary scan (see Chapter 16. … vector capacity needed for boundary scan, and can mask scan output data for up to 64 pins . The pin electronics terminates in a pogo pin connector at the test head.
-
Morpack Cube: A portable 3D heterogeneous system integration platform
In Fig. 3(d), a substrate socket includes embedded circuit substrate with pogo pin . The carrier board is designed to possess the peripherals or connectors with various functions according to designer's … In addition, JTAG , FPGA ITAG, FPGA (Xil inx XC3S5000) [10], PROM (Xilinx XCF16P) [11], RS232 interface and …
-
ITT releases Premier Technology brochure on key interconnection groups
Now available from ITT is the companyâs Premier Technology brochure with technical Pull Sheet and White Papers for Pogo - Pin , Break-Away, Chip-on-Flex, Stacking, Quadrax and PHD Fibre Optic interconnection products. … interconnection technologies is best suited to their particular environment.â The history of connector development throughout the … • JTAG , AOI solutions readied for electronica showing .
-
FPGA-Based Embedded Tester with a P1687 Command, Control, and Observe-System
For exam- ple, a very common ATE architecture is for a generic set of boards to drive generic pins through a pogo - pin connector and to include ‘‘per pin’’ features in crafting and applying digital waveforms and se- quences. … that schedules the operations to be scanned-in and scanned-out using a JTAG ScanDR operation [Figure …
-
Gizopoulos / Advances in ElectronicTesting
… they still must provide as good (or better) electrical characteristics and mechanical accuracy as the pogo interface. … the timing on the two lines independently (and many testers can because their pin electronics drivers are … One example is assessing the severity of parasitics caused by vias or connectors . JTAG TAP and Boundary Scan .
-
Mouser Electronics, Inc.
… line Power Architecture MCUs with full access to CPUs, GPIO's and peripherals (CAN, JTAG , K-Line, and … Molex IllumiMate™ 1.25mm Pitch Wire-to-Board Connector System Pin -controlled any-frequency, any-output quad clock generator. AVX 70-9150 Series Single Pogo Pin Contacts - Board-to-Board (BTB .
-
ISTFA 2013: Conference Proceedings from the 38th International Symposium for Testing and Failure Analysis
It is also worthwhile to mention that as modern SRAM design includes Jtag and scan chain concepts … The data in the bit is ultimately routed to drive an output pin . The PCB was approximately 1 inch by 1 inch and the pin connectors were located close to … Fig. 2(b) and (c) represent the cases of a pogo - tower based (hard dock) and cable …
-
http://dspace.mit.edu/bitstream/handle/1721.1/75632/818202456-MIT.pdf?sequence=2
These contacts interface with a set of pogo pins in a test fixture. … root vector, it informs whatever neighbors it is contacting, and they deactivate their connectors releasing the module. a few LEDs, a serial connection, or at the most, a JTAG bus.
Indicates content that may require registration and/or purchase.