Products/Services for Judges Clutch Washers
-
Washers - (1244 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Image Credit: Alloy...TypeANSI Nominal SizeANSI Metric Size -
Spring Washers - (165 companies)Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers... -
Mechanical Brake and Clutch Assemblies - (46 companies)Mechanical brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. In the world of power transmission, mechanical brake... -
Electric Brake and Clutch Assemblies - (102 companies)Electric brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Electric brake and clutch assemblies are equipment drive... -
Pneumatic Brake and Clutch Assemblies - (52 companies)Pneumatic brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Pneumatic brake and clutch assemblies are equipment drive... -
Labware Washers - (71 companies)Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed...
-
Microplate Washers - (47 companies)Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
-
Wave Washers - (70 companies)Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
-
Thrust Washers - (58 companies)Thrust washers are used as a bearing surface for rotary applications. They are usually made of steel, bronze, plastic, or other material with low friction coefficients. Thrust washers are used as a bearing surface for rotary applications...
-
Pressure Washers - (335 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
Product News
-
Smalley
Custom Washers Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges TM. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production. The flexibility in design and manufacturing allows Smalley to produce for prototyping, low volumes or mass production. Design tools are available that allow you to submit spring... (read more)Browse Washers Datasheets for Smalley -
APM Hexseal Corp.
Sealing washers are a game changer Our Seeloc (R) Washers consist of molded rubber, bonded to custom formed stainless-steel washers. The contact surface creates a 360 sealing barrier around the periphery of the washer face when compressed. (read more)Browse Washers Datasheets for APM Hexseal Corp. -
Nord-Lock Group
COMBI BOLT WASHERS Nord-Lock combi bolt washers are specifically designed to be permanently attached to a bolt (SEMS), providing an additional layer of security to applications. The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)Browse Washers Datasheets for Nord-Lock Group -
APM Hexseal Corp.
Molded Sealing Washers Seeloc (R) Washers work in combination with traditional bolts, screws, or studs to create an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360 sealing barrier around the periphery of the washer face when compressed (read more)Browse Washers Datasheets for APM Hexseal Corp. -
APM Hexseal Corp.
Sealing Washers to the rescue! APM Hexseal's patented Seeloc Washers work in combination with standard screws or bolts. They feature a continuous contact ridge that creates a tight seal around the periphery and fastener head. (read more)Browse Washers Datasheets for APM Hexseal Corp. -
Nord-Lock Group
Washers for every bolted connection Our product portfolio includes standardized washers specialized for critical bolted connections, as well as customized solutions accounting for unique requirements and specifications. To see our full product range please continue to our website. (read more)Browse Washers Datasheets for Nord-Lock Group -
APM Hexseal Corp.
Why are washers used with fasteners? THE PURPOSE OF WASHERS & WHY THEY 'RE USED WITH FASTENERS. A washer is a mechanical component that consists of a circular flattened metal, plastic, or rubber disk with a hole through the middle. Washers are typically used with fasteners such as screws and bolts to distribute the load of the fastener, prevent damage to sensitive surface materials, and reduce the potential for leaks. Are washers necessary? That depends largely on the application and the substrate. For more than 70 years, APM... (read more)Browse Washers Datasheets for APM Hexseal Corp. -
APM Hexseal Corp.
IS A GASKET THE SAME AS A WASHER? APM Hexseal is a leading provider of durable high-quality sealing hardware, including custom-molded gaskets and washers. Gaskets and washers are often assumed to be the same thing, as they have a similar design and are both used in conjunction with other components. While they have a similar appearance, they serve very different purposes. GASKET VS. WASHER: WHAT 'S THE DIFFERENCE?. Although gaskets and washers share some similarities, they serve different functions. Gaskets are used to prevent... (read more)Browse Washers Datasheets for APM Hexseal Corp. -
National Bolt & Nut Corporation
Custom Washers for a variety of applications Watch > > >Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt. CUSTOM NUTS AND WASHERS. National Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options. Similar to our custom nuts, our custom washers are available in a variety of materials with different finishes and standards compliances... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
APM Hexseal Corp.
Why Sealing Washers? Our Seeloc TM Washers work in combination with traditional bolts, screws or studs, to produce an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360 sealing barrier around the periphery of the washer, when compressed. This generates a complete, high pressure, seal. Learn More (read more)Browse Washers Datasheets for APM Hexseal Corp.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 34404,'defamer'),(34405,'defang'),(34406,'defat'),(34407,'default'),(34408,'default judgement'),(34409,'default judgment '),(34410,'default … … 37144,'disgustingness'),(37145,'dish'),(37146,'dish aerial'),(37147,'dish antenna'),(37148,'dish out'),(37149,'dish rack'),(37150,'dish the dirt'),(37151,'dish towel'),(37152,'dish up'),(37153,'dish washer '),(37154,'dish-shaped' … … 'disk cache'),(37246,'disk clutch '),(37247,'disk controller' …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… deer_trail_N 0,0,0,0,0 default_judgement_N 0,0,0,0,0 default_ judgment _N 0,0 … … 0,0,0 dish_out_V 0,0,0,0,0 dish_rack_N 0,0,0,0,0 dish_towel_N 0,0,0,0,0 dish_up_V 0,0,0,0,0 dish_ washer _N 0,0,0 … … 0,0,0 disk_ clutch _N 0,0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… deer_trail_N 0,0,0,0,0 default_judgement_N 0,0,0,0,0 default_ judgment _N 0,0 … … 0,0,0 dish_rack_N 0,0,0,0,0 dish_the_dirt_V 0,0,0,0,0 dish_towel_N 0,0,0,0,0 dish_up_V 0,0,0,0,0 dish_ washer _N 0,0,0 … … 0,0,0 disk_ clutch _N 0,0,0 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… big_top_N|1 cleats_N|1 cleat_N|3 anasazi_N|1 cliff_dwelling_N|1 southwestern_united_states_N|1 self_N|5 clubhouse_N|1 roof_N|47 cluster_bomb_N|1 target_V|2 precisely_R|9 improved_J|5 clutch _N|6 coat_of_paint_N|1 coil_N|1 … … showmanship_N|1 all-round_J|1 outwardness_N|4 socrates_N|5 inwardness_N|4 integrity_N|6 inquisitiveness_N|1 worldliness_N|1 happy_J|37 boiling_point_N|3 blandness_N|1 enrage_V|1 judge _N|50 distressing_J|3 coldness_N|3 … … fossil_N|3 further_R|16 confirmation_N|2 evolutionary_J|1 promising_J|8 perpetrator_N|1 elicitation_N|1 sidecar_N|1 fillip_N|1 behold_V|2 delight_N|9 nuisance_N|4 dish_ washer _N|1 infliction_N|1 abatable_nuisance_N|1 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… lights|turn_out_V light_N 01510827_V|engaged the gears|engage_V gear_N 01511134_V|Don't ride the clutch!|do_V not_R ride_V clutch _N 01511380_V|I want … … parents had left on the floor|child_N suffocate_V plastic_bag_N parent_N have_left_V floor_N 01569566_V|install the washer and dryer|install_V washer_N … … 01607288_V|Management closed ranks|management_N close_V rank_N 01607445_V|The goldsmith set the diamond|goldsmith_N set_V diamond_N 01607590_V|The judge clapped him in …
-
Acquisition of large lexicons for practical knowledge-based MT
9 tooth dog clutch = nine-tooth dog clutch reduced forms were canonicalized; abbreviations and acronyms were judged for comprehension and informativeness, measurement unit abbreviations were … … motor = vibration motor air condition system - air conditioner system = air conditioning system windshield washer /wiper = windshield wiper/washer .
-
CR4 - Thread: How to Stop Wind Screen Washer Fluid Freezing
Next in Forum: Clutch Function You might be interested in: Emergency Stop Switches, Spring Washers You should check any information and use your own judgment or seek expert advice before doing or …
-
CR4 - Thread: Pipe Deflection
Previous in Forum: Pressure Control Valve for ElectronicallyControlled Hydraulic Motorcycle Clutch You might be interested in: Pipe Fittings, Preload Springs, Spacers and Washers , Industrial Pipe You should check any information and use your own judgment or seek expert advice before doing or …
-
index.sense (finlayson-gwc2014.zip)
… dish_towel%1:40:03:: 03403544 1 0 dish_up%2:45:01:: 01169111 1 1 dish_ washer %1:49:05 … … disk_brake%1:52:13:: 03404593 1 0 disk_cache%1:75:00:: 03404796 1 0 disk_ clutch %1:69:01 … … district%2:97:15:: 02487979 1 0 district_attorney%1:58:01:: 11028463 1 2 district_ judge _louis_bechtle%1:86:08 …
-
CR4 - Thread: Clutch Function
Previous in Forum: How to Stop Wind Screen Washer Fluid Freezing You might be interested in: Metric Gears, Brake and Clutch Parts and Accessories, Bevel and Miter Gears You should check any information and use your own judgment or seek expert advice before doing or …
Indicates content that may require registration and/or purchase.