Products/Services for Kemac Parts Washer

  • Washers-Image
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
  • Spring Washers-Image
    Spring Washers - (165 companies)
    Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers...
  • Labware Washers-Image
    Labware Washers - (71 companies)
    Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed...
  • Microplate Washers-Image
    Microplate Washers - (47 companies)
    Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
  • Wave Washers-Image
    Wave Washers - (70 companies)
    Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
  •  
    Thrust Washers - (58 companies)
    Thrust washers are used as a bearing surface for rotary applications. They are usually made of steel, bronze, plastic, or other material with low friction coefficients. Thrust washers are used as a bearing surface for rotary applications...
  •  
    Pressure Washers - (335 companies)
    Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
  •  
    Spray Washers - (218 companies)
    Spray washers clean parts with a directed, pressurized spray of hot water, detergent or cleaning solution. They are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces...
  •  
    Spray Gun Washers - (18 companies)
    Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
  •  
    Immersion Parts Washers - (178 companies)
    Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank. They are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion, or other contamination from...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Assessment of cost savings of DOE's return-on-investment program
    ORNL Better Orange& KeMac TL3 Aqueous Parts Washer .
  • Start pdf
    … manufacturer and distributor of Beryllium Oxide (BeO) ceramic laser bores, heat sinks, crucibles, washers , thermocouple tubing, and … … at Anaren Booth # 837: Xinger®-II components for wireless infra- structure, including parts ideal for WiMAX. Kemac Technology Inc.
  • 2008 IEEE MTT-S IMS exhibition guide
    … manufacturer and distributor of Beryllium Oxide (BeO) ceramic laser bores, heat sinks, crucibles, washers , thermocouple tubing, and … … at Anaren Booth # 837: Xinger®-II components for wireless infra- structure, including parts ideal for WiMAX. Kemac Technology Inc.