-
Description: Fiberglass knitted rope is round rope shape high temperature products which knitted by glass fiber yarn. Glass Fiber Knitted Tape Graphite Coated Glass Fiber Knitted Tape ■Characteristics ○Excellent heat resistance and insulation quality. ○Soft, resilient and
-
Description: Glass Fiber Knitted Tape Graphite Coated Glass Fiber Knitted Tape It is the high temperature resistant products which the fiberglass was special heat treated. ※One side with self-adhesive tape ■Characteristics ○Excellent heat resistance and insulation quality. ○Soft, resilient
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have
- Overall Thickness: 0.062 to 0.125 inch
- Overall Width / OD: 0.125 to 60 inch
- Use Temperature: 1,000.4 F
- Type: Braided Product, Rope / Cordage, Sleeving / Wrap
-
-
Supplier: Darco Southern, Inc.
Description: Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame.
- Overall Width / OD: 0.375 to 5 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: -65 to 700 F
- Type: Braided Product, Sleeving / Wrap
-
Supplier: OMEGA Engineering, Inc.
Description: Standard heat or heater tapes are made from fine gage stranded resistance wires that are double insulated with braided fiberglass and knitted into flat tapes for maximum flexibility. A heavy insulated heat tape is made by taking a standard tape and braiding it between layers of
- Maximum Operating Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- Watt Density: 4.9 to 5.3 W/in²
- Maximum Operating (Sheath) Temperature: 900 F
-
Supplier: Darco Southern, Inc.
Description: Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF.
- Overall Width / OD: 1 to 3 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have
- Overall Width / OD: 0.25 inch
- Use Temperature: 1,000.4 F
- Features: Chemical / Fuel Resistant, Glass / Fiberglass, Other, Thermal Insulation / Fireproofing, Woven Product
- Applications: Chemical Process, Fire Proofing / Thermal Protection
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have
- Overall Width / OD: 0.25 inch
- Use Temperature: 1,000.4 F
- Features: Chemical / Fuel Resistant, Glass / Fiberglass, Other, Thermal Insulation / Fireproofing, Woven Product
- Applications: Chemical Process, Fire Proofing / Thermal Protection
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C
- Temperature Resistance: 345 to 750 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: OMEGA Engineering, Inc.
Description: Drum Heaters are totally integrated heating systems consisting of a durable, multi-strand nickelchromium heating element insulated with two applications of high temperature fiberglass yarn and knitted into tape form. These tapes are laminated between multiple layers of silicone
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.6 to 1.2 kW
- Watt Density: 4.5 W/in²
Find Suppliers by Category Top
Featured Products Top
-
operations and in-flight conditions. HYTEX® Woven Textiles HYTEX® High Performance Fabrics and Textiles are knit, woven, or braided from advanced fiberglass, silica, and ceramic fibers, delivering the thermal endurance and (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Nighttime Warming Will Increase Winter Wheat Yield Through Improving Plant Development and Grain Growth in North China
The curtain material consisted of 0.25-mm-wide aluminum foil knitted into a fiberglass cloth (Jiangyin Zhongchang Fiberglass Composite Material Co., Ltd., China).
-
Trace crack in molded thin substrate package, root causes and FEM modeling
The knitting pattern ofthe fiberglass cloth also plays the role.
-
Trace crack in thin CSP molded package and underlying failure mechanism
The knitting pattern of the fiberglass cloth also played a role.
-
standard ptfe coated fabrics,China standard ptfe coated fabrics Manufacturers, Suppliers - ECOL
PTFE Coated Fabric 1).chemical resistance 2).low friction coefficient 3).non-stick surface 4).flame resistan PTFE Coated Fabric with RoHS Certificate PTFE teflon fabrics ... or specially knit into superior fiberglass basic cloth , coated with fine PTFE resin then make it…
-
ptfe coated cloth,China ptfe coated cloth Manufacturers, Suppliers - ECOL
... specially knit into high-grade fiberglass basic cloth , coating PTFE resin then make it into various PTFE Teflon high temperature resistance clothes in ... electrical industries, desulfurizing material in power plant etc.
-
Sell Teflon Release Sheet/Solar Laminator Teflon Fabric
• Made of high quality glassfibre materials, to plain knit or woven into a high-level special fiberglass cloth material.
-
Engineering & Ginning
Evaluating a Fiberglass Roller Covering on a Roller Gin Stand
Analysis showed that the fiberglass fibers in the experimental roller did not contaminate knitted cloth made from the lint ginned with the roller.
-
The Buckled Insert: Fabrication and Fitting Instructions | ICIB Online Library, 1981 | ACPOC - Association of Children's Prosthetic-Orthotic Clinics
The layup is made with a tightly knitted synthetic stockinette such as Perlon, 6 cm (2 and 1/2 in.) wide and equal … five times the posterior distance from the toes to the midshank, and fine-weave fiberglass cloth , 2--4cm (3/4 to…
-
Sell Knitted wire mesh
,Reinfocing Welded Wire Mesh ,Welded Wire Mesh Rolls, Fiberglass Wire Mesh,PVC Coated Window Screen,Stainless Steel Window screen,Aluminum Window … Metal Mesh,Perforated Metal Mesh,Punch hole metal mesh,Stainless Steel Wire Cloth ,Woven wire mesh, Knitted Wire Mesh,Wire Mesh…
-
Countries > Canada > Province of Quebec > Regulations > Occupational Health and Safety‚ An Act Respecting > [CANADA Que Reg s2-1/2] Regulation 2 - Regula...
…in mills whose chief products are knitted goods are classified in subparagraph k ( knitting , except the hosiery .... (c) man-made fibre, yarn and cloth mills: establishments primarily engaged in manufacturing man-made textile fibres (including fibreglass ), yarns, threads and broad woven goods.
Indicates content that may require registration and/or purchase.