Products/Services for Laboratory Arc Melting Furnace

  • Furnaces (industrial)-Image
    Furnaces (industrial) - (449 companies)
    ...furnaces include air or oxidizing, inert, reducing, salt bath, and vacuum. Furnaces may have either a single set point or a programmable controller to adjust temperature and temperature stability. Choices for heat source include arc, combustion...
  • Laboratory Furnaces-Image
    Laboratory Furnaces - (148 companies)
    Laboratory furnaces provide continuous heating to process samples and materials. They are generally built from high temperature (refractory) materials so that they can maintain high temperatures without breaking down. Often, laboratory furnaces...
  • Vacuum Furnaces-Image
    Vacuum Furnaces - (101 companies)
    ...air or oxidizing, inert, reducing, salt bath, and vacuum. Furnaces may have either a single set point or a programmable controller to adjust temperature and temperature stability. Choices for heat source include arc, combustion, electrical...
  • Laboratory Ovens-Image
    Laboratory Ovens - (267 companies)
    Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory ovens are convection...
  • Vacuum Ovens-Image
    Vacuum Ovens - (71 companies)
    ...baking, brazing and soldering, burn-off, curing, drying, firing and sintering, foundry and melting, heat treating, hot pressing, industrial, and laboratory. Features common to vacuum ovens include a cooling system, shelving, racks, and carts, air...
  •  
    Crucibles - (161 companies)
    Plasma arc melting furnace. Gas fired furnace. Applications. Aluminum melting - Refractory ceramic materials and components suitable for use in aluminum smelting, melting and casting operations such as thermocouple protection tubes, combustion gas heaters...
  •  
    Ovens (industrial) - (487 companies)
    ...and, in powdered metals, recrystallization. Foundry furnaces are used for metal melting applications for jewelry manufacturing, mining, and die casting operations, production aluminum foundries, and fine arts studios. They typically have a tilting mechanism...
  •  
    Refractory and Reactive Metals - (184 companies)
    ...is a silvery white metal with a very high melting point and a low thermal expansion coefficient. They are used to fabricate evaporation crucibles, electrodes, rocket technology, furnace components, glass and zinc processing tools, and electrical contacts...
  •  
    Kilns (industrial) - (97 companies)
    ...and metal generates heat. Both carbon and alloy steels are produced in electric arc furnaces. In combustion heat sources, combusted gas may heat the material being processed directly or indirectly. Electric or resistance, indirect heat sources...
  •  
    Heating Furnaces - (210 companies)
    Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation