Lab-Scale Rotary Furnace from Harper
Featured Product from Harper International Corporation
Harper International, a world leader in thermal processing solutions for advanced materials, announces the launch of its Lab-Scale Rotary Furnace. The Lab-Scale Rotary Furnace allows producers of advanced materials to optimize their process parameters on a small scale to ensure capability and quality requirements are achieved prior to investment in production-scale thermal process equipment.
Full featured with short delivery times, the Lab-Scale Rotary Furnace provides clients with the opportunity to get to market faster and more efficiently. The furnace delivers superior temperature uniformity for batch or continuous processing of advanced materials including granular, powder, or particulate aggregates at operating temperatures up to 1200°C. Harper also offers add-on options for controlled atmospheres and material handling.