-
Supplier: AirClean Systems
Description: holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process. Standard Features Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: AirClean Systems
Description: the polypropylene fume hood and scrubber Observation window for media inspection Scrubber holding tank with recirculating pump Sized to meet fume hood flow rate Optional polypropylene blowers to match system Typical Applications: Generally, scrubbers
- Pollutants Scrubbed: Acid
- Orientation: Vertical
- Process Type: Wet
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical
- Airflow: 240 to 250 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical
- Airflow: 2,400 to 3,052 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact
- Airflow: 890 to 1,000 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact
- Airflow: 1,590 to 1,735 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: Schutte & Koerting
Description: The Vent Gas Scrubber System is a compact, lightweight, and easy-to-install unit designed for economical and effective control of pollution from low volume sources. The Vent Gas Scrubber System is comprised of a Scrubber combined with a Liquid Gas Separator. Both are available
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: New York Blower Company (The)
Description: NYB FRP Radial Fume Exhausters are compact corrosion-resistant fans for moderate pressure, tough fume-handling applications such as laboratory fume hoods, plating and pickling operations, and scrubber systems.
- Air Flow Rate: 7,500 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Media Temperature: 250 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 22 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower FRP Radial Fume Exhausters are compact corrosion-resistant fans for moderate pressure, tough fume-handling applications such as laboratory fume hoods, plating and pickling operations, and scrubber systems.
- Air Flow Rate: 0 to 7,500 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 250 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 22 inch
Find Suppliers by Category Top
Featured Products Top
-
Why Choose Polypropylene Fume Hoods for Laboratories? In modern laboratories, material selection directly impacts both performance and operator protection (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Maximizing Laboratory Safety and Efficiency: The Case for Ductless Fume Hoods In laboratories across the globe, fume hoods play a critical role in ensuring the safety of personnel by (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Endeavour™ Ductless Fume Hood - Sliding Sash Variable airflow monitoring and control to ensure efficient operation AirClean Systems’ Endeavour Ductless Fume Hood (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Endeavour™ Ductless Fume Hood - Sliding Sash Variable airflow monitoring and control to ensure efficient operation AirClean Systems’ Endeavour Ductless Fume Hood (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Endeavour™ Ductless Fume Hood - Sliding Sash Variable airflow monitoring and control to ensure efficient operation AirClean Systems’ Endeavour Ductless Fume Hood (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
rinsing procedures for smaller components in a fume hood. A ductless fume hood with a horizontal laminar flow that draws air from near the operator, across the work space, to the back of the hood can help protect the operator and others in the area from cleaning and rinsing agent fumes. The fume hood (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
Effective Use of Class II Biological Safety Cabinets Safe Use of Chemical Fume Hoods History: The Eagleson Institute was founded in 1989 by Dennis Eagleson, CEO of The Baker Company, in memory of his father John M. Eagleson, Jr. Jack was (read more)
Browse Instructional Seminars and Training Services Datasheets for Baker -
ChemSafe Filtered Chemical Storage Cabinet operates like a ductless fume hood by providing constant negative airflow thus allowing all contaminates to be captured by either the particulate or gas phase filter. ChemSafe is constructed from thermally fused polypropylene, offering superior chemical (read more)
Browse Cabinets and Casework Datasheets for AirClean Systems -
Grades with superior impact-resistance Higher heat deflection temperatures than typical PVC Applications include: Chemical tanks Fume hoods Laboratory workstations Other High (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Four Buckets of Ventilation Equipment When setting up or modifying a laboratory, understanding ventilation equipment is crucial. These tools generally fall into four categories: Fume Hoods: Provide personnel protection by venting (read more)
Browse Biological Safety Cabinets Datasheets for Baker
More Information Top
-
Chemical Systems Services Backdraft Dampers Include Butterfly Gravity And Blast Gate Types
Specific items they produce include wet packed scrubbers , laboratory fume hoods , corrosion resistant plastic tanks and sinks, chemical containment tanks, evaporators, polypropylene cabinets, PVC fittings and dampers.
-
FY2000 Hanford Technology Deployment Accomplishments Fact Sheets
The corrosive vapors generated in the laboratories ' fume hoods can be removed and neutralized by an acid scrubber .
-
Energy efficiency in California laboratory-type facilities
- Laboratory fume , biological and clean hood blower systemsmostly located on roofs - Cleanroom scrubbers and fans - Process cooling .
-
http://www.nasa.gov/centers/wstf/pdf/209053main_2007_waste_min_plan.pdf
In addition, the Chemistry Laboratory is investigating processes that do not involve the contamination of scrubber fluids for eliminating hydrazine vapors generated on fume hoods in the labs.
-
Final environmental statement related to the United Nuclear Corporation, Morton Ranch, Wyoming Uranium Mill (Converse County, Wyoming)
To control perchloric acid fumes in the chemical laboratory , a wet scrubber will be employed as an integral part of the perchloric acid hood .
-
MEMS Materials and Processes Handbook
… neutralization system – automated system to collect and neutralize acid and base waste (not HF) from sinks and fume hoods before discharge Fume scrubber – system to remove harmful vapors from hood exhaust with water dilution … … emergency exits for fast laboratory evacuation.
-
A design guide for energy-efficient research laboratories
Some specialized laboratory fume hoods require filtration or air cleaning before hood exhaust is discharged into the atmosphere. HEPA filters and air scrubber systems are available to remove most undesirable exhaust effluents; however, these added …
Indicates content that may require registration and/or purchase.