Products/Services for Laboratory Navel Needles
-
Syringes and Needles - (225 companies)...media. A needle is a slender hollow instrument for introducing material into or removing material from the body parenterally. It is common for syringes to come with needles attached; it is not the rule, however. Specifying Syringes...ConfigurationReusableInjection Method -
Needle Valves - (586 companies)Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves have a slender, tapered point at the end of the valve stem... -
Needle Roller Bearings - (298 companies)Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small... -
Precision Dispensing Needle Valves - (54 companies)Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts... -
Laboratory Balances - (221 companies)...and length. Other specifications include display, intervace, and ratings or certifications. Display. Some laboratory balances have an analog display such as a needle. Others have a digital display such as a liquid crystal display (LCD), light-emitting... -
Laboratory Bottles - (174 companies)Image Credit: U.S. Plastic Corporation. Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids. They are used in chemical storage, labware cleaning, and other laboratory applications. Types of Laboratory...
-
Laboratory Refrigerators - (125 companies)Laboratory refrigerators are used to cool samples or specimens for preservation. They include refrigeration units for storing blood plasma and other blood products, as well as vaccines and other medical or pharmaceutical supplies. They differ from...
-
Laboratory Funnels - (111 companies)Image Credit: U.S. Plastic Corporation. Laboratory funnels are used to channel liquids or fine-grained chemicals (powders) into labware with a narrow neck or opening. Often, they are made of plastic such as polypropylene. Reusable products can...
-
Laboratory Fittings - (50 companies)Ground glass joints are used in laboratories to form leak-free connections between component labware such as flasks, condensers, and bubblers. Fittings are a vital part of any laboratory system. Although these components are not particuarly...
-
Laboratory Tongs - (23 companies)Laboratory tongs are tools used for grasping and lifting materials or labware. Laboratory tongs are large pincers for grasping and lifting vessels of heat-resistant material used in high temperature chemical reactions. Tongs differ in shape...
Product News
-
Harper International Corporation
Custom Laboratory Ovens Harper International Corporation manufactures custom laboratory ovens to match your specifications. (read more) -
Harper International Corporation
Custom Laboratory Furnaces Harper International Corporation manufactures custom laboratory furnaces to match your specifications. (read more) -
Atlantic Rubber Company, Inc.
Tubing and stoppers for Laboratory Applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septa. We carry standard sizes as well as custom produce products to your specifications. Learn More (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Medical grade laboratory products Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O-rings. SBR Stoppers. Silicone Stoppers. Pure Gum Lab Tubing. Helix Class VI Silicone Tubing. Latex Rubber Tubing. USP23, Class VI O-Rings. Gemu Diaphrams. Septas. Learn More (read more) -
AGC Chemicals Americas, Inc.
Laboratory services for textiles and nonwovens Laboratory services for textiles and nonwovens. AGC Chemicals provides testing and application support services for technical textiles and nonwovens relative to water, oil and stain repellency, spray and wash performance, hydrostatic testing, static decay, surface resistivity. Follow us on: YouTube. LinkedIn. twitter. Our Blog. Watch > > >AGC Group Overview. ABOUT AGC CHEMICALS AMERICAS. For almost a century, AGC Chemicals has been manufacturing high-performance materials serving industrial... (read more) -
Portescap
Driving Innovation in Laboratory Automation Driving Innovation in Laboratory Automation with Advanced Motion Solutions. Every day, people visit doctor 's offices, hospitals, or have fluid samples sent for testing to assess their health or diagnose specific conditions. Medical devices play a crucial role in detecting, monitoring, and confirming diseases - often delivering faster and more accurate results thanks to recent technological advancements. At the heart of this progress is laboratory automation, powered by sophisticated motion... (read more)Browse DC Motors Datasheets for Portescap -
AirClean Systems
Polypropylene Fume Hoods for Laboratories Why Choose Polypropylene Fume Hoods for Laboratories?. In modern laboratories, material selection directly impacts both performance and operator protection. Polypropylene lab equipment, including fume hoods, storage enclosures, and cabinetry, has emerged as a superior choice due to its unmatched chemical resistance, rust-proof construction, and long-term durability. At AirClean (R) Systems, we design our enclosures with these properties in mind, delivering chemical-resistant lab equipment... (read more)Browse Fume Hoods Datasheets for AirClean Systems -
MOUETTE PLASTIC MOLD CO., LTD
Sealed Needle Bearing with Cage Reliable, High-Performance Needle Bearings for Demanding Applications. Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring long service life and smooth operation. Key Features: Precision Machined Race: Bearing-grade steel ensures strength, accuracy, and reliable performance under heavy loads. Caged Needle Rollers: Retained rollers improve stability, reduce friction... (read more) -
Accurate Bushing Company, Inc.
Urethane Coated - Needle Rollers Download Urethane Coated Bearing Catalog Here. Urethane Coated - Needle Rollers. Cam Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request. Click here to download our complete catalog in Adobe Acrobat PDF format. Follow us on: Facebook. LinkedIn. YouTube. Needle Bearings, Bushings and Special Assemblies... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Drawn Cup Needle Bearings Engineers face challenges in transmissions and high-load machinery, such as space constraints, heavy radial loads, and precise alignment requirements, which can reduce performance and shorten component life. Our full complement drawn cup needle roller bearings deliver a reliable and efficient solution: High Load Capacity: Full complement of rollers carries greater radial loads than caged bearings. Compact Design: Drawn steel cup with reduced cross-section fits restricted spaces. Durable... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
-
Kompendium child anesthesia
… 5 vein staying cannulae: e.g., Vasculon 26 G, Insyte 24 G 5 Sterile set for Nabelvenenkatheterisierung: scissor, tweezers, needle holder, cloth terminals Annaht … … cms), sterile gloves 5 umbilical vein catheters: CH 3 … … receipt of FG) 5 laboratory tubes (filling quantity 750 …
-
Pathology
… attachment the rinsing liquid collected again with the syringe and brought to ice into the laboratory become In the laboratory solid components removed and … … leaning against the fine needle aspiration biopsy to the … … abdominal cavity under the umbilicus through a cannula (12 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… naval_missile_N 0,0,0,0,0 naval_officer_N 0,0,0,0,0 naval_radar_N 0,0,0,0,0 naval_research_ laboratory _N 0,0,2 … … 0,0,0,0 navel _orange_N 0,0,0 … … 0,29,10,10 needle _bearing_N 0,0,0 …
-
Prä natale diagnosis and therapy in ethics, medicine and right
Thereby, the blood of the umbilical vein becomes over a hollow needle the obtained parties. In centers, can take place a circulating laboratory diagnosis and occur an immediate intrauterine transfusion of erythrocyte …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… engineer'),(88508,'naval engineering'),(88509,'naval equipment'),(88510,'naval forces'),(88511,'naval gun'),(88512,'naval installation'),(88513,'naval missile'),(88514,'naval officer'),(88515,'naval radar'),(88516,'naval research laboratory '),(88517,'naval shipyard' … … 88525,'nave'),(88526,' navel '),(88527,'navel orange' … … 'need'),(88704,'needed'),(88705,'needer'),(88706,'needful'),(88707,'needfully'),(88708,'neediness'),(88709,' needle '),(88710,'needle …
-
Emergencies in gynecology and obstetrics
Umbilicus stranding incident imminent Uterusruptur, premature Plazentalösung, multiple sclerosis, diabetic Polyneuropathy, degenerative back marrow disease, epilepsy, sepsis … … balancing import and export, diuresis > 0,5 ml/kg KG/h 4 necessary CTG 4 laboratory : BB, coagulation status … Tuohy needle 18 G, Periduralkatheter, 2-ml-, 5-ml-, 10-mls syringes, rotary connector, 22 μ- Millpore …
-
Hormone-sensitive lipase is reduced in the adipose tissue of patients with type 2 diabetes mellitus: influence of IL-6 infusion
Upon arrival at the laboratory , subjects rested quietly on a bed and a venous cannula was introduced … At this time the subjects were also prepared for needle biopsy of the adipose tissue. … and fascia under local anaesthetic (lidocaine, 2% epinephrine) at a site 10 cm lateral to the navel .
-
Are the laparoscopic per traumatisms due to the trocar they really avoidable? Concerning a case
… 6 TAT g6n6ral of the patiente and the r6sultats of the examinations of laboratory ; this contradiction maintains … An incision of l cm is r6a-lis6e ~ 2 cms ~ left and above the umbilicus , ~ the sufficient distance of the incision m6diane; the needle pneumop6ritoine is introduced and imm6diatement, we see one 6 liquid coulement spontan6.
-
Changes in gas composition and acid‐base values of venous blood samples stored under different conditions in 4 domestic species
… temperature, heart rate, respiratory profile (presence of cough or nasal/ocular discharge), fecal consistency, navel appear- ance, and … … gas analysis (3 mL ventilated syringes with a 23 gauge 3 1-inch needle containing freeze-dried … … blood samples were stored immediately at different temper- atures and transported to the laboratory at the University …
-
Reasons for intracranial hypertension and hemodynamic instability during acute elevations of intra-abdominal pressure: Observations in a large animal model
… was inserted mtracramally and connected m the stan- dard manner to a Cammo V420 monitor (Cammo Laboratories , Ammals m tl~s group were placed m the supme posmon A 1 cm mclslon was made m the navel area, and a Veress needle (Karl Storz Endoscopy- America, Inc , Culver City, Cahf) was mserted mto the abdommal cavity CO2 was mtroduced by …
Indicates content that may require registration and/or purchase.