Products/Services for Landmark Aluminum Rod Tubes
-
Cores and Tubes - (41 companies)Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes Product types include: plastic cores and plastic tubes paper core and paper tubes metal cores and metal tubes Mill cores...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod... -
Quartz Tube and Rod - (37 companies)Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
-
Glass Tube and Rod - (63 companies)Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly... -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
-
Aluminum Extrusion Services - (202 companies)...temperatures. This process can be used for most materials, provided the tooling is robust enough to withstand the stresses created by extrusion. Examples of parts that are cold extruded are collapsible tubes, aluminum cans, cylinders, and gear blanks...
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Threaded Rod - (318 companies)...and left threads at the opposite end. This dual thread style is used for specialty assemblies such as turnbuckles. Materials. Threaded rod can be made from a variety of materials. Aluminum is a bluish, silver-white, malleable, ductile, light...
-
Metal Rod and Bar Stock - (1039 companies)...as the base metal. Common types of nonferrous metal rods and bars include aluminum, cobalt, copper, nickel, and titanium. They have use in countless applications from simple commercial-use in plumbing to cutting-edge designs in the aerospace and nuclear...
Product News
-
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Shenzhen Great Precision Ceramic CO., LTD.
Aluminum Nitride (AlN) Ceramic Parts . Great Ceramic Custom Machining of Aluminum Nitride Ceramic Parts: Great Ceramic specializes in producing high-quality AlN ceramic parts, including plates, substrates, rods, tubes, and sleeves. Our OEM and custom machining services ensure precise dimensions and surface finishes tailored to your specifications. Key Benefits for Engineers and Buyers: Excellent thermal conductivity enables efficient heat dissipation. Electrical insulation ensures reliable performance in electronic devices. High... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Vortec
Vortex Cooling Tubes (55 C). No electricity required at the cooling site. Cools without refrigerants, as low as -40 degrees. Compact and lightweight, highly transportable. Adjustable for varying cooling needs. Available heating capacity using the same tube, up to 200 F (93 C). Available in both aluminum (208 and 308) and stainless steel (208SS) models. Replacement generators available for modification of cooling or upon contamination. View our Vortex Tube Short Course which explains the basic operation of the vortex... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods... (read more) -
Pyromation
Pre-Heating Ceramic Protection Tubes The following information applies to both the Mullite and Alumina versions of the ceramic protection tubes. Installation into a running process. Insert the ceramic protection tube into a running process at the rate of 1 " per hour per 100 C to prevent thermal shock and possible breakage. For example, if your furnace is operating at 600 C, then you should take six hours to insert the ceramic tube into the furnace. Installation into a cold process (startup). If your ceramic tube is already... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Pyromation -
Xiamen Innovacera Advanced Materials Co., Ltd.
Metal And Ceramic CO2 Laser Tubes Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the ratio of 1:1:8, typically: -Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called "radio frequency " to stimulate the gasses to produce the beam... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube Product Overview. Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum equipment, and precision industrial assemblies. Manufactured from boron nitride (BN) ceramic, these threaded components combine electrical insulation, thermal stability, low wettability, and resistance to many molten materials and chemicals. We support customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Eagle Stainless Tube & Fabrication, Inc.
Tube vs. Pipe: Measurement Matters Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length. Precision machining. Laser cutting & welding bending. Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and rectangular. Grinding to precision tolerances. Assemblies. ISO 9001 Certification. ISO 13485 Certification. Watch > > >Eagle Tube - Quality Standards... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc.
-
Revaluation of geometric cues reduces landmark discrimination via within-compound associations
This was achieved by attaching each landmark to an 8- mm-diameter transparent Perspex rods , which were attached horizontally to the aluminum tubing suspending the polyure- thane walls.
-
Dose reduction by automatic exposure control in multidetector computed tomography: comparison between measurement and calculation
The TLDs were calibrated for absorbed dose in water using conventional X-ray equipment with a tube potential of 120 kVand a filter of 5-mm aluminium to approximate the radiation quality of the CT system. For each measurement on the Alderson phantom, 180 TLD rods were suitably distributed inside and more than … … of the 36 transaxial cross sections of the Alderson phantom using structures of the spine as landmarks .
-
Assessment of a theoretical formalism for dose estimation in CT: an anthropomorphic phantom study
The TLDs were calibrated for absorbed dose in water using conventional X-ray equipment with a tube potential of 120 kV and a filter of 5 mm aluminum to approximate the radia- tion quality of CT scanners. … mean value of the complete group consisting of several hun- dred chips and rods , when irradiated under … … of the 36 transaxial cross-sections of the Alderson phantom using structures of the skeleton as landmarks .
-
Cobalt Blues
Decommissioned in 1963, the Graphite Reactor is now a National Historic Landmark . In a heavy water-moderated reactor either inserting the control rods or removing the heavy water moderator … The NRX reactor incorporated a sealed vertical aluminum cylindrical vessel which held 14,000 L of heavy water and helium gas and about 175 six centimeter diameter vertical tubes in a hexagonal lattice.
-
A cephalostat for investigating alveolar resorption
The ring was fitted with an aluminium filter 1 mm. thick. … a pointer to engage in a counter-sunk hole H on the top of the Perspex rod . … the extension arms and the vertical support is made equal by adjusting the tube in the horizontal … all the landmarks required.
-
Balance disorder and increased risk of falls in osteoporosis and kyphosis: significance of kyphotic posture and muscle strength
The crossbar was a 2-m hollow aluminum tube with an outside diameter of 13 mm. A 10-mm- thick foam sheath surrounded the aluminum rod to protect the subject. … modified from the study by Kadaba et al. [16]—were placed on bony landmarks of the subject.
-
Practical models for practical flexible arms
Thick sections of aluminum tubing connect the links to each other, to the actuators and to the base. Two single- rod hydraulic cylinders are used for actuation of RALF. A single, fixed vision sensor from DVT, Inc. referred to as a Landmark Tracking Sensor (LTS) measures …
-
DNA Methylation
Restriction Landmark Genomic Scanning Expel 100–300 mg of the frozen tissue (see Note 1), wrap it in aluminum foil, and quickly … Transfer the tissue powder into a 50 mL tube and store in dry ice until all samples … Mix gently using a glass rod or 1 mL disposable pipette.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… above_R|41 aim_V|23 output_N|8 continuous_J|19 magnetic_force_N|5 feedback_N|2 transpiration_N|3 co-worker_N|3 cooled_J|1 blowing_N|3 injection_N|4 feed_back_V|1 blowing_gas_N|1 dissociation_N|3 chemical_reaction_N|1 sintered_J|1 usable_J|3 in_principle_R|2 melting_N|1 based_J|18 geometry_N|3 comparison_N|23 schematic_J|3 test_J|4 holder_N|23 thoriated_J|1 tungsten_N|2 rod _N|2 water-cooled_J|3 copper_N|4 … … cylindrical_J|5 heated_J|3 pyrometer_N|3 simultaneous_J|4 aluminum _N|5 rise_N|15 coolant_N|2 outside_J|24 … … degas_V|1 freeze_out_V|2 seal_off_V|4 reseal_V|1 off_R|19 manifold_N|11 freeze_down_V|2 shaking_N|2 redistribute_V|2 reactant_N|3 side_J|9 precooled_J|1 capillary_ tubing _N|1 tubing_N|4 thickness_N|4 … … krauthead_N|1 tune_in_V|1 every_night_R|3 piss_V|1 public_square_N|2 disarmament_N|1 germany_N|11 mill_N|4 bishop_N|6 coldly_R|4 huddle_together_V|3 neglected_J|2 in_the_midst_R|3 landmark _N|2 calamity_N|2 preacher_N|8 …
-
The translocation of marrow MNCs after experimental myocardial cryoinjury is proportional to the infarcted area
This technique, previously described,12 consists in the positioning of a precooled (liquid nitrogen, -190∞C) aluminum rod (9 mm diameter) on tar- get location. … was carefully set by using the right auricle appendage and the pulmonary trunk origin as anatomical landmarks . The col- lected cells were transferred into a sterile tube containing 50 mL of culture medium (DMEM …
Indicates content that may require registration and/or purchase.