-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph The anemometer PCE-VA 11 is an extensively used measuring
- Features: Battery Powered
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
-
Supplier: InspectorTools
Description: Large display of Airflow or Air Velocity with built-in InfraRed Thermometer CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to spot ratio and Laser Pointer Simultaneous display of Air Flow or
-
Supplier: InspectorTools
Description: Extech HD300: CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer Built-in IR Thermometer measures non-contact surface temperature Features: InfraRed Thermometer measures remote surface temperatures to932°F (500°C) with 30:1 distance to spot ratio and Laser pointer Simultaneous
-
-
Supplier: Yankee Environmental Systems, Inc.
Description: pressure), a TSP-400 visible/NIR pyranometer (solar), and 2-D wind speed and direction (sonic or wind vane/anemometer). Optional sensors include TSI-880 Automated Total Sky Imagers, UVB-1 or UVA-1 UV pyranometers, TIR-550 IR radiometers, optical visibility and precipitation sensors,
Find Suppliers by Category Top
Conduct Research Top
-
What are the Advantages of Ultrasonic Wind Sensors?
Whether mechanical, ultrasonic or laser wind measurements: all measuring methods have technical limits. While for mechanical wind sensors the measuring element - cups and vanes - itself predominantly produces a disturbance in the flow field, for ultrasonic anemometers a disturbance can be caused
More Information Top
-
Optical Heterodyning And Doppler Effect Applied To Laser Vibrometers And Anemometers
The first one, an infrared 8 watts CO2 laser anemometer is able to perform remote measurements of atmospheric wind up to 500 meters.
-
Laser-Doppler anemometry and its application to flow investigations related to the environment of vegetation
Durst, F. and Whitelaw, J. H. : 1971, 'Integrated Optical Units for Laser Anemometer ', J. Phys.
-
Springer Handbook of Experimental Fluid Mechanics
Because hot-wire anemometers have to compete with laser anemometers which are advantageously lo- cated outside the flows, hot-wire probes should be as non-intrusive as possible.
-
Measurements of the velocities of large particles using laser doppler anemometers
V. I. Smirnov and G. M. Yanina, Design and Construction of Laser Anemometers [in Russian], Izd-vo Moskovsk. Energ.
-
Experimental Diagnostics in Gas Phase Combustion Systems > Combustion Diagnostics by Laser Velocimetry
Laser anemometers have been used for making measurements in flames under both laboratory and industrial conditions, in gaseous, liquid fuel, and solid particle flames.
-
AIAA Journal > Effect of finite-size probe volume upon laser Doppler anemometer measurements
It is not easy to pick a typical value for the critical dimension of a laser anemometer ; however, Karpuk and Tiederman6 developed an optical system specifically for viscous sublayer measurements in which the probe volume was effectively a 244 /xm long cylinder …
-
Fiber optic anemometer based on distributed Bragg reflector fiber laser
In this letter, we propose and demonstrate a fiber laser anemometer based on beat frequency demodulation technology of distributed Bragg reflectors (DBR).
-
Transverse Wind Velocity Measurement Using A Dual Beam Laser Doppler Anemometer.
The laser anemometer values (quadratic sum of both components) have been compared to the values from a cup anemometer close to the two foci.
-
Laser Optical Methods For Measurement Of Velocity And Vibration
Wigley, G. (1985), "A Two Color Laser Anemometer for Determining Spatial Velocity .
-
Scanning Laser Doppler Anemometer System
Laser anemometer system schematic .
Indicates content that may require registration and/or purchase.