-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) High Power SMF coupled laser modules are designed to meet the specific performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310 nm, 1550 nm, and 1625 nm wavelengths, along with a
- Wavelength Range: 1,310 to 1,650 nm
- Laser Power: 225 to 350 milliwatts
- Operating Temperature Range: -30 to 70 C
- CDRH Classification: Class I
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 1310nm TO9 products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,310 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.4 volts
- Operating Current Range: 1,200 milliamps
-
Supplier: SemiNex Corporation
Description: external factors such as moisture and dust. This is crucial in industries where reliability and durability are paramount, such as OTDR.
- Wavelength Range: 1,625 nm
- Laser Power: 160 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 1,000 milliamps
-
-
Supplier: SemiNex Corporation
Description: external factors such as moisture and dust. This is crucial in industries where reliability and durability are paramount, such as OTDR.
- Wavelength Range: 1,650 nm
- Laser Power: 180 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 1,000 milliamps
-
Supplier: SemiNex Corporation
Description: external factors such as moisture and dust. This is crucial in industries where reliability and durability are paramount, such as OTDR.
- Wavelength Range: 1,550 nm
- Laser Power: 200 milliwatts
- Operating Voltage: 2.2 volts
- Operating Current Range: 949.9999999999999 milliamps
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers serve 850 nm through 1650 nm wavelengths and are available in a compact
- Wavelength Range: 850 to 1,625 nm
- Laser Power: 50 to 250 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) TCW Tribiner Series fiber coupled lasers are designed to meet the performance demands of the optical test marketplace. These high peak optical power lasers serve 850 nm through 1550 nm wavelengths and are available in a compact triplex
- Wavelength Range: 650 to 1,550 nm
- Laser Power: 0.5 to 225 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.’s High Power SMF coupled laser modules are designed to meet the performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310nm through 1650nm wavelengths and are available in fully hermetic
- Wavelength Range: 1,310 to 1,650 nm
- Laser Power: 180 milliwatts
- Operating Temperature Range: -30 to 70 C
- CDRH Classification: Class IIIb
Find Suppliers by Category Top
More Information Top
-
Recent progress in high-resolution optical fiber time-domain methods and its impact on dynamic environment sensing applications
To OTDR Laser Diode .
-
Page 5. Semiconductor parts with 752 in root number
1550 nm InGaAsP MQW FP pulsed laser diode for OTDR application (95 mW min).
-
Page 7. Semiconductor parts with 732 in root number
1310 nm InGaAsP MQW FP pulsed laser diode for OTDR application (110 mW min).
-
Page 3. Semiconductor parts with 529 in root number
1550 nm InGaAsP MQW FP pulsed laser diode for OTDR application (20 mW min).
-
Page 3. Semiconductor parts with 736 in root number
1310 nm InGaAsP MQW FP pulsed laser diode for OTDR application (150 mW min).
-
NEC Electronics Inc. NX7327 Datasheet.
1310 nm InGaAsP MQW FP pulsed laser diode for OTDR application (110 mW min).
-
GaAs ASIC for time domain reflectometer
Laser diodes for OTDR are two orders of magnitude brighter than lasers for communication, and they require proportionately more current, typically an ampere peak.
-
Advances in optical time domain reflectometry
Laser diode amplifier OTDR [24] .
-
High performance single mode OTDR using coherent detection and fibre amplifiers
Coherent detection OTDRs have already been developed.8 They have not demonstrated any significant advantages over direct detection OTDRs using laser diodes as light sources.
-
Towards a coherent optical free-space communication system
Coherent detection OTDRs have already been developed.8 They have not demonstrated any significant advantages over direct detection OTDRs using laser diodes as light sources.
Indicates content that may require registration and/or purchase.