-
Supplier: InspectorTools
Description: temperature InfraRed thermometer has built-in laser pointer and an 8:1 distance to target ratio Auto power off Data Hold and MAX Features Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is user
-
Supplier: WohlerUSA, Inc.
Description: surface temperature.Now, you can evaluate the indoor air quality and the mold potential with only one instrument. Three single values are displayed on the screen at one time. If there are poor lighting conditions, the display backlight can be turned on. The activated laser can determine the
-
Supplier: Honeywell Sensing & IoT
Description: The HIH-4602-L Relative Humidity (RH) sensors deliver instrumentation-quality RH sensing performance in a rugged, low cost, slotted TO-5 housing that provides a quick response while still maintaining the robustness of an enclosed component. The laser-trimmed, thermoset polymer capacitive
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3.5 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
-
-
Supplier: Honeywell Sensing & IoT
Description: The HIH-4602-L Relative Humidity (RH) sensors deliver instrumentation-quality RH sensing performance in a rugged, low cost, slotted TO-5 housing that provides a quick response while still maintaining the robustness of an enclosed component. The laser-trimmed, thermoset polymer capacitive
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage
-
Supplier: COSA Xentaur Corporation
Description: Tunable Diode Laser Spectroscopy The Xentaur Moisture Analyzer Model XTDL-HT™ is designed with a new proprietary optical algorithm based on GasScan™ TDLAS technology from Physical Sciences Inc. All optical and sample system components are designed to handle the high particulate levels found
- Operating Temperature: -4 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Honeywell Sensing & IoT
Description: HIH-4602-A/C Series Relative Humidity (RH) sensors combine both relative humidity and temperature sensing in a TO-5 housing with a hydrophobic sintered stainless steel filter. The laser-trimmed, thermoset polymer capacitive sensing elements have on-chip integrated signal conditioning. The
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3.5 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Honeywell Sensing & IoT
Description: competitively priced, solderable SIP (Single In-line Package). Available in two lead spacing configurations, the RH sensor is a laser trimmed, thermoset polymer capacitive sensing element with on-chip integrated signal conditioning. The sensing element's multilayer construction provides
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage
-
Supplier: COSA Xentaur Corporation
Description: control, high power laser, etc. The status of the relays is shown on the display with flashing "HI" or "LO" indicators while displaying the dew point. User Friendly Interface The dew point meter is operated through a menu driven user interface consisting of a custom LCD display with
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: -3.6 to 3.6 F
- Operating Temperature: 14 to 122 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of water in liquefied petroleum gases (LPG) from 1 mg/kg to 250 mg/kg using an online electronic moisture analyzer, also known as an electronic hygrometer or dew point analyzer, in the absence of methanol or other anti-freeze agent.
-
Supplier: Embedded Data Systems
Description: Hygrometer Measures Humidity with 8-Bit (0.6%RH) or 12-Bit (0.04%RH) Resolution • Operating Range: -20 to +85°C; 0 to 100%RH (see Safe Operating Range) • Automatically Wakes Up, Measures Temperature and/or Humidity and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Embedded Data Systems
Description: Key Features • Digital Hygrometer Measures Humidity with 8-Bit (0.6%RH) or 12-Bit (0.04%RH) Resolution • Operating Range: -20 to +85°C; 0 to 100%RH (see Safe Operating Range) • Automatically Wakes Up, Measures Temperature and/or Humidity and Stores Values in 8kB of Datalog Memory in 8- or
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
Find Suppliers by Category Top
More Information Top
-
Laser diode spectroscopy of H2 O at 2.63 μm for atmospheric applications
A laser hy- grometer was developed for operation from small stratospheric balloons using this new laser diode technology, with emission at 2.6 µm.
-
Evaluation of UT/LS hygrometer accuracy by intercomparison during the NASA MACPEX mission
… Stratospheric Hygrometer (FISH) [Zöger et al., 1999], and the Fluorescent Airborne Stratospheric Hygrometer (FLASH) [Sitnikov et al., 2007]; and a number of tunable diode laser (TDL) based infrared absorption spectrometers such as the Jet Propulsion Laboratory Laser Hygrometer (JLH) [May, 1998], the …
-
Absolute, high resolution water transpiration rate measurements on single plant leaves via tunable diode laser absorption spectroscopy (TDLAS) at 1.37 μm
… 8 µm band offers rather power- ful distributed feedback (DFB) lasers, widely tunable vertical cavity surface-emitting lasers, VCSELs, and relatively good extended InGaAs detectors, with recent applications in com- bustion diagnostics [27] and a planned laser hygrometer for a planetary mission …
-
Validating AIRS upper atmosphere water vapor retrievals using aircraft and balloon in situ measurements
During the NASA Pre-Aura Valida- tion Experiment (Pre-AVE) that took place during January 2004, four in situ instruments, the Aircraft Laser Infrared Absorption Spectrometer (ALIAS), the Harvard water vapor instrument, the JPL Laser Hygrometer and diode laser balloon hygrometers were …
-
Ultrasensitive detection technique for tunable diode laser spectrometers: application to detection of NO2 and H2O
The second sensor is an airborne, near JR (1 .39 pm) diode laser hygrometer .
-
Measurement of Total Water with a Tunable Diode Laser Hygrometer: Inlet Analysis, Calibration Procedure, and Ice Water Content Determination - Journal of Atmos...
Measurement of Total Water with a Tunable Diode Laser Hygrometer : Inlet Analysis, Calibration Procedure, and Ice Water Content Determination." .
-
Convective transport of water vapor into the lower stratosphere observed during double‐tropopause events
… CO data are from the NCAR vacuum UV resonance fluorescence instrument, H2O data are from the vertical cavity surface emitting laser (VCSEL) hygrometer, and IWC data are from the University of Colorado second-generation closed path tunable diode laser hygrometer (CLH-2).
-
High-speed tunable diode laser absorption spectroscopy for sampling-free in-cylinder water vapor concentration measurements in an optical IC engine
Abstract A novel, fiber-optic in situ laser hygrometer was developed to measure water vapor with microsecond time resolution directly inside an internal combustion (IC) engine.
Indicates content that may require registration and/or purchase.