Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve . Cracking pressure’s setting is done before delivering.
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Small and light weight. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Special packing rubber inhibits valve’s vibration. Setting of cracking pressure is controllable. (Pressure setting is done before shipping) Body material is stainless (SUS314), excellent corrosion resistance. Liquid available, In-line type, High flow model. Applications
- Valve Size: 0.25 inch
- Pressure Rating: 435.110518071591 psi
- Media Temperature: 32 to 194 F
- Number of Ports/Ways: 2
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Description: ER5100 Series consists of the ER5000 Series controller and a 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 psig / 310 bar with two different outlet ranges of 400 and 900 psig / 27.6 and 62.1 bar. The ER5100 Series may be ordered with a
- Pressure Rating: 400 to 900 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.06 to 0.7
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Dynisco
Description: specified for primary relief in applications where pressure build-up can occur so rapidly that the response time of a relief valve is inadequate,such as in a polymerization reaction vessel. All burst plugs are tested at rated burst pressure and temperature. In
-
Supplier: Eaton Cooper Power Systems
Description: pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over 2500 kVA) ANSI #61 Light Gray
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over 2500 kVA) Painted
- Maximum Primary Voltage Rating: 2,400 to 43,800 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain
- Maximum Primary Voltage Rating: 5,000 to 35,000 volts
- Maximum Secondary Voltage Rating: 120 to 15,000 volts
- Power Rating (VA): 0.01 VA
- Output Type: AC
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: contamination, and a line regulator to maintain consistent downstream pressure. Advanced models include electronic controls with touch-screen interfaces, digital pressure readouts, and alarms for low pressure or depletion. The system supports high inlet pressures (up to
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Eaton Cooper Power Systems
Description: gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 500,000 to 6,667,000 VA
- Output Type: AC
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
More Information Top
-
[Front matter]
Since 1983, DeepSea Power and Light has provided the oceanographic research and commercial offshore markets with innovative, rugged deep-ocean products including advanced LED lighting, HID and Halogen lights, Video cameras, ASS Type Approved pressure compensated batteries, lasers , and pressure relief valves .
-
Optical diagnostics in high-speed fuel spray; methodology and analysis
… injector driver circuit (10) PC-Control Unit (11) Control PC (12) data storage RAIO (13) fuel supply (14) fuel pump (IS) flow control (16) Pressure relief valve (17) pressure gauge (18) K2 microscope (19) fuel Injector (20) laser sheet optics (21) PCO …
-
Challenges of Power Engineering and Environment
PIV Hub2100 6.laser optical system 7.disyntony pulse ND:YAG laser 8.PC 9.pitot probe 10. honey comb 11. precise differential pressure manometer 12.bellmouth 13.air compressor 14. relief valve 15.pressure meter 16.glass rotameter 17.DANTEC coordinate …
-
Journal of Thermophysics and Heat Transfer > Laser Vaporization and Plume Chemistry in a Boron Nitride Nanotube Production Rig
… BN, B2) to thermodynamic and transport property data sets; 2) resettinga surface energy balance equation [19] under a laser radiation source based on … … of atomic boron vapor pressure with a liquid boron … … to mimic a pressure relief valve in the system, to …
-
EFFECT OF FUEL PROPERTIES ON SPRAY CHARACTERISTICS OF ALTERNATIVE JET FUELS USING GLOBAL SIZING VELOCIMETRY
… 1) supply tank, (2) value, (3) high pressure fuel pump, (4) pulsation dampener, (5) pressure gauge, (6) pressure relief valve , (7) fuel filter, (8 … … way solenoid valve, (9) pressure transducer, (10) nozzle fuel … … CCD camera, (17) GSV laser sheet optics, and (18 …
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/66100
Other components connected to the gas canister are the following: a laser - drilled micro-orifice to allow the gas … … a 0–3.4 MPa range piezoelectric absolute pressure transducer to monitor the … … a pop-off pressure relief valve to prevent the gas …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2996/07_Kuhn.pdf?sequence=1
… with slots for adjusting aluminum rail heights and for passing gas lines........................................................................45 Figure 23: Rear end cap with two gas flow lines and one pressure relief check valve and sectioned aluminum guide … … 51 Figure 28: Optional laser displacement sensor and fixture …
-
Equipment Manufacturing Technology
Loading system has two proportional relief valves , through controlling proportional valves to change loading system’s force, velocity and direction. To enhance system’s automation, many sensors have been applied, such as pressure sensor, temperature sensor, laser sensor, and pull pressure sensor [2,3].
-
Laser Drilling - Drilling with the Power of Light
The original design of high pressure perforation cell that was not suitable for high power laser perforation. For safety, the following steps where taken: 1- Prove of concept 2- Add Compartment to the cell 3- Relief valve .
-
Risk Reduction Methods for Occupational Safety and Health
… trauma injury, 265, 271 common equations, 217 effects of, 218 hearing protection, 222, 224–5 damping, 222–3, 228 reducing, 228 noise-generating sources, 222 risk-reduction tactics, 221–5 sound pressure , 216, 229 sources, 221–4 … … 291 infrared radiation, 287–8 laser beams, 290–1 microwaves, 287–8 … … pneumatic systems, 273–6, 279, 283, 284 pressure releases, 279 pressure-relieving devices, 280–1 pressure vessels, 274, 281, 284 pressurized vessels, 279–81, 283 standards, pressure-vessel, 274 water hammer hazard, 280–1 preliminary hazard list see PHL pressure relief valve , 80 position hazard analysis …
Indicates content that may require registration and/or purchase.