-
Supplier: Industrial Fiber Optics, Inc.
Description: educational curricula as a beginning tool for exploring/experimenting in laser and optical technology. It is the lowest powered and most economical laser we offer (.5 mW of laser power is adequate for most basic optical experiments as long as there is not bright light in the
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 milliwatts
- Beam Area: 0.173 mm²
- Operating Voltage: 12 to 18 volts
-
Supplier: Midwest Laser Products, LLC
Description: New(overstock / surplus) Melles Griot Inc. Helium-Neon Laser Tubes. These hard-to-find new/unused tubes are being sold at a discount from theiroriginal price. Once they are gone, they are gone. We have over 30 years of experience working with helium-neon lasers. ¢ All tubes emit
- Wavelength Range: 543.5 to 632.8 nm
- Laser Power: 0.3 to 7 milliwatts
- Beam Area: 0.1735 to 2.27 mm²
- Operating Voltage: 1,150 to 2,340 volts
-
Supplier: CWP solutions
Description: Innovative toner and cartridge design make them reliable and easy to use and maintain. The HP C7115A LaserJet print cartridge helps cost-conscious small and home business users spend less time printing and more time doing business. With a low purchase price and wide availability, this print
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-400 Payment & Shipping Terms Minimum Order Quantity: >=1 Sets Price: Negotiable Packaging Details: Export packing Supply Ability: 5000 Set/Sets per Week Specifications
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW100 Payment & Shipping Terms Minimum Order Quantity: >=1 Sets Price: Negotiable Packaging Details: Export packing Supply Ability:5000 Set/Sets per Week Specifications Highlight:
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Optoma Technology, Inc.
Description: effective presentations to capture audiences by delivering memorable information with high impact. Educators and business users alike will appreciate the 3D capabilities, which support use of the projector with emerging 3D content offerings. Key Benefits Compelling price/performance ratio
-
Supplier: Optoma Technology, Inc.
Description: effective presentations that capture audiences and deliver information with high impact. Educators and business users alike will appreciate the 3D capabilities, which support use of the projector with emerging 3D content offerings. Key Benefits Compelling price/performance ratio Bright at
Find Suppliers by Category Top
More Information Top
-
Fabrication of scale gratings for surface encoders by using laser interference lithography with 405 nm laser diodes
However, the gas laser system is expensive and its size is large, resulting in costly and bulky system; for example, the price of a commercial HeCd laser with Lc of 300 mm and an output power of 180 mW costs more than …
-
Laser spectroscopy on organic molecules
Unfortunately, the price of the CW laser, e.g. a HeCd laser , is almost identical to the price of a liquid .
-
Cost-effective laser interference lithography using a 405 nm AlInGaN semiconductor laser
This method is cost-effective because the AlInGaN semiconductor laser has a long coherence length (∼20 m) and low price (e.g. only 1/3 that of the HeCd laser ).
-
Helium-Cadmium Lasers In Commercial Systems
Using published prices for approxi- mately equivalent power systems and replacement tubes the cost per milliwatt hour of 442nm radiation from a hecd laser is about 50ó of the cost of 488nm radiation from an argon ion laser.
-
http://dspace.mit.edu/bitstream/handle/1721.1/18066/57518316-MIT.pdf?sequence=2
The availability of compact GaN- diode lasers has reduced the price of blue lasers from tens of thousands to a few thousand dollars. Furthermore, being diodes, no warm-up is required (as is the case with HeCd -gas lasers), and …
-
160 Mpx/Sec Laser Pattern Generator For Mask And Reticle Production
producing radiation at 458 nm, the price /mw of power is high and their maintainence is complex. The HeCd laser can be operated at both 325 and 442 nm.
-
Technical Directions In High Resolution Non-Impact Printers
LASERS AND LIGHT SENSITIVE TECHNOLOGIES 1973: Conventional Graphic Arts Film 1974: Modified for Argon HeCd fails 1975: High Priced Red Film and Paper Modified CV Chemistries Printing Plates 1976 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62105/707936872-MIT.pdf?sequence=2
… generally exist in larger well-equipped lab- oratories, where their -50 000 USD price tag is not … The goal of the project was to lower the cost of IL by substitution of newly- available, low-cost blue laser diodes for the more commonly used HeCd laser.
-
Laser marketplace overview
HeCd , modest growth in the test area. Growthby Laser Type … therapeutic medicine, if that information is correct it would be an increase in the higher priced units.
-
Lasers: a 40-year perspective
There were many laser types (CO , HeNe, argon ion, dye, excimer, neodymium YAG, diode, and HeCd ) and there were many laser applications (laboratory re- search, analytical chemistry, interferometry, construction align- ment, metal working, medical, etc.). Initially, these devices sold for over $100, but prices rapidly came down to $10 to $20 due …
Indicates content that may require registration and/or purchase.