-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LASER SMOKE DETECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Edmund Optics Inc.
Description: Designed for Use with the Premier Laser Diodes Wide Acceptance Angle Ideal for Particle Detection and Densitometry Designed for use with the Premier Laser Diodes, these detectors have a wide acceptance angle of 160 degrees and an amplification system, which makes them very
- Operating Temperature Range: -10 to 70 C
- Laser Type: Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: Designed for Use with the Premier Laser Diodes Wide Acceptance Angle Ideal for Particle Detection and Densitometry Designed for use with the Premier Laser Diodes, these detectors have a wide acceptance angle of 160 degrees and an amplification system, which makes them very
- Laser Type: Laser Diodes
-
-
Supplier: Edmund Optics Inc.
Description: Designed for Use with the Premier Laser Diodes Wide Acceptance Angle Ideal for Particle Detection and Densitometry Designed for use with the Premier Laser Diodes, these detectors have a wide acceptance angle of 160 degrees and an amplification system, which makes them very
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: Designed for Use with the Premier Laser Diodes Wide Acceptance Angle Ideal for Particle Detection and Densitometry Designed for use with the Premier Laser Diodes, these detectors have a wide acceptance angle of 160 degrees and an amplification system, which makes them very
- Operating Temperature Range: -10 to 70 C
- Laser Type: Laser Diodes
-
Supplier: Optris Infrared Sensing, LLC
Description: The Optris CSvision R1M two-color pyrometer delivers consistent temperature measurements from 550 °C to 3500 °C. Its dual-color principle ensures accuracy in adverse conditions, resisting dust, smoke, steam, and dirty windows, with up to 90% attenuation. Innovative features like video
- Temperature Range: 1,022 to 6,332 F
- Spectral Range: 0.8 to 1 microns
- Response Time: 1 milliseconds
- Category: Sensor / Transducer
-
Supplier: TSI Incorporated
Description: calibration Smoke-detector performance analyses Wind-tunnel seeding Laser Doppler velocimeter (LDV) seeding General-purpose test-aerosol production Features & Benefits Generates monodisperse particles from 0.1 to 8 µm Produces concentrations >106 particles/cm3
- Valve Dispensing Technology: Spray Valve
Find Suppliers by Category Top
Conduct Research Top
-
Unified Optical Scanning Technology - Preface
, smoke signals? That is, amplitude modulation of scattered light from controlled groups of particulate aerosol, which disperse as they rise, as observed from a distance. This is a form of serial information transfer. The two principal forms of optical information transfer are identified as serial
More Information Top
-
Fire Test Comparisons of Smoke Detector Response Times
Test Description This investigation should initiate the development of a set of objective criteria for selecting among photoelectric smoke detectors, multi-criteria detectors, and laser smoke detectors in specific applications.
-
Approach for Data Centre Performance Measurement Solution
By Petrus Francois de Kock
Submitted in partial fulfilment of the requirements for the degree of
BACH...
LASER SMOKE DETECTOR .
-
Spot and Aspirated Laser Smoke Detection in Telecommunications Facilities
Two different types of commercially available laser based smoke detectors were eval- uated in this test program: 1) spot type and 2) aspirated.
-
Turkey
A roof-mounted remote weapon station armed with a .50 calibre machine gun provides additional firepower, while an integrated vehicle self-defence system that includes laser detectors and smoke dischargers is also fitted to enhance the vehicle's survivability.
-
PROCUREMENT
A roof-mounted remote weapon station armed with a .50 calibre machine gun provides additional firepower, while an integrated vehicle self-defence system that includes laser detectors and smoke dischargers is also fitted to enhance the vehicle's survivability.
-
IDEF 2015: Altay MBT to be qualified in 2016
A roof-mounted remote weapon station armed with a .50 calibre machine gun provides additional firepower, while an integrated vehicle self-defence system that includes laser detectors and smoke dischargers is also fitted to enhance the vehicle's survivability.
-
Battle for survival
The DAS can take various forms: it can be of the soft- or hard-kill type and incorporates laser detectors , smoke grenade launchers and other threat-warning systems.
-
Phototransistors
Phototransistors are used in almost all electronic devices that depend on light including smoke detectors , laser -ranging finding devices, and optical remote controls.
-
Linac Coherent Light Source II (LCLS-II) Conceptual Design Report
The VESDA system will consist of, but not limited to, the sampling pipe network, highly sensitive LASER -based smoke detectors , aspirators, filters, detector assemble network, digital communication ports.
-
CENTAUR INSTALLED FOR TANK TRIALS
The commander's unit incorporates controls for the weapon control system, day sight, thermal sight, smoke dischargers, laser detector and voice alert system.
Indicates content that may require registration and/or purchase.