-
Supplier: Accuris
Description: Hydrometers - Portable syringe-type for lead-acid batteries
-
Supplier: Accuris
Description: HYDROMETER SETS AND PARTS, SYRINGE, LEAD-ACID STORAGE BATTERY TESTING
-
Supplier: Eagle Eye Power Solutions, LLC
Description: result. Trend results with included management software. Trend results with optionally included management software. The SG-Pro digital hydrometer is commonly used for battery testing (Lead-Acid & Ni-Cad), alcohol and food testing, petroleum testing, and other custom
- Temperature Range: 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Temperature Compensated, Temperature Measurement
- Features: Density Instruments, Hydrometer, Laboratory Style (Benchtop or Handheld)
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: helps protect the meter in rugged field environments. The SG-Ultra is commonly used for battery testing (lead-acid & Ni-cad), alcohol and food testing, petroleum testing, and other custom density tests. Store up to 1,100 measurement results internally with the SG-Ultra digital
- Temperature Range: 32 to 104 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0 to 2 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Insertion Type, SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: H&K Equipment
Description: eliminate the need to remove vent caps, add water, or take hydrometer readings. At the end of the work day, simply connect the battery to your charger. Proven EnerSys Ironclad® valve regulated lead-acid (VRLA) technology causes gas to recombine during charging, so the
- Capacity, Amp Hours (AH): 28 to 120 ampere-hr
- Application: Electric Vehicle
-
Supplier: Eagle Eye Power Solutions, LLC
Description: to IEEE and NERC standards. Meet IEEE standards 450-2010, 1188-2005, and 1106-2005, which are the industry-recommended standards for maintenance, testing, and replacement of Vented Lead-Acid (VLA) stationary batteries, Valve-Regulated Lead Acid (VRLA) batteries, and
- Voltage Test Range: 0.01 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Eagle Eye Power Solutions, LLC
Description: cabling between sensors - allowing easy sourcing of additional materials. The battery electrolyte level monitoring system saves time & money by continuously monitoring electrolyte levels and eliminating the need for scheduled periodic testing & maintenance. Markets that use
- Input Current: 1 milliamps
- Input Voltage: 12 volts
- Features: Alarm / Relay, Fault Diagnostics, Other
- Form Factor: Panel / Rack Mount Tester
Find Suppliers by Category Top
Featured Products Top
-
, SAN, and hard rubber. Product Uses • “Plate-lock” of lead plates • Adhesion of battery case to lid • Sealing of terminal posts (read more)
Browse Datasheets for ELANTAS North America LLC -
electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion (read more)
Browse Batteries Datasheets for Green Cubes Technology -
integrated status panel. Clinical engineering teams can redirect recovered labor hours to preventive checks on infusion pumps, defibrillators, and other high-priority devices. Long service life eases capital planning Lead-acid batteries average 1,400 cycles, while modern (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
optimized for both Lead-Acid and Lithium-Ion batteries and is compatible with most commonly used mains voltages. Micropower SQ Micropower SQ is a compact and robust charger designed for (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
utilizes Lithium Iron Phosphate (LFP) technology, which is the safest and most environmentally friendly cell chemistry available today. In addition, the Industrial Swappable Battery provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures (read more)
Browse Batteries Datasheets for Green Cubes Technology -
. Among the most promising developments? The switch from lead acid to lithium pallet jack batteries. This shift enables facilities to reduce long-term costs, downtime, and make better use of labor and energy. The Hidden Costs Behind Conventional Power Sources Lead-acid (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
How lithium pallet jack batteries address cold storage energy challenges Stable output in sub-zero aisles Lead-acid packs lose voltage (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion engines (ICE). Since the inception of Green Cubes (read more)
Browse Batteries Datasheets for Green Cubes Technology
More Information Top
-
CR4 - Thread: amount of energy produced from water falling
Previous in Forum: hydrometer for lead acid battery .
-
CR4 - Thread: capacitor
Next in Forum: hydrometer for lead acid battery .
-
Maintenance Engineering Handbook, Eighth Edition > MAINTENANCE OF INDUSTRIAL BATTERIES (LEAD-ACID, NICKEL-CADMIUM, NICKEL-IRON)
The state of charge cannot be readily determined, as can be done with a hydrometer with lead - acid batteries .
-
Development of an Ultrasonic Technique to Measure Specific Gravity in Lead-Acid Battery Electrolyte
The block diagram of Fig. 10 shows the proposed configuration of the improved hydrometer used with a lead - acid battery .
-
Human Capacity Building in Energy Efficiency and Renewable Energy System Maintenance for the Yurok Tribe
PV modules (single crystalline, poly crystalline, amorphous) Slide wire resistors Multimeters Surface mount thermocouple and thermocouple reader Pyranometer Deep cycle lead acid battery (12 volt) Battery hydrometer Stand-alone PV system components (inverter, charge controller, breaker box, AC outlet, terminal blocks) and…
Indicates content that may require registration and/or purchase.