-
Supplier: PI (Physik Instrumente) L.P.
Description: Radial and axial displacement Subnanometer resolution Ideal for OEM applications Large choice of designs Short lead times Piezo actuator / scanner tube Operating voltage to 1000 V. Axial and diamter contraction, monolithic piezoceramic actuator with minimal geometric tolerances Custom designs
- Diameter: 0.0787402 to 3.149608 inch
- Bore Diameter (I.D.): 0.8 to 74 inch
- Thickness / Wall Thickness: 0.01181103 inch
- Length: 2.755907 inch
-
Supplier: Materion Corporation
Description: Oxide, La2O3 Lead Titanate, PbTiO3 Lead Zirconate, PbZrO3 Lead Zirconate-Titanate, PZT Lithium Niobate, LiNbO3 Magnesium Oxide, MgO Molybdenum Oxide, MoO3 Niobium Pentoxide, Nb2O5 Rare Earth Oxides, RE2O3 Silicon Dioxide, SiO2 Silicon Monoxide, SiO
- Type: CVD / Chemical Precursor
- Material: Oxides
-
Supplier: SPIE
Description: current developments in the field of pyroelectric devices. It describes the preparation, structure, properties and figures of merit for practical pyroelectric materials such as triglycine sulfate, lead zirconate titanate, lithium tantalate, lithium niobate, barium strontium
-
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in sol-gel production of lead zirconate titanate films.1 Employed in sol-gel coating of alumina powders used in composites.2 Employed in preparation of clear monolithic
- Boiling Point: 406.4 F
- Flash Point: 73.4 F
- Viscosity: 60 cps
-
Supplier: ValueTronics International, Inc.
Description: triangular centre post. The ring prestresses the piezoelectric elements to give a high degree of linearity. The charge is collected between the housing and the clamping ring. The piezoelectric element used is a PZ 23 lead zirconate titanate element. The housing material is
-
Supplier: PI (Physik Instrumente) L.P.
Description: actuators is ±0.02 % of the actuators length and ±0.01 % for longitudinal piezo actuators. This value is ten times lower when compared to piezo actuators made of lead zirconate titanate (PZT). The motion is highly linear and almost hysteresis free. Customized versions and other
- Maximum Displacement: 1 µm
- Maximum Operating Voltage: 500 volts
- Stiffness: 140 to 900 N/µm
- Resonance Frequency: 105 to 160 kHz
-
Supplier: Cole-Parmer
Description: • Compact- takes up only 5-1/4'' x 5-1/4'' (13.3 c 13.3 cm) of benchtop space Our 20-watt one-pint cleaner has a frequency generator and lead zirconate-titanate transducer that produce an effective operating frequency of 55 kHz. Generator features an RFI filter.|Operation is
- Wash Tank Capacity: 0.5 gallons
- Source: Electric
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Cole-Parmer
Description: • Compact- takes up only 5-1/4'' x 5-1/4'' (13.3 c 13.3 cm) of benchtop space Our 20-watt one-pint cleaner has a frequency generator and lead zirconate-titanate transducer that produce an effective operating frequency of 55 kHz. Generator features an RFI filter.|Operation is
- Wash Tank Capacity: 0.5 gallons
- Source: Electric
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Gelest, Inc.
Description: and SrTiO3 Catalyst for rearrangement and cleavage of epoxy alcohols Catalyst for cyclization of ω-amino acids to lactams In combination with lead alkyls yields lead zirconate titanate (PZT) films by Metal-Organic Chemical Vapour Deposition (MOCVD) In combination with
- Boiling Point: 136.4 F
- Flash Point: 77 F
- Viscosity: 2 cps
-
Supplier: Cypress Semiconductor Corp.
Description: with integrated analog and digital functions F-RAM TechnologyCypress F-RAM is built on Ferroelectric technology. The F-RAM chip contains a thin ferroelectric film of lead zirconate titanate, commonly referred to as PZT. The atoms in the PZT change polarity in an electric field,
- Density: 4 to 4,000 kbits
- Pin Count: 8 to 48
- Supply Voltage: 1.8 V, 3 V, 5 V
- Features: Commercial, Industrial, Other
Find Suppliers by Category Top
Conduct Research Top
-
Nanoengines Open up New Nanotechnology Applications
A breakthrough in multilayer lead zirconate titanate (PZT) production technology replaces polymer coating with ceramic insulation and doubles the operating temperature range.
-
Innovative Foundry System Using Piezoelectric MEMS Technology
Voltage and ferroelectric characteristics are important factors in determining the performance of piezoelectric MEMS. ROHM is focusing on developing a thinner lead zirconate titanate (PZT) material featuring superior voltage and ferroelectric properties.
-
Miniature IEPE Triaxial Piezoelectric Accelerometer for Space Applications
reduces both the dimensions of the external envelope and limits the weight of the seismic mass required to obtain sufficient signal levels from the instrument. Therefore, piezoceramic materials that have high piezoelectric sensitivity constants (like the PZT family of Lead Zirconate Titanate ceramics
-
Targeted Vertical Cross-Sectional Imaging with Handheld Near-Infrared Dual Axes Confocal Fluorescence Endomicroscope
to that used by pathologists. The scan head is 10 mm in outer diameter (OD), and integrates a one dimensional (1-D) microelectromechanical systems (MEMS) X-axis scanner and a bulky lead zirconate titanate (PZT) based Z-axis actuator. The microscope images in a raster-scanning pattern with a +-6
-
Piezo Motors: Principle of Operation for Engineers
crystals were the first commercially exploited piezoelectric material and still used in sonar detection applications, scientists kept searching for higher performance materials. This intense research resulted in the development of barium titanate and lead zirconate titanate, two materials that had very
More Information Top
-
Multifunctional Polycrystalline Ferroelectric Materials
Lead Zirconate Titanate (Pb(ZrxTi1-x)O3 or PZT) ceramics [8], solid solutions of PT and PbZrO3 (PZ) possess high electromechanical coupling coefficients (Kp=0.70).
-
Chemical Solution Deposition of Functional Oxide Thin Films
In the 1980s, the pioneering works of Fukushima and coworkers [12] on metallo-organic decomposition (MOD) and of the Payne’s group [13, 14] on sol–gel processing of lead zirconate titanate (PZT) thin films have been the first steps into ternary and quaternary …
-
Piezoelectric and Acoustic Materials for Transducer Applications
The discussion covers perovskites, tolerance factors, do- mains and domain walls, the lead zirconate titanate (PZT) system, bismuth-layer .
-
Ferroelectrics UK 2000
D. Porter Silver and Gold Surface-Modified Platinum Electrodes on Silicon for Lead Zirconate Titanate (PZT) Thin Film Growth .
-
Better ceramics through processing
Low-Temperature, Aqueous Processing of Lead Zirconate Titanate (PZT) .
-
OSA | Lasing action and optical amplification in Nd3+ doped electrooptic lanthanum lead zirconate titanate ceramics
Lasing action and optical amplification in Nd3+ doped electrooptic lanthanum lead zirconate titanate ceramics .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1826/1/Thesis%20Silvana%20Corkovic.pdf
Among the available ferroelectric materials, lead zirconate titanate , Pb(ZrxTi1-x)O3 .
-
Pyroelectric Materials: Infrared Detectors, Particle Accelerators, and Energy Harvesters
It describes the preparation, structure, properties and figures of merit for practical pyroelectric materials such as triglycine sulfate, lead zirconate titanate , lithium tantalate, lithium niobate, barium strontium titanate, lead magnesium niobate-lead titanate, polyvinylidene fluoride, zinc oxide, and others, including the merits …
-
Lead-Free Piezoelectrics
2009) Nanodomains in Fe3+ -doped lead zirconate titanate ceramics at the morphotropic phase boundary do not correlate with high properties.
-
Encyclopedia of Structural Health Monitoring Complete Document
… Partition of Unity Finite Element Method PVA Poly-Vinyl Alcohol PVC Polyvinyl Chloride PVDF Poly-Vinyl-Dene Fluoride PWAS Piezoelectric Wafer Active Sensors PWASs Piezo Wafer Active Sensors PWT Partial Wave Technique PY Pylon PZT Lead Zirconate Titanate PZT Lead Zirconium Titanate …
Indicates content that may require registration and/or purchase.