-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Red 4Bit Common anode 0.56 Plugin Led Segment Display ROHS
- Character Height: 14.224 mm
- Common: Common Anode
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Common anode 8x8 Red Plugin LED Displays - Dot Matrix ROHS
- Common: Common Anode
- Display Type: Dot Matrix Display
- LED Color: Standard Red
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit
- Features: Other
- Package Type: PDIP, SOIC
-
-
Supplier: Renesas Electronics Corporation
Description: The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 8-Digit LED Driver, 300 °C (Max.) @ 10 Sec. Soldering Temperature Output drive suitable for LED displays directly Common anode and common cathode versions Single 5 V supply required Data retention to 2 V supply The ICM7218 series of universal
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Anode Capable High Brightness LED Driver with High Frequency Dimming 24-WQFN -40 to 125 Product overview: LM3433SQ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive
- Output Voltage: 6 volts
- Number of Channels: 1 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 65-V 60-W common Anode Capable constant current buck LED driver Requires No Ext. current sensing Res 8-WSON -40 to 125 Product overview: LM3414HVSDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator
- Number of Channels: 1 #
Find Suppliers by Category Top
Featured Products Top
-
TrueMURA™ License Code: Blob Analysis Edge Mura LED Mura Validation Testing for In-Car Displays TT-AutomotiveDisplay provides a suite of common photometric software analyses (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Recent IC Announcements
Dual peripheral drivers Four-digit, seven-segment device drives common - anode LED displays with 28 high-current, open-drain N-channel output transistors: an 11-mA minimum segment drive current is guaranteed.
-
Simulation, design, implementation and control of a welding process using micro-controller
The LED ’s are multiplexed and driven by and 8 of them are driven by the common anode 8-digit display driver IC 7218C.
-
Learn Electronics with Arduino
… 182 talking Arduino, 192 Arduino-based unipolar stepper motor controller actual build, 111 circuit diagram, 111 Darlington transistor driver , 110 Easter egg, 112 … … 40 circuit diagram, 41 common anode display , 41, 42 completed circuit, 42, 43 potentiometer LED control sketch, 43–44 ATmega328 …
-
Arduino Internals
The PNP BJTs, Q1–Q4, switch the common anodes of the MAN6110 dual 7 segment LED display modules to VCC when their bases are driven low. This is the opposite behavior that you saw with the other polarity, NPN, in previous driver circuits.
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
One way to avoid this problem is to use a special direct-drive LED display driver IC. For example, National Semiconductor's MM5450, shown in Fig. 12.157, is designed to drive 4- or 5-digit alphanumeric common anode LED displays.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/25823/designimplementa00lloy.pdf?sequence=1
structing the displays from individual, seven-segment, common anode , LED devices, and the appropriate display drivers was a straight forward task.
-
Low Power Microcontroller Based Simple Smart Token Number Display System
The BCD code of the number is sent to 74LS47 BCD to seven segment decoder/ driver [2] which provides the outputs that passes through appropriate segments to display the decimal digit.74LS47 has 25mA sink current in open collector configuration. Fig 3. shows the BCD-to-7-Segment Decoder/Driver (74LS47) being used to drive a 7-Segment common anode LED readout.
-
LED Light Emitting Diode Electronic Circuits, page 5
Displays: LED Matrix - Information for the Common Anode LED Matrix Display for SA04-11EWA, NFM-12882BEG-11, LEDM88RG (Updated 7/03/2006 Dot/Bar Display Driver - The LM3915 is a monolithic integrated circuit that senses analog voltage levels and …
-
LM27961 Datasheet
The primary group (Group A) can be used to backlight a main phone display with up to 4 LEDs . The low-side current drivers of Group A accommodate common - anode -type LEDs.
-
Shift register neutron coincidence module
The output of the multiplexer sealers drives the CMOS to LED digit drivers (75492), which sequentially pull down the cathodes of the seven-segment displays on the front panel. The common anode displays are driven by the MSD 102 which is a BCD to seven-segment decoder-driver.
Indicates content that may require registration and/or purchase.