-
Supplier: Gardner Spring, Inc.
Description: Torsion springs offer resistance to externally applied torque as the ends are rotated in angular deflection. Commonly used over an arbor or mandrel for support. Available in left or right hand wound in a variety of Deflection Angles. Type 302 Stainless Steel and
- Finish: None
- Material: Music Wire
- Outer Diameter: 0.4300 inch
- Wind Specifications: Left Hand Wind
-
Supplier: Gardner Spring, Inc.
Description: Torsion springs offer resistance to externally applied torque as the ends are rotated in angular deflection. Commonly used over an arbor or mandrel for support. Available in left or right hand wound in a variety of Deflection Angles. Type 302 Stainless Steel and
- Finish: None
- Material: Stainless Steel
- Outer Diameter: 1.75 inch
- Wind Specifications: Left Hand Wind
-
Supplier: Lee Spring Company
Description: otherwise, torsion springs are subjected to bending stress rather than torsional stress. They can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. This type of torsion spring is normally
- Equal Leg Length: Yes
- Finish: Passivate
- Inner Diameter: 1 inch
- Leg Angle: 0°
-
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: stock springs all have straight legs and are either at 90°, 180°, 270° or 360° free position. Mandrel sizes range from .062"-1.078". It is important to specify either right hand wound or left hand wound for torsion springs. The load should
- Equal Leg Length: Yes
- Finish: Black Oxide, Gold Irridite, Passivate, Zinc
- Inner Diameter: 0.9830 inch
- Leg Angle: 0°
Find Suppliers by Category Top
Featured Products Top
-
Torsion springs offer resistance to externally applied torque as the ends are rotated in angular deflection. Commonly used over an arbor or mandrel for support. Available in left or right hand wound in a variety of Deflection Angles. Type 302 Stainless Steel and Carbon Steel Music Wire. (read more)
Browse Torsion Springs Datasheets for Gardner Spring, Inc. -
Torsion springs offer resistance to externally applied torque as the ends are rotated in angular deflection. Commonly used over an arbor or mandrel for support. Gardner Torsion Springs are available in left or right hand wound in a variety of Deflection Angles. Type 302 Stainless Steel (read more)
Browse Torsion Springs Datasheets for Gardner Spring, Inc.