Products/Services for Left Handed CNC Turning Tools
-
Turning Tools - (157 companies)...is secured to a tool post using a quick release lever. In order to move a lathe cutting tool, the lathe saddle and cross slide can be moved by hand. Other turning tools are commonly available. Specifications Turning tools are generally made from... -
Hand Tools - (2169 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples of hand... -
CNC Routers - (222 companies)...numerically controlled, router is a sophisticated computer-controlled machine tool version of a hand router. A CNC router routs out wood, plastic stock and other soft materials using a computer controlled system that runs CAD/CAM or computer aided design... -
Screwdrivers (hand tool) - (302 companies)Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws. Screwdrivers, also known as turn screws, are hand-held, manually-powered implements designed... -
CNC Machining Services - (5286 companies)...machining tools and repeatable part production capabilities can save time and money by utilizing these services rather than undertaking the manufacturing process themselves. In short, CNC machines offer these benefits: Fewer mistakes caused by human error... -
Tool Posts - (25 companies)...provide excellent visibility and superior tailstock clearance. Lathe tools are available in 1/4 in. and 3/8 in. shank sizes. Lathe tools are offered with a right and left hand with a 5 lead angle. Lathe tools also have a double negative rake seat...
-
Tool Holders - (363 companies)...and #4. Each size has a tapered fit for fast changes. National Machine Tool Builders (NMTB)defined the NMTBtaper for all CNC milling machines. The standard is 3.5 in. per ft. and can require a drawbar. Caterpillar (R)developed the CAT (R...
-
Boring Tools - (287 companies)...cylindrical surface by enlarging an existing opening in a workpiece. Carbide, ceramic and diamond tools. Accurate finishing on internal bearing surfaces for part production, turning facing, grooving, chamfering and contouring. +/-0.0001 in. Lathe Boring...
-
Face Drivers - (23 companies)Left hand pins turn clockwise and right hand pins turn counterclockwise. Specifications. Important specifications for face drivers include driving diameter, center-hole diameter, rated speed, and supported weight. Driving diameter, a function...
-
Drill Bits - (1152 companies)...combination drill and tap, and drill blank. Drill Bit Design and Construction. Rotation on drill bits can be either right hand or left hand. Right hand drill bits are the most common. They are designed to cut while turning clockwise. Left hand drill bits...
Product News
-
National Bolt & Nut Corporation
Left-Handed vs Right-Handed Fastener Threads Watch > >Left-Handed vs Right-Handed Fastener Threads: Uses and Comparison. Left-Handed and Right-Handed Fastener Threads: Uses and Comparison. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Custom Machine & Tool Co., Inc.
CNC HORIZONTAL TURNING A variety of manual and cnc lathes gives us the capability of turning parts. as small as .250" diameter to as large as 12.000" diameter. Live tooling allows us to add many additional part features while turning,. providing a cost effective manufacturing process. (read more) -
RPWORLD
CNC Turning for Complex Industrial Parts RPWORLD specializes in CNC Turning Services designed to meet the needs of high-precision, complex geometries. With advanced turning equipment and nearly 20 years of manufacturing expertise, we provide reliable solutions for industries such as medical devices, aerospace, automotive, and scientific instruments. What makes our CNC turning services stand out: Fast Turnaround: Parts delivered in as fast as 3 days, keeping your projects on schedule. High Precision: Achieve tight tolerances up to DIN... (read more) -
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap -
Portescap
Size 9 BLDC Motor Drives Small Bone Hand Tool Surgical Hand Tool - Small Bone And Trauma. Handheld surgical tools for small bone and trauma surgery are powerful, efficient and lightweight modular instruments required to operate without excessive heat. Given the sensitive nature of surgeries, low noise and the ability to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles... (read more)Browse Brushless Motors Datasheets for Portescap -
jbj Techniques Limited
Engine Flywheel Turning Mechanism Engine Flywheel Turners. Flywheel turners allow safe and controlled rotation of the engine during assembly, inspection, and maintenance operations. Key features: >> Capable of rotating engines of all sizes. >> Slow crankshaft rotation in both directions. >> Locking mechanism holds the engine securely in any position. >> Typically mounted on the flywheel housing. >> Optional bracket available for temporary installation. >> Pneumatic or electric drive options. >> Self-locking design ensures safe... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
M-Squared Innovations & Insights
bz Hand Wipes: Tough on Grease, Gentle on Hands and grime, while the other side is smooth for gentle cleaning and absorption. Versatile Use: These wipes are ideal for cleaning hands, wiping up spills, and even cleaning tools. They effectively remove dirt, grease, paint, and more. Hand-Friendly: Designed to leave your hands clean and conditioned, our wipes prevent dry skin and irritation, ensuring your hands stay soft and healthy. Lint-Free and Quick-Drying: The wipes are lint-free and quick-drying, providing a superior cleaning experience... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
General Plastics Manufacturing Co.
TURNING POLYURETHANE MATERIAL INTO A FINAL PRODUCT A ONE-STOP SHOP FOR TURNING POLYURETHANE MATERIALS INTO A FINAL PRODUCT. When design engineers work with General Plastics, we often delve straight into the technical details of the intended application and our polyurethane materials. Together, the two parties discuss compressive and shear strengths, density, maximum temperature, and other application requirements. Once all that time and effort is spent narrowing down the right material for the application, who will now be responsible... (read more) -
New England Wire Technologies Corporation
In-House Tooling & Fabrication In-House Tooling & Fabrication: Why this Matters to You. If saving time and money is important to you, read on. Speed, precision, and control start at the source. With a fully integrated 9,000-square-foot toolmaking, machining, and fabrication shop located on site, New England Wire brings tooling design and production under one roof. Outfitted with advanced multi-axis CNC milling and turning centers, multi-axis wire EDM cutting, and precision surface-finishing equipment, our tooling team moves... (read more) -
Epilog Laser Corp.
Hands-On Innovation with Epilog Laser Hands-on innovation starts with Epilog Laser in engineering labs. Engineering labs and innovation spaces use Epilog Laser to support rapid prototyping and experimental work -- giving engineers, designers and interns hands-on exposure to tools used across industry. Follow us on: Facebook. YouTube. LinkedIn. Our blog. Epilog Laser. Since 1988, Epilog Laser has been designing and manufacturing flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
-
Manufacturing Systems: Theory and Practice
It is not unusual for a CNC machining center to contain 60 or more tools (mills, drills, boring tools, etc.), and for a CNC turning center to con- tain 12 or more tools (right- hand turning tools, left -hand turning tools, bor …
-
Large area rolling of functional metallic micro structures
On the one hand a conventional CNC turning process is used to machine quite rough riblet rolls within a sequence of grooving steps. To avoid tool wear, cutting inserts with tip radii not smaller than 0.1 mm are used to machine a non-hardened tool steel as shown in Fig. 2, left .
-
Gilman Dovetail Slides Put Precision, Comfort into Contact Lens Manufacturing
… challenge that DAC Vision (Carpinteria, CA) tackles with two-, three-, and four-axis CNC lathes including the … The 4XC four-axis, ultra-precision diamond turning lathe uses a left hand diamond tool (#1) to remove the majority of the material that is blocked or held directly by the collet and to form the contour.
-
Cutting Tool Technology
The figures in the left - hand column are typical for most two-axis turning centres, where: manual tool -changing is em- ployed, securing the tool in its pocket and maintenance takes place. … to be machined and measured, then these values input into the machine tool’s CNC con- troller) and …
-
Proceedings of the International Conference on Research and Innovations in Mechanical Engineering
The turning tests were conducted under dry conditions on a CNC lathe (Make: Batliboi, Sprint 16 TC, India) having a maximum spindle speed of 5,000 rpm. The cutting tool used was coated carbide TH1000 (SECO grade) TiSiN–TiAlN nano PVD coated which enhances edge … The inserts with ISO designation (DNMG150604-MF1) were clamped on 25/25M left - hand tool holder with ISO designation DDJNL2525M15-M.
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL OPERATION
External turning and facing outwards from the center can be executed by the command G42 [cutter ϕ / tool nose radius compensation, right]. … from outside, towards the center, will call for the command G41: cutter ϕ / TNR compensation; left . Some CNC lathes use the Left- Hand [G41] Coordinates System.
-
Success Stories: Automotive - Each Project Has Its Own "Cell"
The main pipe cell comprises of a BLM E- TURN 40 all-electric left - and right- hand CNC tube bending machine and two BLM AST100NC CNC tube end forming machines. … three punches and rotary trimmed, using a unique 'swarfless' capability and/or rotary facing tool to remove the …
-
Research Progress of Magnetic Levitating Bearings and Some Advanced Technology
On the horizontal CNC lathe, the blank is clamped with three-jaw chuck and extends outside 108mm … As shown in Fig. 7, firstly, turning of the right hemisphere (O → B) is conducted with 93° right- hand turning tool , including roughing and finishing. Then the rough and finish turning of the left hemisphere is conducted in segments with 93° .
-
A tool-regulation and balancing system for turning centres
Usually a number of turning and special operations are needed in order to produce a component from a blank on an NC or CNC machine tool . … 1 shows an area which is to be machined in a longitudinal fashion from right to left . A pair of opposite- handed tools is selected automatically by ATS, where the right-hand tool is …
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
For turning parts on a lathe, for example, only two numerically controlled axes are required because the … … in a vertical drming machine, a +X command moves the work table from left to right, a … In NC and CNC machines the X, Y, and Z axes are always assigned in order to create a right- hand Cartesian coor- The main three axes of motion in machine tools are referred .
Indicates content that may require registration and/or purchase.