Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LINAK U.S. Inc.
Description: degree of stability. The lifting column has an open spindle actuator with a chain drive inside which is practically noiseless. The BL1 is available with a cable integrated inside the column which enables connection of a hand control or a foot switch from the top or bottom
- Maximum Load: 449.6 lbs
- Maximum Stroke: 7.87402 to 15.74804 inch
- Maximum Speed: 0.708661417322835 in/sec
- Retracted Length: 10.7874074 to 13.779535 inch
-
Supplier: Isotech, Inc.
Description: Lift & Tilt System: Standard Load capacity [kg] - 160 Min install height [mm] - 116 Lifting height [mm] - 400 Max tilting angle [°] - 30 Weight [kg] - 29
-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Length: 95 to 119 inch
- Width: 32 to 56 inch
-
-
Supplier: Autoquip Corporation
Description: Serapid Mechanical Scissors Lift – Utilizing Rigid Stacking Chain Actuator that Provides Repeatable, Programmable, and Clean Lifting Serapid stacking chain scissors lifts offer exceptionally stable mechanical lifting by supporting the load from beneath with a column of
- Capacity: 4,000 lbs
- Stroke: 36 inch
- Length: 56 to 80 inch
- Width: 24 to 48 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIFTING COLUMN, 1600 N / MAX LOAD, ACTUATED DUTY CYCLE / 10% MAX 2 MIN / 18 MIN, 3.4 AMP / 24 V, 200 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COMPACT ELECTRIC LIFTING COLUMN IN A UNIQUE AND SLEEK DESIGN. IDEAL FOR HIGH-END OFFICE DESKS. THE 3-STAGE CONSTRUCTION ENSURES LOW BUILT-IN DIMENSION. LOW-NOISE ADJUSTMENT AT 38 MM/S.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ewellix
Description: surgical tables or chairs. CAMT actuator keeps the movement smooth through the whole process of operation or imaging, also when the direction changes. This gives a much improved patient experience. It can be ordered as a single actuator or be combined with a lifting
- Stroke or X-Axis Travel: 1.968505 to 9.842525 inch
- Rated Speed: 0.255905511811024 in/sec
- Motor Voltage: 24 volts
- Actuation Type: Electrical
-
Supplier: Ewellix
Description: it’s in position and optional dampening system to protect the column from shock loads The lifting columns of the CPSM series are an ideal mix of high-performance guide mechanisms and powerful linear movements. The robust, manually adjustable and practically backlash-free
- Stroke or X-Axis Travel: 27.55907 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 1,124 lbs
- Motor Type: AC Servo
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide on the exact
- Rated Speed: 1.29527559055118 in/sec
- Rated Force: 2,248 lbs
- Actuation Type: Electrical
- Drive Type: Lead Screw/ACME Screw
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Perfect for cutting pipes! Blade Drive • Specially designed gearbox for high lateral pressure • Planetary gearbox provides higher efficiency than
- Cutting Capacity: 31.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Ductile cast iron and premium cast iron utilized • 7.5 degree blade cant designed specifically for cutting large structural steel Blade Drive • Specially
- Cutting Capacity: 26 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Progressive Automations
Description: models can all be customized to have a 24 VDC motor with Hall Effect sensors. It allows for synchronized control of up to four Hall Effect actuators. It is only compatible with Hall Effect actuators but can also act as a replacement control box for our FLT-04 lifting
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 6.25 amps
- Supply Voltage (AC): 110 to 220 volts
- Servo Feedback: Hall Effect
-
Supplier: Cosen Saws, USA
Description: SH-1500DM Machine Features Structure • Precision ground, chrome-plated column design • 10 degree blade cant for longer blade life • Heavy duty, rigid saw frame supported by two large bore hydraulic cylinders • Cross link connecting the two columns for enhanced structural strength •
- Cutting Capacity: 22.8 to 59 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
Find Suppliers by Category Top
Featured Products Top
-
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
• Seat Eccentric Action An Eccentric Plug Valve gets its name from a 100-year-old design where the valve seat is offset from the centerline of the valve shaft, thereby providing eccentric action. As the valve opens, the plug will lift or “cam” (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
IP Ratings and Lubrication
and lifting columns.
More Information Top
-
electric linear actuator - offers from electric linear actuator manufacturers, suppliers, exporters & wholesalers
Electrical Lifting Column Actuator for Desk & Tables # ELECTRONIC LINEAR ACTUATOR # DESK LIFTING COLUMN # ELECTRICAL ...
-
Linear Actuator Exporters, Linear Actuator Selling Leads
Electrical Lifting Column Actuator for Desk & Tables # ELECTRONIC LINEAR ACTUATOR # DESK LIFTING COLUMN # ELECTRICAL...
-
electromechanical linear actuator - offers from electromechanical linear actuator manufacturers, suppliers, exporters & wholesalers
contact sitemap bookmark Welcome, Log in Your Account Categories linear actuator Lifting Column TV Lift ...
-
http://vbn.aau.dk/files/121891411/ICI_Case_Book_print.pdf
Movetech produced actuators and lifting columns , in particular to adjustable desks.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
[ Related Keywords : Linear Actuators , Lifting Column , Lifting Office Desk ] .
-
Safety Up Manufacturers in Other Electrical Equipment, Safety Up Suppliers & Exporters in Other Electrical Equipment Directory
[ Related Keywords : Linear Actuators , Lifting Column , Lifting Office Desk ] .
-
SHE Worm-Gear Screw Jack in Steel Plant
The TELESTO and PHOENIX lifting columns , and TARVOS linear actuators , the flagship products of ALLTEC Antriebstechnik GmbH, a subsidiary of Pfaff-silberblau are also exhibited in the booth.
-
Vibrational aspects in structural fatigue testing
The frame, which consists of a crosshead, a hydraulic actuator , four main columns and two lifting cylinders, is modeled by the finite elements of isoparametric solids, elastic beams and elastic straight pipes.
-
Comparison of actuator disc and Joukowsky rotor flows, to explore the need for a tip correction
Lifting line: column 2 & 3 , Actuator Line 4 & 5 Case # .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40216/35764266-MIT.pdf?sequence=2
The column needed an actuator that was capable of lifting a vertical load of about 10,200 .
Indicates content that may require registration and/or purchase.