Products/Services for Lifting Eyebolt Failure
-
Eyebolts - (236 companies)...types of eyebolts. Forged eyebolts are forged instead of formed. These one-piece fasteners that offer higher load ratings. Screw eyes are screws with a head shaped into a loop or eye. They are often used in lifting and rigging applications, or to guide...RatingSpecial Eyebolt TypeFeatures -
Lifts - (1632 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning. Image Credit: Presto Lifts, Inc. Lifts are work platforms used to raise and lower material, personnel and workpieces for loading... -
Boom Lifts - (119 companies)Penarc / CC BY-SA 3.0. Boom lifts have an articulating arm or telescopic extension for lifting materials or personnel. They are used widely in construction and utility applications, but are also considered to be aerial equipment. Telescopic booms... -
Lift Stations - (78 companies)Lift stations contain pumps, valves, and electrical equipment necessary to pump water or wastewater from a low elevation to a high elevation. Lift stations, also called pumping stations, contain pumps, valves, and electrical equipment necessary... -
Failure Mode and Effects Analysis (FMEA) Software - (14 companies)Failure mode and effects analysis (FMEA) software is used to track trends, generate statistics such as mean time between failure (MTBF), and determine the root causes of field failures (usually for products covered by a manufacturer 's warranty...
-
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...
-
Lifting Columns - (27 companies)Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
-
Vehicle Lifts - (61 companies)Vehicle lifts are used to lift and support vehicles for service or storage. They may be hydraulic, electric, or manually-actuated. Most devices require an operator to push a button. Hydraulic lifts are driven by an external hydraulic cylinder...
-
Lifting Slings - (323 companies)Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists. Lifting slings or sling lifts are material handling accessories for load attachment to lifts, cranes, and hoists. They are used in heavy manufacturing...
-
Dock Lifts - (107 companies)Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning. Dock lifts (docklifts) are work platforms used to raise and lower material, personnel and workpieces for loading and positioning...
Product News
-
National Bolt & Nut Corporation
Custom Eyebolts Offering the capability to work with a large number of materials up to four inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based upon client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing... (read more)Browse Eyebolts Datasheets for National Bolt & Nut Corporation -
Jergens, Inc.
Jergens lifting guidelines Watch this video for Jergens lifting guidelines and installation information for hoist rings and eyebolts. Hoist Rings & Lifting Products. Rugged American Made Quality. Jergens Lifting Solutions specializes in strong, high-quality lifting hardware. We are a proud supplier to leading companies in transportation, military/aviation, manufacturing, metalworking, material handling, recreation & entertainment industries. Jergens Hoist Rings are made in the U.S.A., starting with domestically-produced... (read more)Browse Hoist Rings Datasheets for Jergens, Inc. -
Dymax
The Hidden Causes of Adhesive Failure Adhesion failures aren't always caused by the adhesive itself. Surface energy, wetting, contamination, surface preparation, and process variables can all play a role. In The Reliability Matters podcast episode, "Good Adhesive. Bad Bond.", Dave shares insights into the hidden causes of adhesion failure and what manufacturers can do to improve bonding reliability. Watch the Podcast or read the Blog Post. (read more)Browse UV Curing Adhesives Datasheets for Dymax -
Weiss Technik North America, Inc.
Prevent premature product failure Enhance Your Environmental Testing Results with Proper Test Chamber Airflow. Optimizing airflow for enhanced testing results explores the critical role of airflow management in environmental testing. This white paper highlights how proper airflow can prevent inaccurate test data and premature product failure, ensuring uniform temperature distribution and faster temperature changes. Topics include airflow configurations, such as rear wall, horizontal, vertical, front-to-back, AGREE and remote... (read more)Browse Modeling and Simulation Software Datasheets for Weiss Technik North America, Inc. -
Weiss Technik North America, Inc.
Find Product Defects and Failures Vibration Temperature Humidity Chamber: Weiss Technik offers Vibration Test Chambers for combined environmental testing. Engineered to exceed expectations, our cutting-edge chambers deliver industry-leading performance for all your testing needs. These Vibration Test Chambers provide combined temperature, vibration, and optional humidity environments, meeting specifications such as Mil Standard 810 and various commercial automotive test standards. Discover the Weiss Technik difference by... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Essen Magnetics Pty Ltd
Permanent Lifting Magnets for Material Handling Industrial lifting operations demand equipment that is safe, reliable, and easy to operate. Permanent lifting magnets provide an efficient solution for handling steel materials without requiring an external power supply, helping reduce operating costs while eliminating the risk of load drops caused by power failures. Essen Magnetics permanent lifting magnets utilize high-performance rare earth magnets to deliver strong holding force in a compact and lightweight design. Featuring a On/Off... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
AgozTech LLC
Reduce hardware failure & maintenance costs Optimize Your Operations. Reduce hardware failure and maintenance costs with US-designed accessories. Reducing hardware strain and improving device organization can make a measurable difference in uptime, maintenance, and long-term costs. (read more)Browse Industrial Containers Datasheets for AgozTech LLC -
Precision Polymer Engineering Ltd.
Elastomer testing & seal failure analysis can determine whether chemical incompatibility was the cause of failure. Failure Analysis. A seal that has failed in an application is analyzed using various techniques to identify the root cause and mode of failure. This often includes differentiating between thermal and chemical degradation and investigating other possible causes - such as mechanical failure, environmental stress, premature ageing, contaminants/inclusions and poor design. PPE provides assistance in recommending alternative... (read more)Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
FCL Components America
Relay Selection Matters - Reduce Failures We have to concede that spec sheets don 't make for the most compelling reading. But understanding the detailed specifications of the relays you 're considering for product design is critical to prevent relay failure. Mechanical relays fail due to deterioration and wear caused by the physical opening and closing of the contacts. To minimize these failures, it is important to consider not only the voltage and current ratings, but also the load type, switching frequency, and operating environment... (read more)Browse Electromechanical Relays Datasheets for FCL Components America -
Indelac Controls, Inc.
Troubleshooting Electric Actuators Motor Failure Troubleshooting Electric Actuators Motor Failure. The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors. Based on the statistical likelihood of an actual faulty motor you need to be skeptical of all claims in regards to a "faulty motor " especially when the actuator is still under the factory warranty. Even if the motor has failed, odds are that there is some other underlying issue or external cause... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
-
Safety analysis report for packaging: the ORNL tungsten-shielded cask
If the lid- lifting device failed under excessive load, the failure would be a tensile failure oi the eyebolt which would not compromise the shielding or containment capabilities of the cask.
-
ZFACH2126
… Shah, Failures Analyst, Ministry of Transport, Civil Aeronautics Branch, Canadian Air Transportation Administration, Aircraft Accident Investigation Div., Engineering Laboratory From: J.B. Shah, Failure Analyses of Aircraft Accidents … … 25 Abstract: A steel eyebolt which attached a rear lift strut to the right …
-
ZFACH1639
Failure of a Special Eyebolt From: Failure Analysis: The British Engine Technical Reports, F.R. Hutchings and P.M. Unterweiser, Ed., American Society for Metals, 1981 Abstract: A special eyebolt was used to lift prefabricated concrete panels weighing approximately 16 cwt.
-
Safety analysis report for packaging: the ORNL lithium hydroxide fire and impact shield
Failure of the lid- lifting device under excessive load would be in the form of a tensile failure of the eyebolt which would not impair .
-
Safety analysis report for packaging: the ORNL lithium hydroxide fire and impact shield
Failure of the lid- lifting device under exc38sive load would be in the form of a tensile failure of the eyebolt which would not Impair .
-
Shipping cask for fast reactor fuel elements
There exists no structural part of the package with which it could be lifted which does not comply with II.A.3.a. above except the tapped hole for the lid lift eyebolt which will be filled with a plug and seal … Failure of any lifting device under excessive load would not impair the containment or shielding prop- erties …
-
RSMeans Illustrated Construction Dictionary, Student Edition
An eyebolt inserted into heavy stones and used in the manner of a lewis to lift and move the stones. … to be performed by one party for the benefit of another, and the failure to perform the …
Indicates content that may require registration and/or purchase.