Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuratus Corporation
Description: Accuflect™ ceramic laser reflectors are high efficiency diffuse reflectors. The nearly perfectly diffuse reflection and high reflection efficiency are effectively exploited in laser systems with laser hosts having pump bands in the 500 nm to 1200 nm spectral range. Two grades of
- Wavelength Range: 500 to 1,200 nm
- Features: Other Mirror Coating, Other Mirror Material
- Mirror Types: Reflector
- Mirror Coatings: Uncoated
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Highly Divergent Light Sources Precision Ellipsoidal Reflectors Also Available Precision Parabolic Reflectors are ideal for collimating a light source placed at the focal
- Diameter/Width: 100 mm
- Features: Other Mirror Material
- Mirror Types: Parabolic Mirror
- Mirror Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Solar and Condensing Applications Precision Parabolic Reflectors Also Available Precision Ellipsoidal Reflectors are ideal for simplifying system design and integration. By having two focal
- Diameter/Width: 88 mm
- Features: Other Mirror Material
- Mirror Shape: Round
-
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Solar and Condensing Applications Precision Parabolic Reflectors Also Available Precision Ellipsoidal Reflectors are ideal for simplifying system design and integration. By having two focal
- Diameter/Width: 64 mm
- Features: Other Mirror Material
- Mirror Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Highly Divergent Light Sources Precision Ellipsoidal Reflectors Also Available Precision Parabolic Reflectors are ideal for collimating a light source placed at the focal
- Diameter/Width: 100 mm
- Features: Other Mirror Material
- Mirror Types: Parabolic Mirror
- Mirror Shape: Round
-
Supplier: Ushio America, Inc.
Description: USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause
- Lamp Power: 30 to 410 watts
- Rated Average Life: 12 to 4,000 hours
- Features: Halogen Lamps, Other Lamp Bases, Reflector
-
Supplier: Ushio America, Inc.
Description: USHIO Coilight™ have an ultra compact shape that allows for maximum axial and radial light distribution and less trapping and light absorption. This allows for true incandescent A-lamp replacement and more efficient reflector lamps. These Coilight lamps are energy efficient
- Lamp Power: 13 to 23 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 4.1 to 5 inch
- Color Temperature: 2,700 to 4,100 K
-
Supplier: Shanghai Optics
Description: wide variety of coatings from a single layer of anti-reflective coating to complex multilayer dielectric stacks. Types of dielectric coatings are BBAR, V-coatings, dual wavelength coatings, and sharp cut-on and cut-off filters. Examples of Optical Coatings
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Mirror
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Materials: Crystal, Glass, Metal
- Wavelength Range: IR, UV, Visible
-
Supplier: Zygo Corporation
Description: Optical Coatings Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using specialized methods
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, Other, Southwest US Only, United States Only
-
Supplier: Newport MKS
Description: The 60005 Reflector Assembly is designed for installation inside the Q Series lamp housing. When located at the port opposite the condenser assembly, it collects the radiation reflected back from the light source and redirects it towards the condenser to increase optical power. Its
- Lamp / Output Power: 100 watts
- Features: Specialty / Other
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Anti-Reflection Coating (AR) High Reflective Metal Coatings High Reflective Coatings Partial Reflective Coatings Beam Splitter Coatings The optical coating is composed of thin layered media, a type of optical media material that propagates light beams
- Coating: Antireflection, Beamsplitter, High-Reflector
- Features: East Asia / Pacific Only
- Wavelength Range: IR, UV, Visible
- Materials: Metal
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: An ultra-high reflector is a sophisticated mirror coating with a high degree of reflectivity for visible light, making it an essential component of a advanced dental mirror. The primary purpose of the coating is to enhance the clarity and brightness of the patient's oral
- Surface Quality: 40-20 Scratch / Dig
- Mirror Coatings: Dielectric
- Features: Other, Other Mirror Material
-
Supplier: Accuratus Corporation
Description: it is exposed to atmosphere or liquid environments. The Bottom Line If you need a reflector material capable of being formed in complex geometries, usable up to 1000°C, capable of maintaining reflectance and integrity in extreme environments then consider Accuflect™: The Light
- Wavelength Range: 450 to 2,500 nm
- Diameter/Width: 100 mm
- Features: Other Mirror Coating, Other Mirror Material
- Mirror Types: Reflector
-
Supplier: Accuratus Corporation
Description: it is exposed to atmosphere or liquid environments. The Bottom Line If you need a reflector material capable of being formed in complex geometries, usable up to 1000°C, capable of maintaining reflectance and integrity in extreme environments then consider Accuflect™: The Light
- Wavelength Range: 450 to 2,500 nm
- Diameter/Width: 75.00000000000001 mm
- Features: Other Mirror Coating, Other Mirror Material
- Mirror Shape: Rectangular / Square
-
Description: Description / Abstract This standard describes a system for classification of beam patterns and beam angles of reflector lamps. Also a method of describing light output is defined. Reflector lamps are considered to be those lamps having a reflective coating applied to the
-
Supplier: SAE International
Description: each combination of material, industrial coating, DFL light source, and device focal length. The tests are intended to determine physical and optical characteristics of the materials and coatings. Performance expectations of finished assemblies, including plastic components, are
-
Supplier: SAE International
Description: each combination of material, industrial coating, DFL light source, and device focal length. The tests are intended to determine physical and optical characteristics of the materials and coatings. Performance expectations of finished assemblies, including plastic components, are
-
Supplier: bulbs.com
Description: white color perfect for creating a more inviting atmosphere Wide flood reflector design fills the space with warm white light Safety coating contains glass fragments in the event of breakage WARNING: THIS BULB IS NOT TO BE USED NEAR LIVE BIRDS. Safety Coating Produces
- Lamp Power: 65 watts
-
Supplier: bulbs.com
Description: creating a more inviting atmosphere Wide flood reflector design fills the space with light Safety coating contains glass fragments in the event of breakage
- Lamp Power: 45 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 300 lm
- Filament Type: CC-6
-
Supplier: bulbs.com
Description: white color perfect for creating a more inviting atmosphere Wide flood reflector design fills the space with warm white light Safety Coating contains the glass in the event of breakage WARNING: THIS BULB IS NOT TO BE USED NEAR LIVE BIRDS. Safety Coating Produces Trace
- Lamp Power: 65 watts
-
Supplier: bulbs.com
Description: bathrooms where more light is desirable Safety coating contains glass fragments in the event of breakage WARNING: THIS BULB IS NOT TO BE USED NEAR LIVE BIRDS. Safety Coating Produces Trace Amounts of Gas That Is Known To Be Fatal to Birds
- Lamp Power: 375 watts
- Rated Average Life: 5,000 hours
-
Supplier: Knight Optical (UK) Ltd
Description: behind, these types of prism are commonly known as external reflector prisms. We also supply a stock range of extended broad band anti-reflective right angle prisms coated on the input and output faces to improve efficiency. Right angle prisms are generally used to bend light, reflect
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: behind, these types of prism are commonly known as external reflector prisms. We also supply a stock range of extended broad band anti-reflective right angle prisms coated on the input and output faces to improve efficiency. Right angle prisms are generally used to bend light, reflect
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: behind, these types of prism are commonly known as external reflector prisms. We also supply a stock range of extended broad band anti-reflective right angle prisms coated on the input and output faces to improve efficiency. Right angle prisms are generally used to bend light, reflect
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: behind, these types of prism are commonly known as external reflector prisms. We also supply a stock range of extended broad band anti-reflective right angle prisms coated on the input and output faces to improve efficiency. Right angle prisms are generally used to bend light, reflect
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: Metaphase Technologies, Inc.
Description: heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects
- Active Area Diameter or Length: 1.5 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector
- Active Area Diameter or Length: 4 inch
- Lifetime: 100,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector
- Active Area Diameter or Length: 12 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector
- Active Area Diameter or Length: 7 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
Supplier: OptoSigma Corp.
Description: TCPA is curved mirror that converts diverging light from a point of light source into parallel light. By making the paraboloid a curved surface, it is possible to retrieve parallel light more efficiently than spherical concave mirror. It is used as a lamp reflector
- Focal Length: 12.5 to 30 mm
- Diameter/Width: 100 to 152 mm
- Thickness: 42 to 76.5 mm
- Central Hole Diameter: 18 to 35 mm
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The reflector, as the name suggests, was born to meet people's requirements for light reflection. It is an optical element that uses the law of light reflection. Optical mirrors generally include spherical mirrors/reflectors, flat mirrors and aspheric mirrors. But
- Diameter/Width: 300.00000000000006 mm
- Surface Flatness: λ/10, λ/2, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Mirror Coatings: Dielectric, Protected Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Coatings Transparent amorphous fluoropolymer coatings serve as protective layers for sensitive electronics and optical components while allowing light transmission. These coatings excel in harsh environmental conditions, making them ideal for electronic parts like circuit boards. AGC’s (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
improves their spectral precision and contrast. Narrowband filters are a critical technology for a variety of applications such as lidar (light detection and ranging), laser cleanup, chemical and gas sensing, instrumentation, and astronomy. The design principles are well known and relatively (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
An Introduction to Optical Coatings
of wavelengths to transmit; and High Reflector Coatings, used in the production of mirrors. Coatings are designed for a specific incident angle of light and for a specific polarization of light such as S-polarized, P-polarized, or random polarization. If a coating is designed for light at a 0° angle
-
Coatings Corner: What is a Dichroic Filter?
A dichroic filter, thin-film filter, or interference filter is a very accurate color filter used to selectively pass light of a small range of colors while reflecting other colors. By comparison, dichroic mirrors and dichroic reflectors tend to be characterized by the color(s) of light
More Information Top
-
Reflector Manufacturers in Floodlights, Reflector Suppliers & Exporters in Floodlights Directory
Nano Coated Lighting Reflectors .
-
Characterization of wavelength-selective fiber-optic devices using a modified phase-shift method
A 2 2 2 fiber coupler is used with a gold- coated reflector ( light signal passes through the coupler twice).
-
Novel fiber-optic delay-line matched filters using metal film reflectors
The filters were made of three 2x2, 3 dB fiber couplers and four metal coated light reflectors , and used as 2.5 Gb/s, 6-bit address detectors.
-
Angular correlation of compton-scattered annihilation photons and hidden variables
We used a conical scatterer surrounded by a slightly larger conical light reflector , coated on the inside with MgO (for efficient, diffuse reflection), Fig. 1.
-
Cathodic arcs
Specific applications are for example automotive light reflectors and coatings on inside of the plastic housing of cell phones.
-
A novel phoswich imaging detector for simultaneous beta and coincidence-gamma imaging of plant leaves
A thin layer of light reflector (aluminum coated 25 μm Mylar film) was placed on top of the plastic scintillator.
-
Scintillation Parameters of a Phoswich β- and γ-Ray Detector
PS in optical contact with the PMT; its upper end face is coated with light reflector .
-
Characterization of new metallized polyimide films with high electrooptical performances
Such devices are widely used as thermo-regulative coatings , light reflectors , collectors of solar energy, antennas and also in screen-vacuum-thermal insulation.
-
Bell's theorem. Experimental tests and implications
1) Scattered y with energy E, absorbed by DI, (2) annihilation y, (3) positron source and absorber, (4) light pipe, (5) plastic scatterer, (6) MgO- coated aluminium light reflector (figure after Kasday et al). .
-
Scattered Light Predictions for Aluminum Painted Reflectors in Automotive Tail Lamps
Scattered light predictions for reflectors coated with aluminum paint were made using Bi-directional Scatter Distribution Function (BSDF) measurements and ASAP™ optical modeling software.
Indicates content that may require registration and/or purchase.