-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manholes are light-weight, greatly reducing delivery and installation costs. Due to the anticorrosive nature of LFM's fiberglass manholes, repair and replacement costs due to corrosion are reduced as well.
- Application: Sewer Manhole
- Diameter: 14 ft
- Features: Vents
- Height: 2 to 40 ft
-
Supplier: Containment Solutions, Inc. (CSI)
Description: benefit is immediately perceptible to owners that have had problems in the past with the degradation of traditional concrete manholes. Lightweight and structurally sound to withstand HS-20 axle loads, fiberglass monolithic manholes from Containment Solutions resist the effects
- Application: Sewer Manhole
- Diameter: 3.5 to 7.67 ft
- Height: 3 to 40 ft
- Manhole Covers: Highway Traffic
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® aluminum access hatches are an ideal replacement for dangerous aluminum diamond plate vault covers. Lightweight, non-slip aluminum access doors coated with the patented SlipNOT® non-slip surface provide long lasting safety to pedestrians and workers, while reducing
- Application: Commercial
- Location: Access Doors
- Material: Aluminum
- Type: Other
-
-
Supplier: Godwin, a xylem brand
Description: -cast aluminum cover to remove debris easily and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert”
- Maximum Discharge Pressure: 196 to 431 psi
- Maximum Discharge Flow: 238 to 425 GPM
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Trash Pumps, Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
, distribution valves, grease traps, sewer system, storm drains, electrical lines, steam lines, water lines or virtually any other type of cable, pipe, wire or underground infrastructure accessed through a manhole. Lightweight - easy to transport Easily handled with one hand, the (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
your workload and let you easily tackle challenging projects. Let’s dive into when, why, and how you should upgrade your pipeline tools. What We’ll Cover: When should I upgrade my (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Mitigating the effects of explosions in underground electrical vaults
The devices that are examined include bolts that fasten the cover to the vault, vented and lightweight man- hole covers and covers that are attached to the vault by tethers.
-
Carpentry and Construction, Sixth Edition > SEPTIC TANKS AND DISPOSAL FIELDS
A manhole can be extended up to ground level with a lightweight locking-type manhole cover ; this will provide easy access for skimming off the grease.
-
Referaten part
Then Iiidt one run the Flussigkeit of the filter and the Siebkorper e can easily extract after Offnen of the manhole cover k.
-
Engineering of procedural installations
The manhole cover with a flat gasket is mounted now on this easily uneven sheet metal.
-
Engineering of procedural installations
The manhole cover with a flat gasket is mounted now on this easily uneven sheet metal.