-
Supplier: Madden Manufacturing, Inc.
Description: diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: ABB Measurement & Analytics
Description: In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter integrity – No
- Pipe Diameter: 24 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 1.056 to 84,535.0567488 GPM
- Operating Temperature: 140 F
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
-
Supplier: ERDCO Engineering Corporation
Description: Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo™ meters handle more aggressive fluids that cannot be measured with See-Flo® due to clarity, pressure or where process also requires limit switches or signal transmission.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: Airmar Technology Corporation
Description: ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various
- Operating Temperature: -4 to 140 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: Micronics, Ltd.
Description: Features Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection.
- Pipe Diameter: 0.50000027 inch
- Media Temperature Range: -40 to 200 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.246062992125984 to 40.0262467191601 ft/sec
-
Supplier: Bionetics
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 0.00000002 to 20 GPM
- Operating Pressure: 500 psi
-
Supplier: Orange Research, Inc.
Description: Fixed Set-Point Flow Switches Our 30000 Series fixed set-point flow switches have factory-preset settings. The many features and the adjustability found on our other models have been designed out. Their compact size and basic profile results in low-cost switches that can be mounted
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
-
Supplier: Airmar Technology Corporation
Description: ARK30 Airducer® Transducer Applications Level measurement Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics
- Operating Temperature: -40 to 194 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: ERDCO Engineering Corporation
Description: Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: Litre Meter Limited
Description: Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm
- Pipe Diameter: 0.9842525 to 5.905515 inch
- Media Temperature Range: 32 to 230 F
- Operating Pressure: 290.0754 psi
- Velocity Flow Rate: 1.64041994750656 to 32.8083989501312 ft/sec
-
Supplier: Micronics, Ltd.
Description: Features Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 149 F
- Velocity Flow Rate: 0.0984251968503937 to 10.00656167979 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Airmar Technology Corporation
Description: AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP, NPT, or M32 threads Standard internal
- Operating Temperature: -40 to 194 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.3149608 inch
- Mass Flow Rate: 0.091875 to 5.5125 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FMG-550 Series magmeter flow sensors are heavy-duty, high-performance sensors in an adjustable, insertion configuration that can be used with a ball valve for hot-tap installations. This insertion-style flow sensor has no moving parts and is constructed of corrosion-resistant
- Pipe Diameter: 1.25 inch
- Media Temperature Range: 104 F
- Operating Pressure: 300 psi
- Velocity Flow Rate: 0.15 to 33 ft/sec
-
Supplier: Airmar Technology Corporation
Description: ATK50 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various applications Options
- Operating Temperature: -4 to 140 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout.
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Litre Meter Limited
Description: Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
- Pipe Diameter: 1.968505 to 393.701 inch
- Velocity Flow Rate: 1.60761154855643 to 39.3700787401575 ft/sec
- Operating Temperature: -40 to 176 F
- Operating Pressure: 1,450.377 psi
-
Supplier: OMEGA Engineering, Inc.
Description: by measuring the travel time of a pulse from one transducer to the next. Flow in the same direction takes less time to travel to the second transducer than does flow in the opposite direction. Electroacoustic transducers receive and emit brief ultrasonic pulses through the liquid of
- Pipe Diameter: 0.5 to 4 inch
- Velocity Flow Rate: 0.03 to 105 ft/sec
- Operating Temperature: 32 to 320 F
- End Fittings: Clamp
-
Supplier: OMEGA Engineering, Inc.
Description: This switch package offers a complete solution for flow or no-flow switching in pipes or ducting ranging up to 16". The compact relay controller provides reliable actuation of valves, pumps or blowers rated up to 1 /2 HP. Common applications include low flow pump or process
- Pipe Diameter: 0.75 to 12 inch
- Operating Temperature: 140 F
- Operating Pressure: 150 psi
- Media Temperature: 158 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: Assured Automation
Description: Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.125 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 100 F
-
Supplier: Clark Solutions
Description: In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement. With no moving parts, the Series 210 Flow Sensor is not sensitive to
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.24 to 39.6 GPM
- Operating Pressure: 58 to 174 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the bluff which create a pressure on a sensor body containing a piezoelectric
- Pipe Diameter: 0.25 to 4 inch
- Media Temperature Range: 210.2 F
- Liquid Volumetric Flow Rate: 0.4 to 200 GPM
- Operating Pressure: 200 to 300 psi
-
Supplier: ERDCO Engineering Corporation
Description: The HP-302 is a hand held turbine meter intended for field use. The turbine, when immersed in a flowing stream, rotates at a speed in direct linear proportion to the fluid velocity. A pulse signal is produced with each rotation of the turbine.
- Velocity Flow Rate: 0.25 to 10 ft/sec
- Media Temperature: 140 F
- Media Temperature Range: 140 F
- Process Media Type: Gas, Liquid
-
Supplier: KROHNE Messtechnik
Description: Solution for partially filled pipes. The TIDALFLUX 2000 flow sensor with integrated and non-contact capacitive level measuring system provides accurate flow measurement in partially filled pipes. TIDALFLUX is designed to measure reliably between 10% and 100% of the pipe cross section.
- Pipe Diameter: 8 to 64 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: -39.37007874015748 to 39.37007874015748 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 1,050 GPM
- Operating Pressure: 15,000 psi
-
Supplier: ERDCO Engineering Corporation
Description: In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Negligible Pressure Loss No Moving Parts Adjustable Response Time Temperature Compensated Easy to Install The KOBOLD KAL-L flow switch allows rapid detection of flow rate change of non-hazardous gases. Fast reaction times are guaranteed by the KAL-L's analog electronic
- Media Temperature Range: 250 F
- Operating Pressure: 120 psi
- Velocity Flow Rate: 3.3 to 66 ft/sec
- Operating Temperature: 15 to 140 F
-
Supplier: Micronics, Ltd.
Description: Features Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 150 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.0984251968503937 to 20.3412073490814 ft/sec
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 1 to 3 inch
- Operating Pressure: 15,000 psi
- Media Temperature: -450 to 350 F
- Media Temperature Range: -450 to 350 F
Find Suppliers by Category Top
Featured Products Top
-
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC
More Information Top
-
A 12-MW-scale pilot study of in-duct scrubbing (IDS) using a rotary atomizer
Volume calibration curve f o r barrel used i n calibrating d i l u t i o n water and lime slurry flow meters ..
-
A 12-MW-scale pilot study of in-duct scrubbing (IDS) using a rotary atomizer
Volume calibrationcurve for barrel used in calibrating dilution water and lime slurry flow meters .
-
10-MW demonstration of the gas suspension absorption process at TVA`s Center for Emissions Research. Final report
The high lime stoichiometry during this period was due to a lime slurry flow meter calibration problem.
-
MHD seed recovery/regeneration, Phase 2
A secondCO material balancewas calculatedusing a calculatedwater flow rate (determinedfrom the metered lime slurry feed flow and the solidsanalysisof the feed lime slurry) and the measuredCa(COOH)2concentrationin the product.
-
Application-specific architecture for real-time control of a lime machine
The application machine under control (see Figure 1) handles, stores and delivers lime slurry with accuracy ( flow - meter volume measurements are provided) and satisfactory speed.
-
Fire-hazardous ore mining and stockpiling technology
Prevention and combating of endogenous fires: 1—lime slurry reservoir; 2—foam stabilizer reservoir; 3—frother reservoir; 4— flow rate meters ; 5— lime slurry feed hose; 6—foam stabilizer feed hose; 7—frother feed hose; 8—pressure control; 9—casing pipe; 10—stabilizer feed pipe; 11—frother fee pipe; 12—well; 13—cement …
-
Larox Flowsys Introduces Larox LPP-D Peristaltic Pump
An excellent metering pump for virtually all potable, municipal and Industrial wastewater applications with many applications including: lime slurry; alum; ferric chloride; sodium bisulfite; aqueous ammonia, fluoride potassium permanganate; sludge; under flow thickeners; lime slurry and sodium hypochlorite and metering .
-
Confined zone dispersion flue gas desulfurization demonstration. [Numerical data only; no text]
During the injection of water or of a lime slurry , this meter will be used to indicate the flow of treated flue gas without correction for the effects of changed gas properties on the accuracy of these readings.
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
The slaking water flow rate should be automatically conxrolled to achieve the setpoint lime slurry solids content; this will be accomplished using a magnetic flow meter in series with the slaking water flow control valve.
-
Advances in Environmental Technologies
The lime slurry enters to the nozzle through a pressure reducing valve, the flow valve and the flow meter .
Indicates content that may require registration and/or purchase.