-
Supplier: Conxall Corporation
Description: European Line Voltage Selector Switch, EPS1 Series Solder Lugs European Power Selector Switches are designed for quick, easy programming/selection of 115V-230V primary power. These switches provide engineers with an excellent selection of PC and solder lug
- Terminal Type: Solder Terminals
-
Supplier: Radwell International
Description: OFF LINE SWITCHER, DIP-8, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:8PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40C, OPERATING TEMPERATURE MAX:150C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
-
Supplier: Allied Electronics, Inc.
Description: PDIP-N Package, 500 ns (Max.) @ 4.5 V Input Rise Time, Quadruple 2-Line to 1-Line Data Selectors Wide operating voltage range of 2 V to 6 V Outputs can drive up to 15 LSTTL loads Low power consumption, 80-
-
-
Supplier: Newark, An Avnet Company
Description: IEC Inlet Filter with Switch, Single Fuse and Voltage Selector 250VAC, 1A, Faston, Earth Line Choke
-
Supplier: SCHURTER Inc
Description: removed by hand Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Line switch, illuminated Line switch with other rocker marking Line switch 1-pole For protection class II (without CCC approval)
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Poles: 1 Pole, 2 Poles
-
Supplier: Newark, An Avnet Company
Description: IEC Inlet Filter with Switch, Single Fuse and Voltage Selector 250VAC, 2.5A, Faston, Earth Line Choke
-
Supplier: Johnson Controls, Inc.
Description: This thermostat controls light duty line voltage fan coil or baseboard valves on heating, cooling, and heating-cooling systems. The thermostat can control one or two valves directly. These thermostats are rated for 120, 208, or 240 VAC at 50 to 60 Hz. FEATURES AND BENEFITS Use for
- Thermostat Type: Mechanical
-
Supplier: Cole-Parmer
Description: range. Indicators and controllers operate with any line voltage from 90 to 240V at 50 or 60 Hz, and can be used with VRL-6 or Hastings DV-6 gauge tubes. A 0 to 5 VDC analog output is standard on both the indicator and dual set point controller. | The thermocouple gauge tubes sensors
-
Supplier: Cole-Parmer
Description: range. Indicators and controllers operate with any line voltage from 90 to 240V at 50 or 60 Hz, and can be used with VRL-6 or Hastings DV-6 gauge tubes. A 0 to 5 VDC analog output is standard on both the indicator and dual set point controller. | The thermocouple gauge tubes sensors
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter in standard and medical version Quick
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Johnson Controls, Inc.
Description: Thermostats with Selector Switch T25 Series Two-Stage Room Thermostat T26 Series Line Voltage Thermostats FEATURES AND BENEFITS Use for line voltage control of heating and cooling equipment. Temperature range is 40 to 90°F (5 to 30°C), except energy
- Temperature Set Point Range: 40 to 90 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.
-
Supplier: Allied Electronics, Inc.
Description: Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.
-
Supplier: Chromalox
Description: Standard NEMA 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards See Catalog Page PDF for more information
- Notification Appliance Circuits (NACs): 0
- Length: 10 inch
- Width: 36 inch
- Current: 100 to 225 amps
-
Supplier: Altech Corp.
Description: The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity
- Features: CE Certified, CSA Certified, Locking Switch
- Switch Type: Keyswitch
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
-
Supplier: Win Source Electronics
Description: V Standard Package: 1 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On (Line Voltage Selector) Actuator Type: Screwdriver Slot Actuator Length: 1.27mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount Temperature
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's high efficiency step-down switching regulator BD9123MUV is a power supply designed to produce a low voltage including 0.85 to 1.2 volts from 5 / 3.3 volts power supply line. The output voltage can be set with the built-in selector. Offers high efficiency with our
- Regulated Output Voltage (Volt): 0.85 to 1.2 volts
- Output Current (IOUT): 1.2 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 103H/107H - Enclosed Compact Combination Starters, 18 - 25 A, 240V 60Hz Line Voltage, 240V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 103H/107H - Enclosed Compact Combination Starters, 32 - 45 A, 208V 60Hz Line Voltage, 24V 60Hz Control Voltage, 100-C43, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector Switch
- Thermal Current: 32 to 45 amps
-
Supplier: ITW Switches USA
Description: DOUBLE POLE LINE VOLTAGE SELECTOR SWITCHES This rugged fully enclosed housing is built for tough applications. The positive detect action, status indication and variety of contact configurations make this series ideal for a variety of needs. KEY FEATURES: • Status indication:
- Maximum Current: 10 amps
- Maximum AC Voltage: 125 volts
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Agency Approvals: Has CSA Certification, Is UL listed
-
Supplier: Altech Corp.
Description: The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity
- Maximum AC Voltage: 110 volts
- Maximum DC Voltage: 110 volts
- Features: CE Certified, CSA Certified, Illuminated Switch
- Actuator Specifications: Flush Pushbutton
-
Supplier: Schaffner EMC Inc.
Description: Rated currents up to 10 A For one or two fuses Fuses Ø 6.3 x 32 mm or Ø 5 x 20 mm 2-pole rocker switch Voltage selector Optional earth line choke (E type) Leakage current : 560 to 797 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A
- Rated Voltage: 250 volts
- Rated Current: 1 to 10 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Takex America, Inc.
Description: Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Flourescence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only) Features Water resistance to IP67 standard
- Operating Distance: 0.393701 to 0.5511814 inch
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Fiber Optic: Plastic
-
Supplier: Chromalox
Description: Standard Nema 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers Voltage Options: • 208/120 VAC 3-Phase, 4-Wire • 240/120 VAC Single Phase,
- Current: 50 to 250 amps
- Voltage: 100 to 225 volts
- Operating Temperature: -40 to 104 F
- Supply Voltage: AC Voltage
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SOURCE SELECTOR SWITCH 12MSOP Product overview: LTC4420IMSE#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing
- Output Current (IOUT): 0.00000032 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: TelephoneStuff.com
Description: variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 500 watts continuous output power; provides up to twice this rating for momentary startup of inductive loads - Battery runtime
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Interpower
Description: brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: See remarks Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Corrosion proof can Color: Black
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Operating Temperature: 40 C
- Power Type: AC Power Connector
-
Supplier: OMEGA Engineering, Inc.
Description: The 22.5 mm industrial heavy-duty pushbutton line offers a wide array of functional, smartly styled illuminated and non-illuminated pushbuttons, selector switches, push pulls, alternate action and twist-to-release operators. The complete line also includes transformer, full
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 600 volts
- Switch Function: Alternate Contact (Push-Push), Maintained Contact, Momentary Contact
- Features: CE Certified, CSA Certified, RoHS, UL listed
-
Supplier: ValueTronics International, Inc.
Description: full power output down to 78% of the rated voltages. Common to all three-phase single-enclosure units, the Model 503T has a voltage meter with a selector switch for verifying all line-to-neutral and line-to-line voltages.
- Type: AC Power Source
-
Supplier: Interpower
Description: Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: See Remarks Filtering Bandwidth : 10KHz to 30MHz Mounting Style: Screw Mount General Material: Corrosion
- Voltage Rating: 250 volts
- Current Rating: 6 to 8 amps
- Operating Temperature: 40 C
- Power Type: AC Power Connector
-
Supplier: TelephoneStuff.com
Description: an unlimited amount of runtime with any number of user-supplied batteries connected - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 2 outlets; 6 ft.
- Signal Converter Type: Voltage Converter / Inverter
Find Suppliers by Category Top
Featured Products Top
-
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
interface voltage. The device offers internal thermal shutdown protection against excessive power dissipation. The MAX17614EVKIT# evaluation kit (EV kit) is a fully assembled and tested circuit board demonstrating the MAX17614 ideal diode/power source selector in a 20-pin TQFN-EP package (read more)
Browse Power Supplies Datasheets for DigiKey -
SCHURTER has extended its successful MSM Metal Line series with a 24 mm mounting diameter. The sleek looking range of switches provides a multitude of options for switching voltages from 30 VDC to 250 VAC and switching currents from 0.1 A to 10 A. The ruggedness of the MSM series is (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
voltage requirements. A Track Record for Demanding Applications In a previous article, we discussed the various switching capabilities of (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The intelligent delay function prevents frequent switching and protects equipment during unstable power recovery. 8. Lightning Surge Protection Integrated lightning protection technology helps reduce the impact of surge voltage caused (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
grade high-speed MCU, the voltage sampling accuracy reaches ± 0.1%, the response time is less than 0.042 seconds, and it can instantly calibrate voltage fluctuations; Adopting an isolated strong and weak current partition and EMI filtering design, it has strong anti-interference ability and (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
0.4 nV/√Hz Switchable AC/DC-Coupling Local and Remote Control Input Impedance up to 1 TΩ FEMTO's new DLPVA-101 Voltage Amplifiers join a long line of (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
be tested before installation to ensure proper functionality. All Model H devices are snap action for quick make/quick break switching action. Different models offer faster thermal response. Opposite end terminations allow for flexibility of installation. To viuew details on the entire line, visit: http://pepiusa.info/model-h/. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd