-
Supplier: Comtelco Industries, Inc.
Description: STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 470-490MHz 13dBd PIGTAIL "N" TERMINATION
- Primary Frequency Range: 470 to 490 MHz
- Gain: 13.2 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors 510 Element Linear Array Senso; Filter: AR Coated Silicon
-
Supplier: ASTM International
Description: directly to an amorphous silicon read-out structure, and devices where a phosphor is coupled to a CMOS (Complementary metal-oxide-semiconductor) array, a Linear Detector Array (LDA) or a CCD (charge coupled device) crystalline silicon read-out structure. 1.4 The DDA shall
-
-
Supplier: Teledyne DALSA
Description: speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in hyperspectral imaging
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: ASTM International
Description: single photodiode. It has not been demonstrated if this method is effective for photo-array instruments such as those using a CCD or a diode array detector. 1.4 This test method is applicable to 10-mm pathlength cuvette formats and instruments covering a wavelength range within
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-8200 MID-IR spectrometer developed by EOC, and it employs Pyroelectric linear array sensor, linear variable filter (LVF), custom-made ultra-low noise CCD signal processing circuit, results in reducing sensor noise, improving SNR (2 times higher SNR than
- Spectral / Wavelength Range: 2,500 to 11,000 nm
- Resolution: 72 nm
- Operating Temperature: 14 to 113 F
- Operating Humidity: 0 to 90 %
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 2 nm
- Operating Temperature: 14 to 104 F
- Detector Type: Diode Array
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In
- Wavelength Range: 200 to 1,100 nm
- Spectral Resolution: 0.1 nm
- Operating Temperature: -13 to 122 F
- Detector Type: Diode Array
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000P is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission.
- Wavelength Range: 200 to 1,100 nm
- Spectral Resolution: 0.2 nm
- Operating Temperature: -13 to 122 F
- Detector Type: Diode Array
-
Description: view on the road, but to the same level of spatial resolution as that of a conventional luminance-meter. Most conventional luminance-meters sample only a relatively small area of the environment. Using CCD arrays, large scenes can be captured and converted to digital photometric
-
Supplier: Richardson RFPD
Description: The AD80066 is a complete analog signal processor for imaging applications. It features a 4-channel architecture designed to sample and condition the outputs of linear charged coupled device (CCD) or contact image sensor (CIS) arrays. Each channel consists of an input clamp,
- Resolution: 16 bits
- Sample Rate: 24,000 kSamples/Sec
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This guide covers the evaluation, qualification, and quantification of digital neutron images. These images can be acquired by many methods, including: neutron sensitive imaging plates (Computed Radiography - CR), Digital Detector Arrays - DDA's (amorphous silicon, CMOS, CCD,
-
Supplier: Metrohm USA, Inc.
Description: 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - Linear silicon CCD array SPM Pixels - 2048 SPM Wavelength range - 350-1050 nm SPM Optical resolution - ≈
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Metrohm USA, Inc.
Description: 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - Linear silicon CCD array SPM Pixels - 2048 SPM Wavelength range - 200-900 nm SPM Optical resolution - ≈
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
Find Suppliers by Category Top
More Information Top
-
CCD Image Sensors For High Speed Inspection Systems
Application Note: AN03 -0487, Noise Characteristics of VARISENSOR TM CCD Linear Array .
-
A Practical Guide to Handling Laser Diode Beams
This type of wavemeters uses a Fizeau wedge, either air wedge or glass wedge, to generate interference fringes from the laser beam to be measured and use a CCD linear array to detect the fringes, as shown in Fig. 4.6.
-
Single Point Streak Tube
The first overall evaluation test results from the system consisting of the new tube coupled to a linear CCD array (TH 7831) are shown by the graphs hereafter (figures 14, .
-
Calibration And Segmentation Algorithms For An Accurate And Fast Range-Finder
are linear CCD array 's with 1728 photosites.
-
Integrated Optoelectronic Silicon Devices For Optical Signal Processing And Communications
Use of Si02 /Si substrates allows formation of low loss waveguides, smooth V- groove channels for both channel wave - guides and fiber support channels and sophisticated detector configurations such as charge- coupled device ( CCD ) linear arrays .
-
Advances in Mechatronics and Control Engineering
This high performance, miniature fibre optic spectrometer consists of 3648-element linear CCD array detector with shutter and having window operating system.
-
A multichannel photoelectric detector of emission spectra
A CCD linear array [2] with the number of photode tectors ~3000 arranged at a distance of ~7 μm from each other is used for photodetection of spectra.
-
Geospatial Technology for Earth Observation
Moreover, self-calibration parameters are used to correct the geometric errors in the CCD linear array and the optical system.
-
Environmental Geology
Each individual spectral band, or channel, requires its own linear CCD array .
-
The Drexon® Product Family For Laser Recording And Digital-Data Storage --A Status Report--
Linear CCD arrays used in the reader will cost about $10 in these volumes.
Indicates content that may require registration and/or purchase.