-
Supplier: HM Digital, Inc.
Description: UPGRADED! (See below) Ideal for all water quality testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment and more. The COM-100 is a
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
-
Supplier: Bray Commercial
Description: The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 240 to 360 psi
- Number of Ports: 2
- Media Temperature: -20 to 250 F
-
Supplier: Bray Commercial
Description: The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 240 to 360 psi
- Number of Ports: 3
- Media Temperature: -20 to 250 F
-
-
Supplier: Analytical Technology, Inc.
Description: While chlorine has become the most widely used disinfectant in the world, there are still some applications where monitoring chlorine residuals can present a challenge. Multiple forms of chlorine in drinking water, wastewater effluent, and cooling tower water require a Total Chlorine
-
Description: Designed to be flexible and versatile, the WDIS series controller is the ideal solution for disinfection applications in cooling towers, food and beverage, drinking water, wastewater and swimming pools. Integrated datalogging is available to validate system performance. A USB memory
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
Find Suppliers by Category Top
More Information Top
-
cooling tower fill pack st l 3352,China cooling tower fill pack st l 3352 Manufacturers, Suppliers - ECOL
• linear cooling tower .
-
Experiment Study and Finite Element Analysis of a Natural Draft Cooling Tower--《Chinese Quarterly of Mechanics》2007年03期
【Key Words】: natural draft cooling tower linear buckling seismic response gust effect factor .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1817 - Environmental Impa...
The heat dissipation system for the NHS for the new facility will use either natural draft cooling towers or linear mechanical draft cooling towers.
-
Federal Register > Tuesday, June 18, 2002 > [67 FR 41565] Operating License Renewal of the Browns Ferry Nuclear Plant in Athens, AL
* Sub-alternative 2A, the addition of two new linear mechanical draft cooling towers to the six that would be functional for operation of Units 2 and 3 at EPU, making a total of eight very similar cooling towers.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1840 - Safety Evaluation ...
The SSAR evaluates the atmospheric impact for two different options for providing normal heat sink cooling capability to the proposed facility—(1) four natural draft cooling towers and (2) four 20-cell linear mechanical draft cooling towers .
-
Resource Contingency Program : Draft Environmental Impact Statement.
An ev,aluationof the impacts expected to'result from the linear mechanical draft cooling tower plume was conducted (Heydarpour' 1994).
-
Resource Contingency Program - Oregon : Final Environmental Impact Statement, Hermiston Power Project.
An evaluation of the impacts expected to result from the linear mechanical draft cooling tower plume was conducted (Heydarpour 1994).
-
A STUDY ON LEGIONELLA PNEUMOPHILA, WATER CHEMISTRY, AND ATMOSPHERIC CONDITIONS IN COOLING TOWERS AT THE SAVANNAH RIVER SITE
A more detailed analysis of the significant variables shows that pH is involved in all cases for this cooling tower , including linear , quadratic, or first order interactions.
-
Wet cooling towers: rule-of-thumb design and simulation
The rating factor is a measure of the cooling job difficulty. the 39 Marley Co. cooling towers , a linear relationship (correlation coefficient = .9844) was found between the Rating Factor and the tower characteristic (TC) : .
-
AIAA Journal > Nonlinear Dynamic Finite Element Analysis of Composite Cylindrical Shells Considering Large Rotations
2 Yen, C. H., "Non Linear Dynamic Analysis of Cooling Tower ," Journal of Power Division, ASCE, Vol. 98, No. 1, 1972, pp. 49-63.
Indicates content that may require registration and/or purchase.