-
Supplier: Sensirion
Description: aggressive chemicals, or pressure resistance. Even disposable sensor designs for high-volume applications are possible. Our cutting-edge sensor technology and unique expertise in liquid flow sensing has led to many successful customer projects. Customized sensors are being used
- Features: Liquid
-
Supplier: Sensirion
Description: Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow rate directly and at the point of interest for a more
- Liquid Volumetric Flow Rate: 9.504 GPM
- Operating Pressure: 43.51131 psi
- Operating Temperature: 59 to 113 F
- Mounting: In-line
-
Supplier: Titan Enterprises, Ltd.
Description: Liquid Flow Meters Titan Enterprises have been designing and manufacturing flowmeters for installation and use worldwide since 1981. Flow meters produced by Titan are designed and manufactured to ISO9001 and calibrated to an uncertainty of ±0.25%. Our
- Features: Turbine Meter, Ultrasonic Meter
-
-
Supplier: Brooks Instrument
Description: Seeking an affordable solution for non-corrosive and low-pressure applications? Now there's a clear choice: 2500 Series plastic variable area flow meters. Constructed from precision-machined acrylic, 2500 Series flow meters use annealed, unibody construction
- Gas Volumetric Flow Rate: 0.0035314666725 to 0.035314666725 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Brooks Instrument
Description: For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical instruments. Made with high-impact resistant,
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Titan Enterprises, Ltd.
Description: Liquid Flow Meters Titan Enterprises have been designing and manufacturing flowmeters for installation and use worldwide since 1981. Flow meters produced by Titan are designed and manufactured to ISO9001 and calibrated to an uncertainty of ±0.25%. Our
- Features: Turbine Meter, Ultrasonic Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-2000 Series offers a wide variety of precision flowmeters for use in medical, industrial, chemical, and laboratory applications at an economical price. Units are available with or without valves.
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 0.0001412586669 to 141.2586669 SCFM
- Operating Temperature: 32 to 150 F
- Operating Pressure: 100 psi
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD05 has been specifically developed
- Pipe Diameter: 0.0625 to 0.75 inch
- Media Temperature Range: 40 to 140 F
- Operating Pressure: 0 to 30 psi
- Operating Temperature: 40 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
PROBLEM: A customer needed to figure out a way to accurately apply an expensive liquid spray additive for nutrients, to an extruded feed pellet. The customer was already transporting the pellets from an extruder to a mixing screw via a screw conveyor (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
hazardous, space-constrained facilities and requires a flow meter that is rugged, dependable, simple to install and suitable for use in potentially explosive environments. Featuring a unique self-conditioning flow technology, the versatile V-Cone® Flow Meter from McCrometer offers a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
from McCrometer delivers superior accuracy and reliability for small line sizes. McCrometer's advanced Wafer-Cone Flow Meter is ideal for gas or liquid service in line sizes from 1 to 6 inches, such as those required for natural gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Use our industrial flow meter catalog to find the right solution for your gas, liquid or steam flow application. Sierra's flow meter catalog also gives you the option to search by technology: thermal, vortex, or ultrasonic. Get the key specifications for each flow (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc.
More Information Top
-
Screening for Asthma in an Inner‐City Elementary School in Minneapolis, Minnesota
Have regular place for medical care Diagnosedwith asthma by a doctor Asthma check … … written asthma care plan Child has a peak flow meter (PFM) Know how to use PFM to monitor child's … … asthma medicine: Pill or liquid medicine Inhaler Nebulizer Any …
-
Metrological support of hydroacoustic measurements
… the speed of blood-simulating liquids flowing through tubes situated at … … tissue-simulating model, and meters to measure the velocity … … • a standards base for measurement of the parameters … … for processing measurement information used both in ultasonic medical equipment (particularly diagnostic equipment …
Indicates content that may require registration and/or purchase.