-
Supplier: RS Components, Ltd.
Description: LITHIUM-ION CASE LARGE
- Container Type: Box / Crate
-
Supplier: Richardson RFPD
Description: density Up to 8 times energy density compared to standard supercapacitors Low self discharge ideal for use with batteries UL recognized (10, 25, and 150 F pending) Applications Industrial backup/ride through Backup for storage servers Water and gas smart meters IoT energy storage
- Capacitance Range: 150,000,000 microF
- DC Rated Voltage Range (WVDC): 3.8 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: Weiss Technik North America, Inc.
Description: for Testing of Lithium-Ion Energy Sources In the field of mobile systems, lithium batteries have successfully proved their importance as energy storage. Even larger applications – such as electric vehicles – require storage systems, which not only offer a large volume of
- Features: Alarm(s)
- Configuration: Walk-In
-
-
Supplier: BinMaster, Inc.
Description: The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted
- Measuring Range: 1,176 inch
- Maximum Operating Pressure: 29 psi
- Material Temperature Range: -20 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based
- Measuring Range: 588 inch
- Maximum Operating Pressure: 29 psi
- Material Temperature Range: -20 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: InspectorTools
Description: Datalogger module records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more Datalogger transfer data to programmer Print numerical data or graphs on thermal paper View both temperature and humidity on LCD display Record LED flashes when unit is
-
Supplier: Cole-Parmer
Description: lever on the base allows you to create a standard for reproducible results between different users. Unique polypropylene shredder tubes are used as single-use processing containers for your samples. Using these tubes creates a closed system for sample collection, preparation, storage,
- Features: Homogenizer
Find Suppliers by Category Top
Featured Products Top
-
How lithium pallet jack batteries address cold storage energy challenges Stable output in sub-zero aisles Lead-acid packs lose voltage (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Protomatic manufactures tools, fixtures and prototype parts for the development, testing and production of lithium-ion batteries. By being so involved in the challenges and opportunities presented by those batteries, Protomatic is committed to (read more)
Browse Datasheets for Protomatic, Inc. -
Lithium Ion Forklift Battery Cold Weather Tips Winter warehouse conditions can turn small inefficiencies into real uptime problems. Cold air, cold floors, and frequent dock door (read more)
Browse Batteries Datasheets for Green Cubes Technology -
AMETEK Land proudly announces the release of an insightful new application note addressing the increasing risks of fires and explosions in battery storage facilities (read more)
Browse Thermal Imagers Datasheets for LAND -
Protect Your People, Protect Your Profits, Prevent Battery Fires The burgeoning adoption of lithium-ion batteries across industries has ushered in a new era of energy efficiency. However, this (read more)
Browse Datasheets for LAND -
As the heart of energy storage systems, battery packs play a vital role in determining overall system efficiency and stability. With rapid advancements in battery technology—particularly lithium batteries—the significant increase in power (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Rapid Pressure Release: The valve opens automatically to release high pressure during abnormal conditions (e.g., battery pack failure, overheating in gearboxes, tanks, or containers). Durability: Resettable after (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The new c-BMS24X from Sensata Technologies' battery management brand, Lithium Balance, enables improvements in vehicle range, uptime and battery health and performance for applications with up to 24 cells in series and 2000+A continuous current. Advanced software capabilities such as (read more)
Browse Batteries Datasheets for Sensata Technologies -
Keep Getting Better Battery technology has improved dramatically over the last few decades. From NiCd and NiMH rechargeable batteries of the 1980s to LiIon and Lithium Polymer batteries used today, capacity has steadily improved. But there’s room for further improvement. For (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
DSM standard modules simplify the application of supercapacitors for large energy storage, providing designers with an easy and safe alternative to lithium-ion batteries. They can be rapidly implemented in power systems for energy harvesting, storage, and backup applications. Each module (read more)
Browse Supercapacitors Datasheets for Cornell Dubilier
More Information Top
-
WORLD ENERGY MONITOR
When the wind is blowing and grid operators do not need the generated electricity, it is directed to an array of lithium -ion batteries stored inside rows of shipping containers on site for use later.
-
Mini temperature datalogger kit from Cole-Parmer
Use to record temperatures in refrigerators, transport containers, storage containers , cabinets, and display areas; lithium battery keeps the datalogger working for 500 days.
-
Developments in lithium-ion battery technology in the Peoples Republic of China.
Materials with special functions: This category includes energy conversion and energy storage materials, including a hydrogen storage alloy and a hydrogen storage container , solar batteries , high-performance rechargeable lithium batteries, and a new type of capacitor.
-
Philadelphia unveils new hybrid subway trains that use Prius-like regenerative braking to feed energy back into the grid | ExtremeTech
The lithium -ion batteries appear to be stored in a shipping container .
-
MRS Bulletin April 2008 Volume 33 No. 4
Harnessing Materials for Energy
Apure hydrogen fuel cell has a theoretical capacity that is comparable to that of a lithium battery , because hydrogen containers hold only 5wt% hydrogen using the best storage media and high pressure, and because fuel cells put out just 0.8V.
-
Energy Efficient Electronics Cooling Project
Developed Grid Energy Storage cooling systems in 40’ ISO containers to maintain precise temperature control for lithium ion batteries . e.
Indicates content that may require registration and/or purchase.