-
Supplier: HG Optronics, Inc.
Description: LiNbO3 is widely used as electro-optic modulators and Q-switches for Nd:YAG, Nd:YLF and Ti:Sapphire lasers as well as modulators for fiber optics. Descriptions: Lithium niobate (LiNbO3, LN) is a multi-purpose material in photonics and optoelectronics fields. It features
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 2.203 to 2.286 n
- Transparency Range: 420 to 5,200 nm
- Surface Flatness: λ/10
-
Supplier: Electro Optical Components, Inc.
Description: This is a low voltage transverse electro-optic modulator using high damage threshold lithium niobate. It has similar characteristics to the EM 200K with an optical range extended further into the infra-red.
-
Supplier: Newport MKS
Description: The M-PY-1550 is the key component of Fiber Optic Gyroscope (FOG) for rotational rate sensing and inertial navigation systems. This Integrated Optic Chip (IOC) device is composed of a polarizer, a Y-junction coupler, and dual electro-optic phase modulators. Based on Lithium
-
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 8V Output Amplitude with 2.3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Lithium Niobate Modulator Driver Supports 10 G RZ and NRZ Data Supports NRZ data up to 12.5 Gb/s
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
Supplier: Newport MKS
Description: modulator to operate at specific points of the transfer function. The M-APE-I-1550-20 Modulator is designed for external modulation of 1550 nm laser up to 18 GHz or 20 Gb/s. It is also applicable for pulse generation for Master Oscillator Power Amplifier(MOPA) configuration. Due to
-
Supplier: Newport MKS
Description: the modulator to operate at specific points of the transfer function. The M-APE-I-1550-10 Modulator is designed for external modulation of 1550 nm laser up to 10 GHz or 12.5 Gb/s. It is also applicable for pulse generation for Master Oscillator Power Amplifier(MOPA) configuration. Due
- Operating Temperature: -30 to 70 C
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Front Panel Controlled Amplitude and Crossing Point Integrated Power Supply 12.5Gb/s Driver Amplifier 12GHz Linear Amplifier (input<180mV) 8Vpp with 14ps Risetime Saturated Output Applications Driving Lithium Niobate Modulator Drivers General Purpose Linear Lab
- Frequency Range: 12,000 MHz
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Features: Other
-
Supplier: OFS
Description: made specifically for use with premium photonic devices such as phase-sensitive Lithium Niobate Modulators. Used as a source laser pigtail, TruePhase 1550 fiber preserves the coherence of emitted laser light. Devices at 1550 nm which use longer lengths of fiber, such as PMD
- Wavelength: 1,550 nm
- Maximum Attenuation: 0.5 dB/km
- Operating Temperature: -40 to 85 C
- Fiber Type: Bare Fiber, Polarization Maintaining
-
Supplier: Electro Optical Components, Inc.
Description: appropriate size to match the crystal(s). If necessary, this may incorporate special fixing or other dimensional requirements at a moderate cost. Lithium Niobate (LiNbO3) Lithium Niobate (LiNbO3) is a very important material for transverse Pockels cell manufacture. It
- Wavelength Range: 458 to 1,064 nm
- Q-switch Type: Electro-optic
-
Supplier: SAE International
Description: produced by difference-frequency-generation in a periodically poled lithium niobate (PPLN) crystal using one signal and two pump lasers. The pump lasers were modulated at different frequencies allowing frequency demultiplexing of the laser light transmitted though the spark plug probe,
Find Suppliers by Category Top
More Information Top
-
OSA | Investigation of electrooptic modulator disruption by microwave-induced transients
F. Bucholtz, C. A. Villarruel, P. F. Knapp, J. Shue, T. D. Andreadis, R. T. Schermer, J. Gil Gil, and K. J. Williams, âSusceptibility of a Lithium Niobate Modulator to High-Power Microwave Pulses,â Electron. Lett. 45(5), 272â273 (2009).
-
OSA | Modeling and experimental investigations of Fano resonances in free-standing LiNbO3 photonic crystal slabs
… L. Wooten, K. M. Kissa, A. Yi-Yan, E. J. Murphy, D. A. Lafaw, P. F. Hallemeier, D. Maack, D. V. Attanasio, D. J. Fritz, G. J. McBrien, and D. E. Bossi, “A review of lithium niobate modulators for fiber-optic communications …
-
OSA | A design method of lithium niobate on insulator ridge waveguides without leakage loss
… L. Wooten, K. M. Kissa, A. Yi-Yan, E. J. Murphy, D. A. Lafaw, P. F. Hallemeier, D. Maack, D. V. Attanasio, D. J. Fritz, G. J. McBrien, and D. E. Bossi, “A review of lithium niobate modulators for fiber-optic communications …
-
OSA | Full spectrum millimeter-wave modulation
… L. Wooten, K. M. Kissa, A. Yi-Yan, E. J. Murphy, D. A. Lafaw, P. F. Hallemeier, D. Maack, D. V. Attanasio, D. J. Fritz, G. J. McBrien, and D. E. Bossi, “A review of lithium niobate modulators for fiber-optic communications …
-
Bias stability of OC48 x-cut lithium-niobate optical modulators: four years of biased aging test results
… Wooten, K. M. Kissa, A. Yi-Yan, E. J. Murphy, D. A. Lafaw, P. F. Hallemeier, D. R. Maack, D. V. Attanasio, D. J. Fritz, G. J. McBrien, and D. E. Bossi, “A review of lithium niobate modulators for fiber-optic communications …
-
Organic Materials In Future Integrated Opto-Electronic Circuits
utilized in lithium niobate modulators .
-
Characterization of lithium niobate electro-optic modulators at cryogenic temperatures
Extending operation of lithium niobate modulators to cryogenic temperatures has been receiving attention for a growing number of applications.
-
OSA | Electro-optic long-period waveguide gratings in lithium niobate
… L. Wooten, K. M. Kissa, A. Yi-Yan, E. J. Murphy, D. A. Lafaw, P. F. Hallemeier, D. Maack, D. V. Attanasio, D. J. Fritz, G. J. McBrien, and D. E. Bossi, "A review of lithium niobate modulators for fiber-optic communications …
-
OSA | Electrically and optically controlled cross-polarized wave conversion
… L. Wooten, K. M. Kissa, A. Yi-Yan, E. J. Murphy, D. A. Lafaw, P. F. Hallemeier, D. Maak, D. V. Attanasio, D. J. Fritz, G. J. McBrien and D. E. Bossi, "A review of lithium niobate modulators for fiber-optic communications …
-
OSA | Very low voltage single drive domain inverted LiNbO3 integrated electro-optic modulator
○ Bandwidth estimation for ultra-high-speed lithium niobate modulators (AO .
Indicates content that may require registration and/or purchase.