-
Supplier: DynaQuip Controls
Description: DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Gas, Hydraulic Fluid, Wastewater, Water
-
Description: The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
-
Supplier: Tru-Flo Valves & Automation
Description: requirements for sulfur and carbon with extended tangents for orbital welding 3-PC body design for serviceability in line TFM1600 & PTFE components meet CFR Title 21 section 177.1550 All valves meet MSS SP-25, SP-82, SP-110 and ANSI I316 STDs Lubricant and silicon-free Valve is
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
- Features: Control Valves
-
Description: The DSVP41-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on /
- Valve Size: 0.375 to 0.47 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 35.6 to 194 F
-
Supplier: Sharpe Valves
Description: Optional ball, stem, and seat material and purge port, floating ball design
- Valve Size: 1.25 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Flow (Cv): 110
-
Description: The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SANITARY CONTROL VALVE, 3-10PSI, NPS 1, 84000 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Using body cavity fillers meets FDA, USDA & 3A requirements 3–PC, v-ring stem packing for superior sealing and lower torque 316L extended butt-weld ends allow easy inline welding without disassembly of valve and are suitable for orbital welding Blowout-proof, bottom entry stem design and
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
- Features: Control Valves
-
Description: The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 3
- Media Temperature: 35.6 to 194 F
-
Supplier: APV, An SPX Brand
Description: To keep a constant pressure, the free flow section at the valve seat is reduced or enlarged by the valve cone. Via the valve shaft, the cone is connected to a regulating membrane, which will be backed up with air at a set pressure. Field of application All industries. For
- Pressure Rating: 145 psi
- Features: Control Valves, Shut Off Valves
- Media: Powder / Solids, Water
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: APV, An SPX Brand
Description: The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application All industries. For hygienic applications with flexible Kvs values. For aseptic applications the valve can be supplied with PTFE membrane, stainless
- Pressure Rating: 145 to 363 psi
- Features: Control Valves
- Media: Powder / Solids, Water
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: Tru-Flo Valves & Automation
Description: food, pharmaceutical, dairy and other sanitary industries 150 PSI @ 250˚F (Approx. 121˚C) ½”–6”
- Features: Check Valves, Control Valves
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs Suitable for high
- Valve Type: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves
- Features: Control Valves
-
Supplier: Alfa Laval Inc.
Description: With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications.
- Valve Size: 1.4960638 to 4.00000216 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 10 to 140 F
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure regulators are designed such
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
The DSV® Sanitary Check Valve is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. It is 3A certified, clean-in-place, sanitary clamp connections, and available as a Vertical or Horizontal valve to accommodate various (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a thermal disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch/riser. When (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
of materials. High quality ribbon blenders are fabricated to achieve tightly controlled clearances in the range of 1/8" to 3/16" between the U-shaped trough and the agitator tips. Utilizing a flush discharge valve and, if necessary, installing scrapers on the ribbon agitator further minimizes (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ABOUT DFT Inc.: DFT® Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style, silent check valves, and severe service control valves. DFT engineers design products using the latest CAD (read more)
Browse Check Valves Datasheets for DFT Inc. -
our ISO9001-2015 quality management system. For more than 80 years DFT has solved check valve problems, prevented check valve failure and water hammer, and solved severe service control valve problems. DFT® offers sanitary valves, non-slamming, and non-return valves, chemical valves (read more)
Browse Check Valves Datasheets for DFT Inc. -
/temperature combinations. Available in a variety of styles, sizes, and end connections such as wafer, flanged, threaded, butt weld, sanitary, etc., and can be sized to your specific application. DFT® In-line check valves are used across all industries including: (read more)
Browse Check Valves Datasheets for DFT Inc. -
1” to 24”, 150 to 1500 SANITARY CHECK VALVES DSV®: 1/2" thru 4", 150 CWP, (Vertical and (read more)
Browse Check Valves Datasheets for DFT Inc. -
-
performance and extending service life. The Check Valve Doctor™ continues to grow from satisfying these needs and solving problems, supported by quick response manufacturing and relentless quality control. That's why DFT non-slam check valves are known around the world as the valve to use to (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
pipe fitting mould,China pipe fitting mould Manufacturers, Suppliers - ECOL
… PVC/PP collapsible pipe fitting mould---PVC/PP silence drainage pipe fitting mould---PVC/PPR ball valve mould---PPR hot … … mould manufactureModel: PP/PP-H Pipe fitting mouldCategory: PP/PP-H Pipe fitting mould > PPH Sanitary Mould Description: Mould … … case for mould,carton for plastic partsDelivery Detail:30-60daysSpecifications:Injection mould base: LKM ,HASCO ... make various … … smooth ejector pin and gate mark High ... line in fitting surface Strict dimension control and strict wall …
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
Sanitary water 32 is treated for drinking and sanital facilities and also for 5re protection uses. … 7.4) includes a description of the waste transfer intefaces and the TSR controls required by these … … in the 33 transfer piping and other waste transfer-associated structures such as valve pits, pump pits … … RCM 22 RCO 23 RCT 24 RL 25 RW 26 RWP 27 S/ lkm 28 TEDE 29 …
-
Linear Drives for Industry Applications IX
Also, it is used for displaying the dynamic organs such as the motion of the heart valves . … Table 1, each distance is the observation accuracy error of 0.01 (m), with nine control points. … the edge of the shaped inner cup as the can bottom, turning to sanitary can manufacturing technology … … science and technology foundation of Guizhou province (Department of Guizhou Province J word LKM [2012]06 date …
-
House technique
Copper and copper alloys, seamless round tubes of copper for water and gas lines for hygienic installation and heating installations DIN EN 1359 By metal tubs, plastic drain pipes and metal sequence valves , only the connection of the tub to … … the disturbing mist, the antenna head with the antenna rod certain for the LKM receiving and with …
-
Mechatronics and Industrial Informatics
LKM [2011] 28). … due to its diverse application areas such as video surveillance, activity analysis, intelligent control and human computer … Integral isolation valve ε is an essential part in Integral Separation PID control algorithm. … sized, easy to be operated, and free from large amount of liquid regent and sanitary sewer system.
-
Textbook of Clinical Pediatrics
Control of sanitary conditions decreases the risk of infec- tious diarrhea. … the remaining length of small bowel and colon, and the presence or absence of the ileocecal valve . … of P450 epitopes and hepatitis C proteins may explain the occurrence of anti- LKM anti- bodies in …
-
Society of General Internal Medicine
Her medical history was pertinent for paroxysmal atrial fibrillation status post pacemaker placement for slow ventricular response on coumadin, mild aortic valve insufficiency, hypertension controlled on HCTZ, and non-Hodgkin Lymphoma post radiation therapy. Hepatitis A and B serologies, ANA, anti-smooth muscle and anti- LKM antibodies, CMV, EBV, and HIV … … connection to the patient’s menstrual cycle was made when the patient requested a sanitary pad during a …
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& Special requirements: Hazardous, sanitary , sterile, outdoor, and so on. Does a rotary lobe pump require installation of pressure relief valves or other protective devices on discharge … & The pumps can be turned on and off with a control valve. … particles plus overcoming frictional losses in the conduit as well as maintaining bu lkm ove ment of …
-
TALL BUILDINGS: FROM ENGINEERING TO SUSTAINABILITY
… floor flats in a shorter building are less prone to the problem of back pressure in sanitary … transactions do not occur at the same time, time effects have to be controlled with a residential … Upon passing through the expansion valve , the refrigerant is super-cooled and returned to the evaporating unit … … the boundaries of a study area at certain scale range, typically in a lkm x lkm urban …
-
The Wiley Engineer's Desk Reference: A Concise Guide for the Professional Engineer 2nd Edition Complete Document
… the Library of Congress in the fields of industrial, structural, civil, transportation, hydraulic, sanitary , highway, mechanical, electrical … … education or experience, nor to any such plan or document not prepared under their direct supervisory control . Source: Fisher Controls, Control Valve Handbook, 2nd ed. © 1977. lkm .
Indicates content that may require registration and/or purchase.