-
IC Linear Voltage Regulators - PMIC - PMIC - Voltage Regulators - Linear - LM317LM -- 071188-LM317LMSupplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071188-LM317LM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Output
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: 0 to 125 C
- Input Voltage (VIN): 40 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 092030-LM317EMPX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Family Name: LM317 Output Voltage:
- Regulated Output Voltage (Volt): 1.25 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: 0 to 125 C
- Input Voltage (VIN): 37 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 106020-LM317MKTPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1.25 V to 37 V
- Regulated Output Voltage (Volt): 1.25 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 40 volts
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 071189-LM317LM/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 37 V
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 40 volts
-
Supplier: Quarktwin Technology Ltd.
Description: Current Source Regulator Adjustable Diesale
- Voltage Accuracy: 3 %
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: available from several different manufacturers. Additional Features 3.3V, 5V, 12V, and adjustable output versions Adjustable version output 1.23V to 37V ±4% Max. over Line and Load conditions. Guaranteed 0.5A output current Wide input voltage, up to 40V Thermal shutdown and
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The LM2576 series of monolithic integrated circuits provide all the active functions for a step-down (buck) switching regulator. Fixed versions are available with a 3.3V, 5V, or 12V fixed output. Adjustable versions have an output voltage range from 1.23V to 37V. Both versions
- Operating Temperature: -40 to 125 C
- Package Type: DPAK (TO-252), TO-220
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at six locations. Six linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across
- Output Current: 115 milliamps
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
output. Its simple structure enables easy integration into power supply circuits while providing dependable voltage control for electronic components. With built-in thermal shutdown and current limiting protection, the LM7805 improves system reliability and is widely used (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
performance. The LM317 adjustable voltage regulator addresses these challenges by combining feedback control with internal compensation. When load conditions change, its transient response determines how quickly the output voltage returns to a stable level. A faster (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
brush of the automatic transformer to move, adjusts the tap position of the transformer, and changes the output voltage amplitude to achieve voltage stabilization. This type of voltage regulator adopts a continuous voltage regulation mode, with a smooth and impact free voltage regulation process, and (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
and visual alarm and cuts off abnormal output to prevent equipment damage. Load Adjustment Rate Optimization By monitoring load changes in real-time and dynamically adjusting the output voltage, the output voltage deviation is ensured to be ≤ ± 1% when the load current (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
hysteretic step-down (buck) converter. The EV kit is a step-down voltage regulator circuit using the MAX77505 that is capable of a 2.5 V to 16 V input, 3 A of continuous load, and an adjustable output voltage between 0.8 V to 5.5 V using an RSEL resistor between the SEL pin and GND. (read more)
Browse DC-DC Converters Datasheets for DigiKey -
, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 mΩ sense resistance) to support (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
4 kHz may require output-current derating. Acceleration and deceleration ramps can be adjusted independently from 0.01 to 9,999 seconds. This wide range enables anything from relatively rapid machine response to very gradual pump or fan starting. Controlled (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
Flexible shear stress sensor skin for aerodynamics applications
Figure 6 Constant current bias circuits consisting of a MOSIS current mirror and a three terminal adjustable voltage regulator LM317 .
-
Electrical, Information Engineering and Mechatronics 2011
LM317 belongs to the three adjustable output is the voltage regulator , after configuration proper peripheral circuit that can be as a constant voltage source and constant current source to use.
-
Solid-State Power Conversion Handbook
If this device is mounted on a low thermal resistance heat sink and is operating at a low ambient temperature, a prolonged output short circuit may cause a rectifier failure due to excessive current , even though the regulator is protected. .... 17.2.3.3 1M 117 and 137 A4jus/abk Regu/aIors The LM117, LM217, and LM317 positive regulators and the LM137, LM237, and LM337 negative regulators are also three-terminal devices but with input, output, and adjust terminals.
-
Design and testing of components for a low cost laser cutter
The LM317 in the laser driver circuits act as a current limited voltage regulator . .... circuit, the LM317 unit will maintain the preset voltage across that load and adjust the current as…
-
The design of low-power consumption LC resonant amplification circuit
Meanwhile, the resistance should be located right next to voltage regulator in case of voltage deviation generating by the output current in connected resistance. .... Figure 5 is the simulation of output adjustable voltage regulator circuit created by LM317 .
-
A transportable, inexpensive electroporator for in utero electroporation
The LM317 integrated circuit is used as a current limiter, to protect the relay from high load or even short circuit, which otherwise would cause the con- tacts to stick together. .... The LM317 is actually an adjustable voltage regulator .
-
CR4 - Thread: Any Ideas For A 35V DC Voltage Regulator?
http://www.free-electronic-circuits.com/ circuits /high- current -power-supply.html. .... Lm317 is an adjustable regulator which can be used in this type of design.
-
Design of a three-axis micro-scale metrology system for the characterization of cylindrical flexures
Below is a circuit diagram of the voltage regulator , which takes a DC input voltage and outputs a voltage anywhere from 1.2 to 37 V (based on the resistor values) at a current of 1.5 A. .... It should be noted that rather than having an adjustable current and voltage with a potentiometer, constant voltages of roughly 3 V for the laser and 10 V for the photodiode are output from the LM317 chip using fixed resistor values of…
-
Complete Digital Design: A Comprehensive Guide to Digital Electronics and Computer System Architecture > Voltage Regulation and Power Distribution
…is recommended at the output to improve stability caused by internal differences with the 78xx fixed regulator . .... The real difference is in the LM317 ’s voltage adjustment mechanism. .... An internal circuit maintains a fixed 1.25 V between the output and adjustment pins, resulting in a current through R1 determined by its resistance.
-
CR4 - Thread: 4 to 20 MA Source Circuit Diagram
Re: 4 to 20 MA Source Circuit Diagram. .... The easiest way to make a adjustable current source is with an LM317 regulator IC it is avaliable in a TO-92 or TO-220 package depending the current range you need 1ma to 1.2A.
Indicates content that may require registration and/or purchase.