-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) aims at providing general utilization guidelines and calculation methods adequate to guarantee the effectiveness and ultimate load strength of tie-down/lashing arrangements performed to restrain cargo on board civil transport aircraft during
-
Supplier: SAE International
Description: This Standard aims at identifying the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical 22 250 N (5,000 lbf) rated ultimate tension load capability, as used by the
-
Description: ISO 16049-1:2013 specifies the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical rated ultimate tension load capability of 22 250 N (5 000 lbf), as used by the
-
-
Supplier: CSA Group
Description: ISO 16049-1:2013 specifies the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical rated ultimate tension load capability of 22 250 N (5 000 lbf), as used by the
-
Supplier: CSA Group
Description: individual pieces of load loaded in non-containerized (bulk loaded) baggage or cargo compartments. ISO 16049-2:2013 applies to cargo tie-down/lashing arrangements using exclusively air cargo restraint straps conforming to ISO 16049-1. Its general recommendations may also be used
-
Description: individual pieces of load loaded in non-containerized (bulk loaded) baggage or cargo compartments. ISO 16049-2:2013 applies to cargo tie-down/lashing arrangements using exclusively air cargo restraint straps conforming to ISO 16049-1. Its general recommendations may also be used
-
Supplier: Certex UK
Description: Manufactured from polyester, these products are designed to resist wear and to grip loads efficiently. The straps apply pressure over a broad area and are therefore unlikely to cause damage to either sheet or load. Once tensioned the straps require little or no further
- Length: 0.3149608 inch
- Features: Other
- Strap Material: Polyester
- Type: Ratchet Strap
-
Supplier: Visual Sound, Inc.
Description: opening hinged lid 1/2" and 3/8" ABS /plywood construction Heavy Duty Locking Casters Heavy Duty 1/8" Steel Hinge Plate Ramp tie down straps Interior Protector Panel Cargo Restraint Systems
- Features: ATA Case
-
Supplier: Certex UK
Description: The medium duty VL350 claw hook ratchet lashing is a two part assembly with 3000kg rated break force. It features: long wide handle ratchet, claw hook end fittings and is produced using orange 35mm width high tenacity polyester webbing. As one of the country’s leading load restraint
- Width: 1.3779535 inch
- Working Load: 33.72 lbs
- Features: Other
- Strap Material: Polyester
-
Supplier: Certex UK
Description: The heavy duty VL250 claw hook ratchet lashing is a two part assembly with a 800kg rated break force. It features: a paddle handle ratchet, claw hook end fittings and is produced using blue 25mm width high tenacity polyester webbing. As one of the country’s leading load restraint
- Width: 0.9842525 inch
- Working Load: 8.992 lbs
- Features: Other
- Strap Material: Polyester
-
Supplier: Certex UK
Description: The heavy duty VL250 claw hook ratchet lashing is a two part assembly with a 800kg rated break force. It features: a paddle handle ratchet, claw hook end fittings and is produced using blue 25mm width high tenacity polyester webbing. As one of the country’s leading load restraint
- Width: 0.9842525 inch
- Working Load: 8.992 lbs
- Features: Other
- Strap Material: Polyester
-
Supplier: Mile-X Equipment, Inc.
Description: light duty truck fuel tanks up to 40 gallon capacity.Tanks are to be emptied before handling. Four adjustable support risers with rubber pads protect the fuel tank and can be quickly positioned to fit many shapes and sizes. Includes two load restraint straps.
-
Supplier: CSA Group
Description: restraint straps meeting the requirements of ISO 16049-1 or cargo restraint slings (steel cables) meeting the requirements of ISO 20291-1, b) or permanently attached tie-down components of pallet nets meeting the requirements of ISO 4115 or ISO 4170. In this case, where deemed
Tie Down Straps
(153 Companies)
Grounding Straps
(121 Companies)
Loading Arms
(46 Companies)
Load Cells
(406 Companies)
Load Centers
(47 Companies)