-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: Electric Generators Direct
Description: Three Devices in One •Load shedding device, load center and automatic transfer switch Built-In Load Shedding •Allows you to safely alternate two high-wattage appliances •Alternate two central air conditioners without overloading 16-Circuit Priority
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the monitoring of, and
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
-
Supplier: SOCOMEC
Description: low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Flexible programming ATyS p M time delays and inputs/outputs are completely configurable, hence enabling the easy monitoring of specific applications (load
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 160 to 305 volts
- Number of Poles: 4
- Switch Control: Automatic Transfer Control
-
Supplier: Southland Equipment Service
Description: speed material transfer. Strong arms made of heavy 14 gauge 1-1/2" square steel tubing with baked on "Safety Yellow" finish. Arms supplied with heavy duty power cord that snakes through light arm and has grounded three prong plug attached. Lamp heads plug into power receptacle on the arm.
- Weight: 17 lbs
- Equipment Type: Dock Light
-
Supplier: Tripp Lite by Eaton
Description: Remote Reboots and Load Shedding This switched power distribution unit distributes, monitors and manages selectable 200–240V power to equipment in network applications requiring individual outlet control, load shedding and remote monitoring of critical network components.
- Power Rating: 2,400 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: Electric Generators Direct
Description: Separately) Automatic Transfer Switch - ATS (Sold Separately) •Customize your system based on your actual application •Select the ideal ATS & DLM™ modules for load shed capabilities
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Automatic Transfer Switch - ATS (Sold Separately) •Customize your system based on your actual application •Select the ideal ATS & DLM™ modules for load shed capabilities
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Automatic Transfer Switch - ATS (Sold Separately) •Customize your system based on your actual application •Select the ideal ATS & DLM™ modules for load shed capabilities
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Tripp Lite by Eaton
Description: zero transfer time Zero transfer time, on-line, double-conversion and economy-mode operation supported Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems Accepts input voltages between 80V and 150V (65V to 150V at loads
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.5999999999999985 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: TelephoneStuff.com
Description: Built-in emergency power off (EPO) interface with cable - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (each bank has four outlets) - Front panel LEDs offer current monitoring and battery charge level
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Tripp Lite by Eaton
Description: software interface to selectively reboot remote equipment or automatically shed less critical loads to extend battery runtime for the most critical equipment (2 banks of 1 outlet) Standard internal battery set provides 14 minutes runtime at half load and 4 minutes at full load
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.8000000000000029 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Visual Sound, Inc.
Description: battery offers guaranteed compatibility with all equipment types. Includes 6 IEC-320-C13 outlets arranged in two individually switchable load banks of three outlets each. Load banks can be controlled independently via software interface to selectively reboot remote equipment or shed
-
Supplier: Visual Sound, Inc.
Description: 2-9USTAND accessory. Large internal batteries provide 18 min. half-load runtime and 6 min. full load runtime; runtime is expandable with optional BP72V15-2U and BP72V28RT-3U external battery packs. 2200VA/1600W power handling capacity is compatible with audio/video components and other
-
Supplier: Tripp Lite by Eaton
Description: switchable load banks can be controlled via software interface to selectively reboot remote equipment or shed less critical loads to extend battery runtime for the most critical equipment (1 outlet per bank) Standard internal battery set provides 11 min. runtime at half load and
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 11 minutes
-
Supplier: TelephoneStuff.com
Description: increases runtime to 39 minutes at half load (1200W) and 17 minutes at full load (2400W /limit 1) - Optional BP72V28RT-3U external battery pack increases runtime to 78 minutes at half load (1200W) and 34 minutes at full load (2400W / multi-pack compatible) - Compact
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Visual Sound, Inc.
Description: monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 2-bank PDU switching supports load shedding and remote-reboot of connected equipment. 3-stage metered current monitoring and battery charge status LEDs. Dataline surge suppression for dialup, DSL
-
Supplier: Visual Sound, Inc.
Description: complete cabling. Emergency Power Off (EPO) interface. Integrated 2-bank PDU switching supports load shedding and remote-reboot of connected equipment. 3-stage metered current monitoring and battery charge status LEDs. Dataline surge suppression for dialup, DSL or network Ethernet
Find Suppliers by Category Top
Featured Products Top
-
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
capacity and wire-speed forwarding architecture, it delivers stable, low-latency performance even under heavy multi-user traffic loads, making it ideal for real-time video streaming, large file transfers, and mission-critical business systems. Offering multiple management interfaces, including a user (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, load, carriage, or mechanical stop can approach the switch from either lateral direction. Unlike a conventional roller-lever limit switch intended for general machine positioning, the XCKMR54D1H29 uses a large crossed-rod operator to provide an extended and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Overview Used in semiconductor wafer transfer robots, sorters, and load ports for picking, placing, and transferring wafers between process modules and FOUPs. Fountyl ceramic end effectors are manufactured from high-purity alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
increases and flow velocity decreases, reducing scavenging efficiency and placing additional load on cooling systems. By retaining heat within the exhaust stream, HYTEX® materials promote more stable gas flow while limiting radiant heat transfer to nearby fuel lines. Engineers can rely on (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. Follow us: (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Analysis of protection scheme dependencies on communications
As examples of interconnection protection schemes, reliance on communications of load shedding and automatic transfer switch could be considered.
-
CR4 - Thread: anybody knows??
Transfer switches allow for load shedding or prioritization of important optional circuits, such as safety circuits.
-
Renewable Energy Opportunities Saginaw Chippewa Indian Tribe
AmpSentry Protection includes an overload signal that can be used in conjunction with proprietary transfer switches to automatically shed load , preventing a potential genset shutdown.
-
Integration and other developments in distribution protection: An Eskom perspective
oscillographic and event recording to a main protection relay amounts to device functional integration, while such functionality (e.g. alarm handling, bus transfer , automatic switching , load shedding , etc.) ideally belongs to a centralised substation monitoring system.
-
Generac Guardian Series Standby Power Generators | Remodeling | Electrical, Whole-House Systems, Design-Build, Power Management, Generac
Guardian Series standby power generators now feature the Nexus Control System, compatible with several transfer switches for advanced load - shedding capabilities.
-
Detecting and Mitigating Abnormal Events in Large Scale Networks: Budget Constrained Placement on Smart Grids
This concerns the placement of load management ( shedding / transfer ) switches on a grid for emergency control of consumption.
-
Reliability assessment in active distribution networks with detailed effects of PV systems
The load shedding is attempted if the load transfer through switches of the distribution network is failed.
Indicates content that may require registration and/or purchase.