-
Supplier: TFC Ltd.
Description: Loctite® 5070 Pipe Repair kit Repairs pipe leaks in 1 hour. No tools required. Maximum temperature 120°C. Easy-to-use repair kit. Use for temporary/medium term repair of leaking pipes and reinforcement of weak areas. Kit contains protective gloves, Loctite® 3463 Metal Magic Steel™
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Pipe Repair Kit is a urethane impregnated fiberglass tape, activated by water, for reliable, temporary repairs of metal, plastic, and composite pipes. Includes LOCTITE EA 3463 epoxy stick, LOCTITE PC 5070 urethane impregnated fiberglass tape, and gloves. Cures in 30
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST ES 0506, Epoxy, Potting and Encapsulating LOCTITE® STYCAST ES 0506 is a two-component, filled epoxy system designed for vacuum impregnation applications as well as for general potting and encapsulating. Please refer to the TDS for alternate cure schedules. Two
- Coeff. of Thermal Expansion (CTE): 45 µin/in-F
- Tensile Strength (Break): 7,880 psi
- Viscosity: 30,000 cP
- Chemical System: Epoxy (EP)
-
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® EA 9896 AERO is a resin impregnated nylon peel ply used for the surface preparation of composite substrates. It provides process efficiency by eliminating the need for sanding or grit blasting in the surface preparation process. LOCTITE EA 9896 AERO also eliminates residual
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Under Pressure Pipe Repair Kit. Kit includes vinyl/rubber tape and a urethane impregnated fiberglass tape; designed to make on-site pipe repairs in just minutes without the use of tools or specially trained personnel. Recommended for reliable, temporary, emergency repairs of metal,
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite IS 90C™ Acrylic Sealant Clear, also known as Resinol 90C, is a one component, water washable, heat cure sealant designed for impregnation of porous materials. Ideal for low to medium volume applications. Low viscosity. 4 gal Pail.
- Viscosity: 5 to 20 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Porous Surfaces
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 1217 Clear, formerly Emerson and Cuming, is a two component, unfilled, epoxy encapsulant that is used for potting and impregnating electrical components. It offers low viscosity and excellent physical and electrical properties. 1 gal Can.
- Viscosity: 500 to 600 cP
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST L 28 Clear Red, formerly Emerson and Cuming, is a two component, unfilled epoxy encapsulant that is used for impregnating, laminating, and encapsulating. 1 qt Can.
- Dielectric Strength: 398.7800000000008 kV/in
- Viscosity: 13,000 cP
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL STYCAST U2535 Polyurethane Encapsulant ) LOCTITE STYCAST U 2535 PTB two component flexible polyurethane encapsulant designed for transformer, PCB's and other insulation applications. It allows complete impregnation of either small slightly wound coils or large castings.
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/9724/42686157-MIT.pdf?sequence=2
In Loctite's catalogue5, impregnation is defined as "a vacuum processing technique that seals the objects" and Loctite has a proprietary system, namely Loctite Impregnation System (LIS), to carry out such process.
-
Protection of sintered constructural parts against corrosion
Loctite vacuum impregnation process," Anticorrosion, 2_ii,No.
-
Irradiation Testing of UO2 Fuel Elements Containing Burnable Poison Additions
Fuel columns 3 to 3~ in. in length were removed from the elements and impregnated with Loctite sealant,a which does not contain boron.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78177/829784046-MIT.pdf?sequence=2
To compact the coil, and provide for a wear-resistant lining, the coil was placed on its mandrel in an aluminum mold (19.5 mm I.D.), and impregnated with Loctite E-30CL epoxy under 600 kPa air pressure.
-
http://www.ctemag.com/pdf/2004/0404-PowderSurge.pdf
Bob Remler, senior impregnation specialist for Madison Heights, Mich.- based Henkel Technologies, supplier of Loctite porosity sealant, said resin impregna- tion helps reduce machining costs a number of ways.
-
CR4 - Thread: Leakproof Joints in Cast Iron Panels
You may try to block leakage due to porosity by impregnating any thin viscosity anaroebic (check with Loctite ) OR even a layer of expoxy sealant or a ceramic filled epoxy or putties also known as cold welding compound (check Devcon Or Belzona …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89839/890127373-MIT.pdf?sequence=2
For cross-sectional imaging, plates were embedded in a fast cure epoxy ( Loctite , USA) and sectioned with a diamond impregnated saw (Buehler Isomet 5000, Lake Bluff, IL) at 875 rpm.
-
Development of a cryogenic system for the VIRUS array of 150 spectrographs for the Hobby-Eberly Telescope
… since their surfaces are somewhat porous as a result of the casting process.15 MKS Instruments, Inc., to whom the prototype vacuum chamber castings were contracted, have used Loctite Resinol RTC (a liquid … … porosity in castings) to impregnate the casting walls and …
-
ZASMHBA0001565
Resin Impregnation of Powder Metal Parts Charles M. Muisener, Research, Development & Engineering Group, Loctite Corporation .
-
http://dspace.mit.edu/bitstream/handle/1721.1/44200/275179510-MIT.pdf?sequence=2
Samples designated for cross-sectional imaging/testing were embedded in a room- temperature curing epoxy ( Loctite Fixmaster Poxy-Pak 81120, Henkel KGaA, Düsseldorf, Germany) and let to cure for 16 hours, then sectioned using a diamond impregnated annular wafering saw (Buehler Isomet 5000 …
Indicates content that may require registration and/or purchase.