-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 430 cyanoacrylate adhesive is compatible with metal materials. Maximum operating temperature is +180 F.
- Use Temperature: 180 F
- Chemical System: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 4981 clear cyanoacrylate adhesive is compatible with metal, rubber, thermoplastic and thermoset plastic materials with a 24 hr cure time. Delivers great performance with a shear strength of 2755 psi. Minimum to maximum operating temperatures are -65 F to
- Viscosity: 500 cP
- Use Temperature: -65 to 220 F
- Chemical System: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 4981 clear cyanoacrylate adhesive is compatible with metal, rubber, thermoplastic and thermoset plastic materials with a 24 hr cure time. Delivers great performance with a shear strength of 2755 psi. Minimum to maximum operating temperatures are -65 F to
- Viscosity: 500 cP
- Use Temperature: -65 to 220 F
- Chemical System: Cyanoacrylate
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Super Bonder 499 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 50 to 100 sec fixture time. Delivers great performance with a shear strength of 2610 to 3770 psi, tensile strength of 1740 to 3625 psi
- Viscosity: 100 to 450 cP
- Chemical System: Cyanoacrylate
-
Supplier: Newark, An Avnet Company
Description: 10 GRAM SYRINGE SUPER BOND ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 496(TM) Super Bonder(R) Instant Adhesive, 1 oz. Net Wt. Bottle RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 495(TM) Super Bonder(R) Instant Adhesive, 1 lb. Net Wt. Bottle RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 415(TM) Super Bonder(R) Instant Adhesive, 1 lb. Net Wt. Bottle RoHS Compliant: Yes
-
Supplier: Henkel Corporation - Industrial
Description: Clear, liquid petroleum distillate penetrating aerosol oil that flows between rusted and corroded parts to break the bond of oxidized metal. LOCTITE® LB 8713 (known as LOCTITE SOLVO-RUST® SUPER PENETRATING OIL) is a straw-colored, clear, liquid petroleum distillate penetrating
- Type: Fluid / Oil
-
Supplier: Henkel Corporation - Industrial
Description: capability effected by surface moisture. It provides outstanding plastic bonding capabilities and super fast surface cure; tack-free time up to 5 secs and fixture time 2 secs. Also suitable for bonding ceramics and metals. Outstanding plastic bonding capability Super fast cure Cures in
- Viscosity: 900 cP
Cyanoacrylate Adhesives
(169 Companies)
Super Precision and Spindle Bearings
(103 Companies)
Die Bonders
(30 Companies)