-
Supplier: Industrial Magnetics, Inc.
Description: IMI’s Loop Type Demagnetizers are designed with engineered efficiency and constructed to handle continuous duty applications.These units, designed with circular or rectangular pass through, can be selected for the shape and the material being processed to achieve maximum demagnetizing
- Operating Voltage: 120 to 480 volts
- Type: Industrial Loop Demagnetizer
- Form Factor: Stationary
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen can design and manufacture Aperture Demagnetising Coils for a variety of applications from the Aerospace to Automotive Industries. Typically we build our coils to work off either 230V or 400V but we can do custom voltages upon request. All of our Demagnetisers can be supplied with
- Operating Voltage: 230 to 400 volts
- Degaussing Force: 2 to 3 Gauss
- Form Factor: Conveyor, Stationary
- Type: Industrial Loop Demagnetizer
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen can design and manufacture larger High Powered Aperture Demagnetising Coils to customer requirements.Typically requiring a 400V supply, these coils are the largest types we manufacture with them being able of producing in excess of 126 Gauss in the center if required. (10,000Am)
- Operating Voltage: 400 volts
- Current Rating: 600 amps
- Degaussing Force: 126 Gauss
- Form Factor: Conveyor, Stationary
-
-
Supplier: Johnson and Allen, Ltd.
Description: Ideal for small tools and low volume demagnetisation the 70mm Small Aperture Demagnetiser is compact and powerful. Encapsulated in a hard wearing polymer the unit is resistant to impact, abrasion and corrosion. The unit is available in two versions: DMC70-B: A bench mounted version equipped with
- Operating Voltage: 220 to 240 volts
- Operating Frequency: 50 to 60 Hz
- Current Rating: 0.65 amps
- Degaussing Force: 200 Gauss
Find Suppliers by Category Top
More Information Top
-
demagnetizer machine - offers from demagnetizer machine manufacturers, suppliers, exporters & wholesalers
Loop Demagnetizer , Demagnetizer,Demagnetizing Machine .
-
Other Electrical Instruments Selling Leads, Other Electrical Instruments Manufacturers, Other Electrical Instruments Exporters & Suppliers
Related Searches : demagnetizer, 4-20ma, clamp meter, leakage current, loop demagnetizer , vocuum oven, leakage current meter, test instrument, electronic instrument More...
-
The study and implementation of a microprocessor-controlled demagnetizer
Finally, in order to avoid malfunction of demagnetizer due to MOSFET faults, which may causepersonal danger,arelay isconnectedinseries withthe main loop .
-
Magnetic properties of Jiaxian red clay sequences from northern Chinese Loess Plateau and its paleoclimatic significance
… Kappa Bridge magnetometer and CS-3 temperature system, Isothermal remanent magnetization (IRM) and multi-component IRM are acquired by Model 2G660 impulse magnetometer, samples are demagnetized by thermal demagnetizer MMTD80 and measured by … … the magnetic hys- teresisis loops are analyzed by MicroMag …
-
Modifications of the mineralogical composition and surface properties of soils as related to steppe climate dynamics in historical time
… dependent magnetic susceptibility (χfd), a Molspin magnetometer and a Molspin pulse magnetizer for constructing the saturation magnetization curves (IRM) in fields with a magnetic intensity up to 1 T, a Mol- spin demagnetizer and a Molspin magnetometer … … full magnetization curves (hysteresis loops ).
-
Journal of Spacecraft and Rockets > Magnetic attitude control system for the radio astronomy Explorer-A satellite.
These hysteresis loops are typical of the generator at low gain and exhibit considerable hysteresis, especially at … A demagnetizer for the hysteresis generators is included in the control system electronics.
-
The hysteresisgraph as a quality control tool
With the addition of a capacitive discharge magnetizer/ demagnetizer , the fuII demagnetization curve of the specimen can … … method, the specimen is charged using a pulse magnetizer, and the resulting open loop remanence is measured …
-
Demagnetizer for solid specimens
… extreme cases could be catered for a time interval of 2 s was chosen for this demagnetizer . … s was definitely too short since it left some residual magnetism and gave unsymmetrical B-H loops .
Indicates content that may require registration and/or purchase.