-
Supplier: Juno Lighting Group
Description: SHALLOW CROSS BLADE LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 8 9/16 INCH DIA X 5 1/4 INCH H SIZE SATIN CLEAR ALZAK[R] LOUVER FINISH INDY[T] C9HX SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9
- Lamp Type: Fluorescent
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Juno Lighting Group
Description: DIFFUSE GLASS LENS TYPE 9-9/16 INCH L X 4-7/8 INCH H SIZE WHITE FINISH ICTC113 SERIES INCANDESCENT LOUVERED NIGHT LIGHT FIXTURE USED ON UL APPROVAL DAMP LOCATION APPLICATION A19 25/40 W INCANDESCENT LAMP TYPE
- Lamp Type: Incandescent
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Juno Lighting Group
Description: SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE 4 3/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) G24Q F18 QT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 18 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
-
Supplier: Juno Lighting Group
Description: 99 3/4 INCH 6 5/8 INCH 3 3/4 INCH ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) T5 LAMP TYPE WHITE MULTI FACETED ALUMINUM REFLECTOR TYPE 120/277 V LAMP/BALLAST VOLTAGE INDY[T], JUNO[R] BRAND APPROVAL UL, CUL FINISH WHITE (HOUSING) FEATURES INJECTION MOLDED PLASTIC
- Light Fixture Voltage: 120 to 277 volts
- Features: Ballast Included
-
Supplier: Hubbell Lighting, Inc.
Description: 24 INCH 3-1/2 INCH 4-7/8 INCH ELECTRONIC T8, INSTANT START BALLAST TYPE 3 LAMP(S) FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE STATIC AIR FUNCTION MATTE ANODIZED LOUVER FINISH APPLICATION DAMP LOCATION APPROVAL UL,
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
Find Suppliers by Category Top
More Information Top
-
Analysis of federal policy options for improving US lighting energy efficiency: Commercial and residential buildings
The fixture standards for fluorescent lamp fixtures are based on fixture type (parabolic louver , wraparound, etc.) and lumen distribution characteristics (narrow, moderate, or wide).
-
Machine Tool Lights - Grainger Industrial Supply
2.75 In., Overall Length 41.2 In., Tube Material Acrylic, Bracket Mounting Type , Recommended Lamp (2) 5AE26, Ballast Built-in Electronic, Average Life 20,000 hrs., Special Features Waterproof, Includes Glare Reducing Louver , Fluorescent Lamp, Standards UL/ CUL .
-
Comparison of control options in private offices in an advanced lighting controls testbed
Overhead electric lighting throughout the testbed consists primarily of 2’ X 4’ 18-cell 3-hanp T-8 parabolic- louver fixtures, with some 2’ X 2’ 2- lamp fixtures, While task lighting … task lighting of various types ( fluorescent incandescent, and halogen incandescent…
-
Performance of T12 and T8 Fluorescent Lamps and Troffers and LED Linear Replacement Lamps CALiPER Benchmark Report
…a resource for evaluating and comparing LED and conventional lighting products; more product types are to be .... This benchmark report presents a comparison of T12 and T8 linear fluorescent lamps with commercially available LED linear replacement lamps, in both bare lamp performance and performance in typical lensed and parabolic louver troffer luminaires.
-
New directions in commercial fluorescent lighting
troffers.with )in specular louvers on the left, 6" semi-specular louvers on the right. .... Both types have three 40-watt biaxial fluorescent lamps i n each.
-
Color-rendering indices in global illumination methods
The four lighting fixtures, which represent specular louver units made of aluminum, are equally arranged and contain fluorescent lamps . .... These lamps are of type T5-H0, having a CCT of 6499 K and a CRI00 of…
-
Color rendering indices in global illumination methods
The four lighting fixtures, which simulate specular louver units made of aluminium, are equally arranged and contain fluorescent lamps . .... These lamps are of type T5-H0 having a CCT of 6497 Kelvin and a CRI00 of…
-
Illuminating systems and equipment selection for industrial control rooms
Ceiling-Mounted Fluorescent Lighting. .... This type of lighting fills the entire ceiling with closely spaced lamps behind louvers , plastic or glass sheets, i.e., the so-called luminous ceiling.
-
t5 fixture - offers from t5 fixture manufacturers, suppliers, exporters & wholesalers
Sell T5 recess louvre fluorescent lighting fixtures lamp plate. .... Mounting method: Built-in type , T bar,,Triangle shape keel, Suspended ceiling Fixation method: Pendant chain, ...
-
Encyclopedia of Color Science and Technology
Luminaires , Fig . 6 Simple louvre (left) to shield the lamp in a. .... fluorescent-lamp luminaire. .... and (right) a floodlight louvre .
Indicates content that may require registration and/or purchase.