-
Supplier: Picosecond Pulse Labs, Inc.
Description: low-frequency cutoff. It is capable of handling 50 V and 500 mA current levels.Description: This is a broadband coaxial bias insertion tee and DC blocking capacitor with a 45 ps risetime. It was designed to have a very small low-frequency cutoff of only 3.5
- Frequency Range: 0.0000035 to 7 GHz
- DC Voltage: 50 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Mini-Circuits
Description: Mini-Ciruits’ MBT-44+ is an ultra-wideband MMIC Surface mount bias tee covering applications from 10 GHz to 40 GHz with low insertion loss, good return loss, and high DC-RF isolation over its entire operating frequency range. This model is capable of handling up to +30
- Frequency Range: 10 to 40 GHz
- DC Voltage: 35 volts
- DC Current: 500 milliamps
- Insertion Loss: 0.5 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR has developed a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in
- Frequency Range: 1.4 to 26.5 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.8 :1
-
-
Supplier: KRYTAR, Inc.
Description: KRYTAR has developed a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in
- Frequency Range: 10 to 26.5 GHz
- DC Voltage: 60 volts
- DC Current: 1,000 milliamps
- VSWR: 1.5 :1
-
Supplier: KRYTAR, Inc.
Description: KRYTAR has developed a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in
- Frequency Range: 10 to 40 GHz
- DC Voltage: 60 volts
- DC Current: 1,000 milliamps
- VSWR: 1.9 :1
-
Supplier: KRYTAR, Inc.
Description: KRYTAR has developed a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise amplifiers (LNAs) in
- Frequency Range: 6 to 20 GHz
- DC Voltage: 50 volts
- DC Current: 1,500 milliamps
- VSWR: 1.85 :1
-
Supplier: Marki Microwave LLC
Description: compared to cumbersome self-made bias tees employing off-the-shelf conical inductors. The extremely low cutoff and resonance free operation makes the BT-0040 suitable for biasing amplifiers, lasers, and modulators driven with high frequency data patterns.
- Frequency Range: 0.000004 to 40 GHz
-
Supplier: Marki Microwave LLC
Description: compared to cumbersome self-made bias tees employing off-the-shelf conical inductors. The extremely low cutoff and resonance free operation makes the BTN-0065 suitable for biasing amplifiers, lasers, and modulators driven with high frequency data patterns.
- Frequency Range: 0.00004 to 65 GHz
-
Supplier: Marki Microwave LLC
Description: compared to cumbersome self-made bias tees employing off-the-shelf conical inductors. The extremely low cutoff and resonance free operation makes the BT-0065 suitable for biasing amplifiers, lasers, and modulators driven with high frequency data patterns.
- Frequency Range: 0.000004 to 65 GHz
-
Supplier: Marki Microwave LLC
Description: compared to cumbersome self-made bias tees employing off-the-shelf conical inductors. The extremely low cutoff and resonance free operation makes the BT-0018 suitable for biasing amplifiers, lasers, and modulators driven with high frequency data patterns.
- Frequency Range: 0.00004 to 18 GHz
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCBT-123+ is an ultra-wideband surface-mount bias tee covering applications from 10 MHz to 12 GHz with low insertion loss, excellent VSWR, and high DC-RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF
- Frequency Range: 0.01 to 12 GHz
- VSWR: 1.05 :1
- Insertion Loss: 0.1 dB
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 14 kHz to 13 GHz Surface Mount High Performance Low Cost Small Footprint: 1.02" x 0.64" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: Our Model SM100 Surface Mount Bias Tee is a high performance component
- Frequency Range: 0.000014 to 13 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Mini-Circuits
Description: Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded
- Frequency Range: 0.01 to 6 GHz
- Insertion Loss: 0.15 dB
- RoHS Compliant: RoHS Compliant
- Connector Type: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits ’ ZFBT-6G+ is coaxial bias tee providing low insertion loss for applications over a very wide frequency range from 10 to 6000 MHz. It provides 40 dB typical DC-RF isolation and handles up to 0.5A DC current at the input. This model features rugged shielded
- Frequency Range: 0.01 to 6 GHz
- Insertion Loss: 0.15 dB
- RoHS Compliant: RoHS Compliant
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.6:1 and a RF to bias isolation minimum of 40 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications
- Frequency Range: 0.5 to 10 GHz
- DC Voltage: 50 volts
- DC Current: 699.9999999999999 milliamps
- VSWR: 1.6 :1
-
Supplier: Fairview Microwave Inc.
Description: high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 25 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications
- Frequency Range: 0.01 to 3 GHz
- DC Voltage: 50 volts
- DC Current: 3,000 milliamps
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: Bias Tee (sometimes called a bias T) SB3023 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender.
- Frequency Range: 0.01 to 3 GHz
- DC Voltage: 72 volts
- DC Current: 1,000 milliamps
- VSWR: 1.2 :1
-
Supplier: Fairview Microwave Inc.
Description: high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 30 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications
- Frequency Range: 0.1 to 6 GHz
- DC Voltage: 50 volts
- DC Current: 500 milliamps
- VSWR: 1.5 :1
-
Supplier: Picosecond Pulse Labs, Inc.
Description: component, it can be connected to microstrip lines on a circuit board. This component is ideal for automated assembly. This Bias Tee is intended for use with a Hi-Z, constant current, DC source (Cs<20 pF). If it is used with a low-impedance, constant voltage DC source, the -3 dB
- Frequency Range: 0.000007 to 15 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Richardson RFPD
Description: Integrated Bias Network 2-18 GHz. The MABT-011000 is a fully monolithic broadband surface mount bias network utilizing MACOM’s patented HMIC process. This process allows the formation of silicon vias by imbedding them in low loss, low dispersion glass along with high Q
- Frequency Range: 2 to 18 GHz
- DC Voltage: 50 volts
- DC Current: 60,000 milliamps
- VSWR: 1.041 :1
-
Supplier: Richardson RFPD
Description: ATC, the industry leader, is introducing the new 506WLC Series High Frequency Ultra-Broadband Inductor (UBL). This unique component (patent pending) provides low insertion loss and excellent match over multiple octaves of frequency spectrum. The 506WLC is ideal for
- Inductance Range: 2 microH
- DCR: 0.00145 ohms
- Rated DC Current: 250 milliamps
- Testing Frequency: 2,300 to 40,000,000 kHz
-
Supplier: Richardson RFPD
Description: Dual Diode - Series Pair (Tee) Configuration: The MA4E2514 SURMOUNT™ Diode Tee Series are Silicon Low, and Medium Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC Circuits consist of Silicon pedestals which form
- Operating Frequency: 0 to 26,000 MHz
- CT: 0.12 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: ValueTronics International, Inc.
Description: signals. Additional Features: 300 kHz to 6 GHz 128 dB dynamic range at test port 143 dB dynamic range with direct receiver access 35 µs/point sweep speed COM/DCOM and SCPI programming TRL/LRM calibration supported USB controlled electronic calibration (ECal) Source attenuators,
- Frequency Range: 6,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: Loss, VSWR, Cable Loss, Distance-To-Fault, Phase 2-port Transmission Measurement: High/Low Power Sweep Speed: 1 msec/data point, typical Display : Single or Dual Measurement Touchscreen Calibration: OSL, InstaCal, and FlexCal Bias Tee: 32 V internal The S332E Site Master does
- Frequency Range: 4,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
Looking for dependable DC control across a broad frequency range? KRYTAR’s Bias Tees cover multiple microwave bands, from 0.5 to 40 GHz, and are built to keep up with the toughest RF demands. Their rugged stripline design handles high current and power with confidence, perfect for feeding low-noise amplifiers, powering pre-amps, or supporting remote antenna setups. (read more)
Browse Bias Tees Datasheets for KRYTAR, Inc. -
The BTM-0026PSM features low 0.43dB insertion loss and superior isolation over a broad 10 MHz to 26GHz bandwidth. Its design and layout are optimized for smooth, resonance-free response. Performance of each unit is well characterized on the datasheet and in the de-embedded S-parameters and verified with production RF testing. Available in a 2.25 x 3.7 mm surface mount package. (read more)
Browse Bias Tees Datasheets for Marki Microwave LLC -
They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
Couplers offer wide frequency coverage in single, compact packages which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
requiring time domain analysis. Option 2 enables functionalities like real-time bandpass and lowpass time domain analysis, while option 22 equips the VNA with file-based signal integrity (SI) tools for debugging and model validation. Bias Tee for Specific Devices (Option 61 - 8.5 GHz models only (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
TDR-like display, visualizing real impedance over distance or time. Option 22 equips the VNA with file-based signal integrity (SI) tools for troubleshooting multiport SI issues and validating circuit models. Bias Tee for Specific Devices (Option 61 - 8.5 GHz models only): The 8.5 GHz ShockLine MS (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
applications where power or frequency needs to be monitored, leveled, alarmed or controlled. these hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Measuring and modeling low frequency dispersion in GaAs MESFETs
Magnitude of S11 on Low Frequency Bias Tees Input power to RF port, "A"sensed at RF port Bias at 0.0v, and DUT port with open termination .
-
Broadband Dielectric Spectroscopy of Ruddlesden-Popper
Sr$_{n+1}$Ti$_{n}$O$_{3n+1}$ ($n$ = 1, 2, 3) Thin Films
Corresponding biased measurements on two IDCs, ℓ = {0.1 mm, 2.9 mm}, were accomplished using low frequency bias tees , where the bias voltage was applied between the interdigitated fingers of the IDCs.
-
Influence of envelope impedance termination on RF behaviour of GaN HEMT power devices
A combination of high- and low frequency bias tees is used to separate the low frequency signal from the DC and RF signal.
-
Power amplifier characterization: an active load-pull system based on six-port reflectometer using complex modulated carrier
High and low frequency bias - Tees are inserted at both ports of transistors in order to control source and load impedances at the base-band (envelope) frequency.
-
NMDG NV
The NM500 low-frequency large-signal network analyser (LSNA) is a combination of sensing modules and test set with integrated low - frequency bias tees , aimed at the accurate characterisation of the low-frequency voltage and current in time- and frequency-domain, possibly…
-
Network / Analyzers
The NM500 low-frequency large-signal network analyser (LSNA) is a combination of sensing modules and test set with integrated low - frequency bias tees , aimed at the accurate characterisation of the low-frequency voltage and current in time- and frequency-domain, possibly…
-
NMDG NV
The NM500 low-frequency large-signal network analyser (LSNA) is a combination of sensing modules and test set with integrated low - frequency bias tees , aimed at the accurate characterisation of the low-frequency voltage and current in time- and frequency-domain, possibly…
-
Network Analyzers / Signal
The NM500 low-frequency large-signal network analyser (LSNA) is a combination of sensing modules and test set with integrated low - frequency bias tees , aimed at the accurate characterisation of the low-frequency voltage and current in time- and frequency-domain, possibly…
-
NMDG NV
The NM500 low-frequency large-signal network analyser (LSNA) is a combination of sensing modules and test set with integrated low - frequency bias tees , aimed at the accurate characterisation of the low-frequency voltage and current in time- and frequency-domain, possibly…
-
Network Analyzers / Current
The NM500 low-frequency large-signal network analyser (LSNA) is a combination of sensing modules and test set with integrated low - frequency bias tees , aimed at the accurate characterisation of the low-frequency voltage and current in time- and frequency-domain, possibly…
Indicates content that may require registration and/or purchase.