Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Semtech Corp.
Description: Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS transimpedance amplifiers providing wideband, low noise pre-amplification of a current signal from a PIN photodiode or APD. Gennum's TIAs offer best-in-class performance in
- Data Rate: 0.155 to 14.3 Gbps
- Transimpedance: 3 to 63 kohms
- Supply Voltage (VS): 3.3 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Transimpedance Amplifiers Low Noise Dual Swtc Integrator
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TGA2803-SM is an ultra-linear, packaged transimpedance amplifier (TIA) / gain block which operates from 40 MHz to 1000 MHz. The TGA2803-SM typically provides flat gain along with ultra-low distortion. It also provides high output power with low DC power
- Frequency Range: 45 to 1,218 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Noise Figure: 1.5 dB
-
-
Supplier: Electro Optical Components, Inc.
Description: 0.4 fA peak-peak noise Very high dynamic range: Sub-fA to 1 mA (>240 dB) Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A Bandwidth up to 450 Hz, Rise Time down to 0.8 ms - Independent of Source Capacitance (up to 10nF) Adjustable Bias-Voltage on Input Relative to Ground
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
- Output Impedance: 50 ohms
- Operating Temperature: -40 to 212 F
-
Supplier: Newport MKS
Description: The DET-L-SIUV-R-C Silicon Photovoltaic Detector for LIDA™ houses an unbiased, photovoltaic mode operated photodiode coupled to a trans impedance amplifier. The internal 10 mm x 10 mm active area, UV-enhanced Silicon photodiode and low-noise trans impedance amplifier
-
Supplier: Electro Optical Components, Inc.
Description: Ultra-Low-Noise – Min. NEP 0.7 fW/√Hz allows direct detection down to 50fW Transimpedance Amplifier with High Gain up to 1012 V/A Included Wavelength Range from 320 nm to 1700 nm Applications Fluorescence Measurements Spectroscopy Electrophoresis Chromatography
- Spectral Response: 320 to 1,700 nm
- Module Type: PIN Photodiode
- Output Type: Voltage Output
-
Supplier: Electro Optical Components, Inc.
Description: range from 400 to 1050 nm and 900 to 1700 nm, respectively. The amplifier transimpedance is 107 V/A resulting in a maximum conversion gain of 9.5 x 106 V/W at 1550 nm for the InGaAs model. Due to the low noise performance of the transimpedance amplifier the
- Spectral Response: 400 to 1,700 nm
- Module Type: PIN Photodiode
- Output Type: Voltage Output
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultralow-Noise, Wideband, Pseudo-Differential Output Transimpedance Amplifier 16-VQFN -40 to 85 Product overview: OPA857IRGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and
- Supply Voltage (VS): 2.6 to 3.6 volts
- Slew Rate (SR): 220 V/µs
- Bandwidth: 6,800 MHz
- Operating Temperature: -40 C
-
Supplier: Lingto Electronic Limited
Description: LOW NOISE TRANSIMPEDANCE PREAMP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-Noise, Wideband, Selectable-gain, Transimpedance Amp 0- -40 to 85 Product overview: OPA857TD2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Transimpedance Amplifiers 622Mbps, Low-Noise, High-Gain Transimped Product overview: MAX3658AETA+ from Analog Devices / Maxim Integrated is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Hamamatsu Photonics Europe
Description: according to individual differences required - Built-in high-speed transimpedance amplifier: 280 MHz - Low noise - No ringing
- Number of Channels: 1
- Spectral Response: 400 to 1,100 nm
- Current Output Sensitivity: 0.5 A/W
- Module Type: Avalanche Photodiode
-
Supplier: Electro Optical Components, Inc.
Description: low-noise amplifiers. Features Si-PIN-Detectors, 1.2 mm active Diameter Bandwidth DC ... 4 MHz Amplifier Transimpedance (Gain) 1 x 106 V/A Conversion-Gain 5.7 x 105 V/W (@800 nm) FC optical Fiber Input
- Spectral Response: 320 to 1,060 nm
- Supply Voltage: 15 volts
- Current Output Sensitivity: 0.64 A/W
- Module Type: PIN Photodiode
-
Supplier: OSI Optoelectronics
Description: FCI-H125G-10 A low noise, high bandwidth photodetector plus transimpedance amplifier designed for short wavelength (850nm) high speed fiber optic data communications. The hybrid incorporates a 250µm diameter large sensing area, high sensitivity silicon photodetector. It
- Spectral Response Range: 1,100 to 1,650 nm
- Active Area Diameter or Length: 0.25 mm
- Operating Temperature: -40 to 75 C
- Photodiode Spectral Response: IR, Visible
-
Supplier: Broadcom Inc.
Description: hermetically sealed with a lens cap. The APD chip is back-illuminated with 120um diameter surface integrated lens and designed with planar passivation for low dark current and the low breakdown voltage for low power consumption. The built-in TIA provides wideband, low
- Wavelength Range: 1,270 to 1,610 nm
- Operating Temperature Range: -5 to 70 C
- Laser Type: Laser Diodes
-
Supplier: Microchip Technology, Inc.
Description: The SY88793V low-power limiting post amplifier is designed for use in fiber optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over
-
Supplier: OSI Optoelectronics
Description: FCI-H155/622M-InGaAs-70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and
- Sensitivity: 0.95 A/W
- Spectral Response Range: 900 to 1,700 nm
- Active Area Diameter or Length: 0.05500000000000001 mm
- Rise Time: 3 ns
-
Supplier: Newport MKS
Description: The 2051-FC-M Adjustable Silicon Fiber-Optic Receiver is based on our popular Model 2001 photoreceivers. This higher speed FC optical input model features low-noise 300 to 1050 nm Silicon detectors, variable-gain transimpedance amplifiers, and two adjustable filters. The
- Receiver Rise Time: 80 ns
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 2053-FS-M Adjustable InGaAs Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 900 to 1700 nm InGaAs detectors, variable-gain transimpedance amplifiers, and two adjustable filters.
- Receiver Rise Time: 80 ns
- Bandwidth: 0.15 to 10 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: Newport MKS
Description: The 2051-FS Adjustable Silicon Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 300 to 1050 nm Silicon detectors, variable-gain transimpedance amplifiers, and two adjustable filters.
- Receiver Rise Time: 80 ns
- Bandwidth: 0.15 to 10 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: Artifex Engineering
Description: pigtailing) Component testing, burn- in, lifetime Quality control OEM (eg: PER measurements) MEASUREMENT PRINCIPLE The OPM400 series of optical power monitors employs photodiodes to measure optical power. Precision single ended transimpedance input st ages to provide for low offset and
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
Find Suppliers by Category Top
Featured Products Top
-
Industry-Leading Performance Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
amplifier is determined by a series of specifications known as figures of merit. They are: Bandwidth: The frequency range in which the amplifier can operate. Noise: The (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
If you need something special for your OEM application, then go with a Custom Amplifier. For standard applications remember FEMTO offers a full line of (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
DR7 Din Rail Mounting Amplifier from RDP Group. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
When measuring small signals especially small currents using transimpedance amplifiers the cable between the signal source and the amplifier should be as short as possible to minimize the effect of cable capacitance. A 50 Ω cable has a capacitance of about 100 pF/m. FEMTO’s (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Amplifying High-Impedence Sensors ? Photodiode Example
AN951 Amplifying High-Impedance Sensors - Photodiode Example and C reduce the output noise. The output noiseR N N Author: Kumen Blake and Steven Bible is also kept low by not over-compensating the feedback Microchip Technology Inc. loop. INTRODUCTION C F Embedded systems contain many types
-
Custom Electrical Filter Designs
sensitivity to optimize for the spectral content of the data. TFT also provides the electrical filtering solutions to help minimize the high frequency noise content after the trans-impedance amplifier to improve the eye opening.
More Information Top
-
Design of low-noise transimpedance amplifiers with capacitive feedback
This paper presented a thorough design methodology based on a novel topology for high speed and low noise tran- simpedance amplifier design.
-
A low-noise, wideband preamplifier for a fourier-transform ion cyclotron resonance mass spectrometer
Currently, experiments to determine the limit of detec- tion of the FT mass spectrometer, using the low noise transimpedance amplifier , are being conducted.
-
Current fluctuations in semiconductor devices
Performance of the SR570 low noise transimpedance amplifier .
-
A low-power low-noise transimpedance amplifier for an integrated biosensing platform
Abstract— In this paper, we design a low power, low noise transimpedance amplifier for ultra-low biosignal amplification.
-
Gigahertz low noise CMOS transimpedance amplifier
In general, low noise transimpedance amplifiers are a necessary front-end to opto-electroniccommunication systems.
-
An apparatus for high throughput muscle cell experimentation
A low noise transimpedance amplifier was designed to ensure that the position resolution was limited by the shot noise of the photodiode within the HEDS-1300 device.
-
Advanced Experimental Methods For Noise Research in Nanoscale Electronic Devices
For low noise transimpedance amplifiers the op-amps with very low equivalent input current noise should be selected.
-
Design of quantum well infrared photodetectors
Noise current is usually measured [102, 103] by amplifying it with a low noise tran- simpedance amplifier , like a Keithley model 428, and then measuring the noise spec- trum with a spectrum analyzer.
-
Page 1. Semiconductor parts with 288 in root number
3.2 Gbps 3.3 V low noise transimpedance amplifier .
-
Low noise amplifier design and low noise amplifiers for characterizing the low frequency noise of infrared detectors
The PSD ofthe 10GOhm used in the low noise transimpedance amplifier discussed later is shown in [5].
Indicates content that may require registration and/or purchase.